- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Qualification | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A768MS107M1HLAE024 KEMET | 528013 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | KEMET | ± 20% | - | 400 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Can | Active | - | Details | 50 V | 50 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 100 μF | Capacitors | SMD/SMT | 24mOhm | - | 1000 uA | 2.15A | 107.5 mA @ 120 Hz | 2.15 A @ 100 kHz | Electrolytic Capacitors | 0.024ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.512" (13.00mm) | 12.2 mm | - | 12.2mm | - | ||
![]() A766EB227M0JLAE022 KEMET | 26 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A766EB | - | ± 20% | - | - | 5000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | - | Can | Active | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | A766 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | SMD/SMT | 22mOhm | - | 277.2 uA | 2.57A | 128.5 mA @ 120 Hz | 2.57 A @ 100 kHz | Electrolytic Capacitors | 0.022ohm | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | - | 0.236" (6.00mm) | 5.7 mm | - | 5.7mm | - | ||
![]() A768MS107M1JLAE027 KEMET | 26 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Can | Active | - | - | 63 V | 63 VDC | -55°C ~ 125°C | - | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 100 μF | Capacitors | SMD/SMT | 27mOhm | - | 1260 uA | 2 A | 100 mA @ 120 Hz | 2 A @ 100 kHz | Electrolytic Capacitors | 27 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | 12.2 mm | 0.512" (13.00mm) | - | - | - | - | ||
![]() A750EM827M0JAAE008 KEMET | 528014 |
| - | Through Hole | Radial, Can | - | A750EM | KEMET | - | 0.12 | 1000 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 6.3 V | 6.3 VDC | -55°C ~ 105°C | Bulk | A750 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 820 μF | Capacitors | Radial | 8mOhm | 0.098" (2.50mm) | 1.033 uA | 5 A | 250 mA @ 120 Hz | 5 A @ 100 kHz | Electrolytic Capacitors | 8 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.394" (10.00mm) | 9 mm | - | - | - | ||
![]() A750EM337M1CAAE015 KEMET | 10 |
| - | Through Hole | Radial, Can | - | A750EM | KEMET | - | 0.12 | 1000 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 16 V | 16 VDC | -55°C ~ 105°C | Bulk | A750 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | Radial | 15mOhm | 0.098" (2.50mm) | 1056 uA | 3.6 A | 180 mA @ 120 Hz | 3.6 A @ 100 kHz | Electrolytic Capacitors | 15 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.394" (10.00mm) | 9 mm | - | - | - | ||
![]() A768KE396M1HLAE042 KEMET | 39 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Can | Active | - | - | 50 V | 50 VDC | -55°C ~ 125°C | - | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 39 μF | Capacitors | SMD/SMT | 42mOhm | - | 390 uA | 1.3 A | 65 mA @ 120 Hz | 1.3 A @ 100 kHz | Electrolytic Capacitors | 42 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | 6.7 mm | 0.236" (6.00mm) | - | - | - | - | ||
![]() A759MS228M0JAAE013 KEMET | 539 |
| - | Through Hole | Radial, Can | - | A759MS | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | - | 6.3 V | 6.3 VDC | -55°C ~ 125°C | - | A759 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 2200 μF | Capacitors | Radial | 13mOhm | 0.197" (5.00mm) | 2.079 mA | 4.5 A | 389.25 mA @ 120 Hz | 7.785 A @ 100 kHz | Electrolytic Capacitors | 13 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() A766KE227M0JLAE022 KEMET | 423 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A766KE | - | ± 20% | - | - | 5000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | - | Can | Active | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | A766 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | SMD/SMT | 22mOhm | - | 277.2 uA | 3.22A | 161 mA @ 120 Hz | 3.22 A @ 100 kHz | Electrolytic Capacitors | 0.022ohm | Aluminum Polymer Capacitors | - | - | - | 8 mm | - | 0.276" (7.00mm) | 6.7 mm | - | 6.7mm | - | ||
![]() A780MS566M1JLAV030 KEMET | 458 | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A780MS | KEMET | ± 20% | 0.08 | 400 | 3000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Vibration-Proof Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 125°C | MouseReel | A780 | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 56 μF | Capacitors | SMD/SMT | 30mOhm | - | 35.28 uA | 3.4 A | 330 mA @ 100 Hz | 1.5 A @ 100 kHz | Electrolytic Capacitors | 0.03ohm | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.500" (12.70mm) | 12.4 mm | - | 12.4mm | AEC-Q200 | ||
![]() A768MS337M1VLAE022 KEMET | 26 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | KEMET | ± 20% | - | 400 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Can | Active | - | Details | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | SMD/SMT | 22mOhm | - | 2310 uA | 2.2A | 110 mA @ 120 Hz | 2.2 A @ 100 kHz | Electrolytic Capacitors | 0.022ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.512" (13.00mm) | 12.2 mm | - | 12.2mm | - | ||
![]() A765EB337M0GLAE014 KEMET | 10708 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A765EB | - | - | - | - | 2000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | - | Can | Active | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | A765 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | SMD/SMT | 14mOhm | - | 264 uA | 3.16 A | 158 mA @ 120 Hz | 3.16 A @ 100 kHz | Electrolytic Capacitors | 14 mOhms | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | - | 0.236" (6.00mm) | 5.7 mm | - | - | - | ||
![]() A750MW687M1VAAE018 KEMET | 139 | - | - | Through Hole | Radial, Can | - | A750MW | KEMET | - | 0.12 | 250 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 35 V | 35 VDC | -55°C ~ 105°C | Bulk | A750 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 680 μF | Capacitors | Radial | 18mOhm | 0.197" (5.00mm) | 4760 uA | 4.69 A | 234.5 mA @ 120 Hz | 4.69 A @ 100 kHz | Electrolytic Capacitors | 18 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.709" (18.00mm) | 16 mm | - | - | - | ||
![]() A768KS397M1DLAE017 KEMET | 39 | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KS | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Can | Active | - | - | 20 V | 20 VDC | -55°C ~ 125°C | - | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 390 μF | Capacitors | SMD/SMT | 17mOhm | - | 1.56 mA | 2.4 A | 120 mA @ 120 Hz | 2.4 A @ 100 kHz | Electrolytic Capacitors | 17 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | 12.2 mm | 0.492" (12.50mm) | - | - | - | - | ||
![]() A750MW188M1CAAE010 KEMET | 39 |
| - | Through Hole | Radial, Can | - | A750MW | KEMET | - | 0.12 | 250 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 16 V | 16 VDC | -55°C ~ 105°C | Bulk | A750 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 1800 μF | Capacitors | Radial | 10mOhm | 0.197" (5.00mm) | 5760 uA | 7 A | 350 mA @ 120 Hz | 7 A @ 100 kHz | Electrolytic Capacitors | 10 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.709" (18.00mm) | 16 mm | - | - | - | ||
![]() A768MS476M1KLAE034 KEMET | 1719 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | KEMET | - | - | 400 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Can | Active | - | Details | 80 V | 80 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 47 μF | Capacitors | SMD/SMT | 34mOhm | - | 752 uA | 1.8 A | 90 mA @ 120 Hz | 1.8 A @ 100 kHz | Electrolytic Capacitors | 34 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.512" (13.00mm) | 12.2 mm | - | - | - | ||
![]() A780MS566M1JLAS030 KEMET | 1343 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A780MS | KEMET | ± 20% | 0.08 | 400 | 3000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 125°C | MouseReel | A780 | 0.394" Dia x 0.480" L (10.00mm x 12.20mm) | ±20% | Hybrid | Automotive | 56 μF | Capacitors | SMD/SMT | 30mOhm | - | 35.3 uA | 1.5 A | 330 mA @ 100 Hz | 1.5 A @ 100 kHz | Electrolytic Capacitors | 0.03ohm | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.500" (12.70mm) | 12.2 mm | - | 12.2mm | AEC-Q200 | ||
![]() A768KE157M1ELAS029 KEMET | 34 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | KEMET | - | - | 1000 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Can | Active | AEC-Q200 | Details | 25 V | 25 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | Automotive | 150 μF | Capacitors | SMD/SMT | 29mOhm | - | 750 uA | 1.6 A | 80 mA @ 120 Hz | 1.6 A @ 100 kHz | Electrolytic Capacitors | 29 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.236" (6.00mm) | 6.7 mm | - | - | AEC-Q200 | ||
![]() A765EB127M1ALAE018 KEMET | 34 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A765EB | - | - | - | - | 2000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | - | Can | Active | - | - | 10 V | 10 VDC | -55°C ~ 105°C | - | A765 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 120 μF | Capacitors | SMD/SMT | 18mOhm | - | 240 uA | 2.9 A | 145 mA @ 120 Hz | 2.9 A @ 100 kHz | Electrolytic Capacitors | 18 mOhms | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | - | 0.236" (6.00mm) | 5.7 mm | - | - | - | ||
![]() A759EK276M1JAAE054 KEMET | 34 |
| - | Through Hole | Radial, Can | - | A759EK | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | - | 63 V | 63 VDC | -55°C ~ 125°C | - | A759 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 27 μF | Capacitors | Radial | 54mOhm | 0.098" (2.50mm) | 340 uA | 1.175 A | 99.9 mA @ 120 Hz | 1.998 A @ 100 kHz | Electrolytic Capacitors | 54 mOhms | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | - | 0.354" (9.00mm) | 8 mm | - | - | - | ||
![]() A750MW567M1VAAE018 KEMET | 43 |
| - | Through Hole | Radial, Can | - | A750MW | KEMET | - | 0.12 | 250 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 35 V | 35 VDC | -55°C ~ 105°C | Bulk | A750 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 560 μF | Capacitors | Radial | 18mOhm | 0.197" (5.00mm) | 3920 uA | 4.65 A | 234.5 mA @ 120 Hz | 4.69 A @ 100 kHz | Electrolytic Capacitors | 18 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.709" (18.00mm) | 16 mm | - | - | - |