- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Housing Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Number of Outlets | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Range | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Shielding | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Output Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Connection Type | Product Category | Power Type | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A768MS108M1CLAE015 KEMET | 5 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | KEMET | - | - | - | 400 | - | - | 2000 Hrs @ 125°C | KEMET | - | + 125 C | KEMET | - 55 C | - | - | - | - | - | - | - | - | Can | - | - | Active | - | - | - | Details | - | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.394" Dia (10.00mm) | ±20% | - | - | - | Polymer | - | General Purpose | - | 1000 μF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 15mOhm | - | - | - | - | - | 3200 uA | 2.7 A | - | 135 mA @ 120 Hz | 2.7 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 15 mOhms | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | - | 0.512" (13.00mm) | 12.2 mm | - | - | - | ||
![]() A750MV227M1HAAE020 KEMET | 1743 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | A750MV | - | - | - | 0.12 | - | - | - | 2000 Hrs @ 105°C | - | - | + 105 C | KEMET | - 55 C | - | - | - | - | Bulk | - | - | - | Can | - | - | Active | - | - | - | - | - | 50 V | 50 VDC | -55°C ~ 105°C | - | A750 | 0.394" Dia (10.00mm) | ±20% | - | - | - | Polymer | - | General Purpose | - | 220 μF | Capacitors | - | - | - | - | Radial | - | - | - | 20mOhm | - | 0.197" (5.00mm) | - | - | - | 2.2 mA | 4.3 A | - | 215 mA @ 120 Hz | 4.3 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 20 mOhms | Aluminum Polymer Capacitors | - | - | - | - | - | 10 mm | - | 0.630" (16.00mm) | 14 mm | - | - | - | ||
![]() A766KE567M0GLAE022 KEMET | 34 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A766KE | - | ± 20% | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | KEMET | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 4 V | - | -55°C ~ 105°C | - | A766 | 0.315" Dia (8.00mm) | ±20% | - | - | - | Polymer | - | General Purpose | - | 560 μF | - | - | - | - | - | - | - | - | - | 22mOhm | - | - | - | - | - | - | 3.22A | - | 161 mA @ 120 Hz | 3.22 A @ 100 kHz | - | - | - | - | 0.022ohm | - | - | - | - | - | - | - | - | 0.276" (7.00mm) | - | - | 6.7mm | - | ||
![]() A766EB127M0JLAE022 KEMET | 34 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A766EB | KEMET | ± 20% | - | - | 1000 | - | - | 5000 Hrs @ 105°C | KEMET | - | + 105 C | KEMET | - 55 C | - | - | - | - | - | - | - | - | Can | - | - | Active | - | - | - | Details | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | A766 | 0.248" Dia (6.30mm) | ±20% | - | - | - | Polymer | - | General Purpose | - | 120 μF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 22mOhm | - | - | - | - | - | 151.2 uA | 2.57A | - | 128.5 mA @ 120 Hz | 2.57 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.022ohm | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 6.3 mm | - | 0.236" (6.00mm) | 5.7 mm | - | 5.7mm | - | ||
![]() A768KE107M1VLAE036 KEMET | 1187 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | KEMET | - | - | - | 1000 | - | - | 2000 Hrs @ 125°C | KEMET | - | + 125 C | KEMET | - 55 C | - | - | - | - | - | - | - | - | Can | - | - | Active | - | - | - | Details | - | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | - | - | - | Polymer | - | General Purpose | - | 100 μF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 36mOhm | - | - | - | - | - | 700 uA | 1.4 A | - | 70 mA @ 120 Hz | 1.4 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 36 mOhms | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 8 mm | - | 0.236" (6.00mm) | 6.7 mm | - | - | - | ||
![]() A759EK226M1JAAE054 KEMET | 14 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | A759EK | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | + 125 C | KEMET | - 55 C | - | - | - | - | Bulk | - | - | - | Can | - | - | Active | - | - | - | - | - | 63 V | 63 VDC | -55°C ~ 125°C | - | A759 | 0.248" Dia (6.30mm) | ±20% | - | - | - | Polymer | - | General Purpose | - | 22 μF | Capacitors | - | - | - | - | Radial | - | - | - | 54mOhm | - | 0.098" (2.50mm) | - | - | - | 277 uA | 1.175 A | - | 99.9 mA @ 120 Hz | 1.998 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 54 mOhms | Aluminum Polymer Capacitors | - | - | - | - | - | 6.3 mm | - | 0.354" (9.00mm) | 8 mm | - | - | - | ||
![]() PHH227MKP3780ME4 KEMET | 70 | - | - | Through Hole | Radial, Can - Solder Lug | - | - | - | - | - | - | - | - | KEMET | - | - | - | 352 | - | - | 2000 Hrs @ 125°C | KEMET | - | + 125 C | KEMET | - 40 C | - | - | - | - | Bulk | - | - | - | Can | PHA227MKP3780ME4 | - | Active | AEC-Q200 | - | - | Details | - | 63 V | 63 VDC | -40°C ~ 125°C | Tray | PHH227 | 0.638" Dia (16.20mm) | ±20% | - | - | - | Hybrid | - | Automotive | - | 780 μF | Capacitors | - | - | - | - | Axial | - | - | - | 145mOhm | - | 0.600" (15.24mm) | - | - | - | - | 34.9 A | - | 6.98 A @ 100 Hz | 34.9 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 145 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 16.2 mm | - | 1.445" (36.70mm) | 34.7 mm | - | - | AEC-Q200 | ||
![]() A781MS277M1VLAV022 KEMET | 86 | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | KEMET | - | - | 0.12 % | 400 | - | - | 2000 Hrs @ 135°C | KEMET | - | + 135 C | KEMET | - 55 C | - | - | - | - | Cut Tape (CT) | - | - | - | Can | - | - | Active | AEC-Q200 | - | - | Details | - | 35 V | 35 VDC | -55°C ~ 135°C | MouseReel | A781 | 0.394" Dia (10.00mm) | ±20% | - | - | - | Hybrid | - | Automotive | - | 270 μF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 22mOhm | - | - | - | - | - | 94.5 uA | 7.45 A | - | 2.98 A @ 100 Hz | 7.45 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 22 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | - | 0.520" (13.20mm) | 12.2 mm | - | - | AEC-Q200 | ||
![]() A781MN337M1ELAS025 KEMET | 89 | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | KEMET | - | - | 0.14 % | 500 | - | - | 2000 Hrs @ 135°C | KEMET | - | + 135 C | KEMET | - 55 C | - | - | - | - | Cut Tape (CT) | - | - | - | Can | - | - | Active | AEC-Q200 | - | - | Details | - | 25 V | 25 VDC | -55°C ~ 135°C | MouseReel | A781 | 0.394" Dia (10.00mm) | ±20% | - | - | - | Hybrid | - | Automotive | - | 330 μF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 25mOhm | - | - | - | - | - | 82.5 uA | 7 A | - | 2.8 A @ 100 Hz | 7 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 25 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | - | 0.413" (10.50mm) | 10.2 mm | - | - | AEC-Q200 | ||
![]() A770MS108M1CLAS015 KEMET | 66 | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | ± 20% | - | - | 400 | - | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | - | - | - | - | - | - | Vibration-Proof Can | - | - | Active | AEC-Q200 | - | - | Details | - | - | 16 VDC | - | MouseReel | * | - | 20 % | - | - | - | - | - | - | - | 1000µF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 480 uA | 2.7A | - | - | - | - | - | - | Electrolytic Capacitors | 0.015ohm | Aluminum Organic Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | - | - | 12.2 mm | - | 12.2mm | - | ||
![]() A781MN187M1VLAS025 KEMET | 2207 | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | KEMET | - | - | 0.12 % | 500 | - | - | 2000 Hrs @ 135°C | KEMET | - | + 135 C | KEMET | - 55 C | - | - | - | - | Cut Tape (CT) | - | - | - | Can | - | - | Active | AEC-Q200 | - | - | Details | - | 35 V | 35 VDC | -55°C ~ 135°C | MouseReel | A781 | 0.394" Dia (10.00mm) | ±20% | - | - | - | Hybrid | - | Automotive | - | 180 μF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 25mOhm | - | - | - | - | - | 63 uA | 7 A | - | 2.8 A @ 100 Hz | 7 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 25 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | - | 0.413" (10.50mm) | 10.2 mm | - | - | AEC-Q200 | ||
![]() PHA227MLL3800ME4 KEMET | 475 |
| - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | KEMET | - | - | - | 430 | - | - | 2000 Hrs @ 125°C | KEMET | - | + 125 C | KEMET | - 40 C | - | - | - | - | Bulk | - | - | - | Can | PHH227MLL3800ME4 | - | Active | AEC-Q200 | - | - | Details | - | 63 V | 63 VDC | -40°C ~ 125°C | Tray | PHA227 | 0.717" Dia (18.20mm) | ±20% | - | - | - | Hybrid | - | Automotive | - | 800 μF | Capacitors | - | - | - | - | Axial | - | - | - | 147mOhm | - | - | - | - | - | - | 35.3 A | - | 7.06 A @ 100 Hz | 35.3 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 147 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 18.2 mm | - | - | 26.7 mm | - | - | AEC-Q200 | ||
![]() PHH227MKL3540ME4 KEMET | 391 | - | - | Through Hole | Radial, Can - Solder Lug | - | - | - | - | - | - | - | - | KEMET | - | - | - | 528 | - | - | 2000 Hrs @ 125°C | KEMET | - | + 125 C | KEMET | - 40 C | - | - | - | - | Bulk | - | - | - | Can | PHA227MKL3540ME4 | - | Active | AEC-Q200 | - | - | Details | - | 63 V | 63 VDC | -40°C ~ 125°C | Tray | PHH227 | 0.638" Dia (16.20mm) | ±20% | - | - | - | Hybrid | - | Automotive | - | 540 μF | Capacitors | - | - | - | - | Axial | - | - | - | 150mOhm | - | 0.600" (15.24mm) | - | - | - | - | 33.7 A | - | 6.74 A @ 100 Hz | 33.7 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 150 Ohms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 16.2 mm | - | 1.130" (28.70mm) | 34.7 mm | - | - | AEC-Q200 | ||
![]() A781MS157M1HLAS028 KEMET | 406 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | KEMET | - | - | 0.10 % | 400 | - | - | 2000 Hrs @ 135°C | KEMET | - | + 135 C | KEMET | - 55 C | - | - | - | - | Cut Tape (CT) | - | - | - | Can | - | - | Active | AEC-Q200 | - | - | Details | - | 50 V | 50 VDC | -55°C ~ 135°C | MouseReel | A781 | 0.394" Dia (10.00mm) | ±20% | - | - | - | Hybrid | - | Automotive | - | 150 μF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 28mOhm | - | - | - | - | - | 75 uA | 6.6 A | - | 1.452 A @ 100 Hz | 6.6 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 28 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | - | 0.500" (12.70mm) | 12.2 mm | - | - | AEC-Q200 | ||
![]() A700V477M002ATE009 KEMET | 270 | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | - | KEMET | ± 20% | - | 6 % | 1000 | - | - | 2000 Hrs @ 105°C | KEMET | - | + 105 C | KEMET | - 55 C | Yes | - | - | - | Cut Tape (CT) | - | - | - | Molded | - | - | Active | - | - | - | Details | - | 2 V | 2 VDC | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | Polymer | - | General Purpose | - | 470 μF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 9mOhm | - | - | - | - | - | 56 uA | 6.7A | - | - | 6.7 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.009ohm | Aluminum Organic Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | 7.3mm | 4.3mm | - | 2.8 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() PHA225KLP4110QE4 KEMET | 382 | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | -10%, +30% | - | - | - | - | - | 3000 Hrs @ 125°C | - | - | + 125 C | KEMET | - 40 C | - | - | - | - | Bulk | - | - | - | Vibration-Proof Can | - | - | Active | AEC-Q200 | - | - | - | - | 40 V | 40 VDC | -40°C ~ 125°C | - | PHA225 | 0.717" Dia x 1.366" L (18.20mm x 34.70mm) | -10%, +30% | - | - | - | Hybrid | - | Automotive | - | 1100 μF | Capacitors | - | - | - | - | Axial | - | - | - | 80mOhm | - | - | - | - | - | 220 uA | 40.9 A | - | 8.18 A @ 100 Hz | 40.9 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.006ohm | Aluminum Hybrid Polymer Capacitors | - | - | - | 35mm | 34.7mm | 18.2 mm | - | - | 34.7 mm | - | - | AEC-Q200 | ||
Tiny WHSL | 48 |
| - | - | - | YES | J BEND | SURFACE MOUNT | ALUMINUM (SOLID POLYMER) | - | 2 | - | - | - | - | - | 6 % | - | KEMET ELECTRONICS CORP | - | - | ABB | ACH580-BDR-052A-4+B058+E213+F267 | + 125 C | KEMET | - 55 C | - | - | 125 °C | -55 °C | Tape & Reel (TR) | , 2917 | RECTANGULAR PACKAGE | SMT | Molded | - | Active | Active | - | - | 5.53 | - | Yes | - | 6.3 VDC | - | - | * | - | 20 % | e3 | Yes | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.40 | 120 µF | Capacitors | TR, EMBOSSED PLASTIC, 13 INCH | - | - | compliant | SMD/SMT | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 6.3 V | 2917 | - | 0.03 mA | 4600 mA | 0.06 | - | - | - | 20% | 20% | Electrolytic Capacitors | 12 mΩ | Aluminum Organic Polymer Capacitors | - | - | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() A720V226M035APE040 KEMET | 804 | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | Turck | 4610096 | - | KEMET | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | 2 mm | - | Yes | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | 22µF | - | - | - | Shielded | - | - | - | - | NO PNP | - | - | - | - | - | - | - | 3.2A | - | - | - | - | - | - | - | 0.04ohm | - | Cable with M8 Connector | - | DC | 7.3mm | 4.3mm | 6.5 mm | - | - | - | - | 1.9mm | - | ||
![]() A759KS475M2EBAE496 KEMET | 1284 | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | Murrelektronik | 7004-12421-6141000 | - | KEMET | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | 4.7µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650mA | - | - | - | - | - | - | - | 0.496ohm | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | ||
![]() A759SZ826M2EBAE150 KEMET | 7 |
| - | Through Hole | - | - | - | - | - | Aluminum | - | - | - | - | ± 20% | 18 (Dia) x 31mm | - | - | - | 2000h | - | Grace Technologies | P-P11#2-M8RF3 | +125°C | KEMET | -55°C | - | (2) GFCI | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | ±20% | - | - | - | - | - | - | - | 82µF | - | - | Electrolytic | - | - | - | 7.5mm | - | - | - | - | - | - | - | 250V dc | 3.075 mA | 3.2A | - | - | - | 12% | - | - | - | 0.15ohm | - | - | - | - | - | - | 18mm | 31mm | - | 31mm | - | 31mm | - |