- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A755KS108M0JAAE013 KEMET | 25 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A755 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | 1000μF | 6.3V | - | - | - | - | - | - | - | 13mOhm | - | 0.138 3.50mm | - | - | - | - | 5000 hours | - | 225mA @ 120Hz | 4.5A @ 100kHz | - | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700D227M002ATE015 KEMET | 8 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | - | - | - | General Purpose | - | 220μF | 2V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | - | - | 15mOhm | POLARIZED | - | 2V | - | 26.4μA | 4.1A | - | 0.06 | - | 4.1A @ 100kHz | 6 % | - | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A700X227M2R5ATE015 KEMET | 15 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 220μF | 2.5V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | - | 1.3mm | 15mOhm | POLARIZED | - | - | 2.5V | 33μA | 3.9A | 2000 hours | 0.06 | - | 3.9A @ 100kHz | 6 % | - | 3.9A | - | 4mm | 0.169 4.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A759BQ106M1HAAE105 KEMET | 5998 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Bulk | 2016 | A759 | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.24.0060 | 10μF | 50V | - | - | - | - | - | - | - | 105mOhm | - | 0.079 2.00mm | - | - | - | - | 2000 hours | - | 19mA @ 120Hz | 380mA @ 100kHz | - | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700V476M006ATE018 KEMET | 20 | - | Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 47μF | 6.3V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | - | 1.3mm | 18mOhm | POLARIZED | - | - | 6.3V | 11.8μA | 3.9A | 2000 hours | 0.06 | - | 3.9A @ 100kHz | 6 % | - | - | - | 1.9mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() A700X277M002ATE015 KEMET | 8 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 270μF | 2V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | - | 1.3mm | 15mOhm | POLARIZED | - | - | 2V | 26.4μA | 3.9A | - | 0.06 | - | 3.9A @ 100kHz | 6 % | - | - | - | 4mm | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A700D226M016ATE018 KEMET | 11000 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2013 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.29.00.40 | 22μF | 16V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | - | 1.3mm | 18mOhm | POLARIZED | - | - | 16V | 14μA | 3.7A | 5000 hours | 0.06 | - | 3.7A @ 100kHz | 6 % | - | - | - | 2.8mm | 0.122 3.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() A758EK397M0JAAE016 KEMET | 3624 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A758 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 390μF | 6.3V | - | - | - | - | - | - | - | 16mOhm | - | 0.098 2.50mm | - | - | - | - | 5000 hours | - | - | 3.1A @ 100kHz | - | - | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A765EB106M1VLAE085 KEMET | 32000 |
| Datasheet | 50 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 10μF | 35V | - | - | - | - | - | - | - | 85mOhm | - | - | - | - | - | - | 2000 hours | - | 40mA @ 120Hz | 800mA @ 100kHz | - | - | - | 6.3mm | 5.7mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700D127M006ATE015 KEMET | 33550 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 120μF | 6.3V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | - | 1.3mm | 15mOhm | POLARIZED | - | - | 6.3V | 30.2μA | 4.1A | 2000 hours | 0.06 | - | 4.1A @ 100kHz | 6 % | - | - | - | 2.8mm | 0.122 3.10mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() A700D127M004ATE018 KEMET | 30740 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 120μF | 4V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | - | - | 18mOhm | POLARIZED | - | 4V | - | 28.8μA | 3.7A | 2000 hours | 0.06 | - | 3.7A @ 100kHz | 6 % | - | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A700D566M010ATE015 KEMET | 2615 |
| - | 16 Weeks | Tin | Surface Mount | - | - | J BEND | - | Aluminium | - | - | - | - | 2011 | - | - | 20% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | - | 125°C | -55°C | - | 8532.29.00.40 | 56μF | 10V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | ALUMINUM ELECTROLYTIC CAPACITOR | 1.3mm | 15mOhm | POLARIZED | - | - | 10V | - | 4.1A | - | 0.06 | - | - | 6 % | 22.4μA | - | - | 2.8mm | - | 7.3mm | 4.3mm | No | - | RoHS Compliant | - | ||
![]() A700D337M002ATE012 KEMET | 2217 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2013 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | - | - | - | General Purpose | 8532.29.00.40 | 330μF | 2V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | - | - | 12mOhm | Polar | - | 2V | - | 39.6μA | 4.6A | - | 0.06 | - | 4.6A @ 100kHz | - | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() A700X107M008ATE010 KEMET | 3000 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 100μF | 8V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | - | - | 10mOhm | POLARIZED | - | 8V | - | 32μA | 4.7A | 2000 hours | 0.06 | - | 4.7A @ 100kHz | - | - | 4.7A | - | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() A700V686M004ATE020 KEMET | 8 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2012 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 20mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.29.00.40 | 68μF | 4V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | - | - | 20mOhm | POLARIZED | - | 4V | - | 16.3μA | 3.7A | - | 0.06 | - | 3.7A @ 100kHz | - | - | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() A758KK687M0GAAE016 KEMET | 290 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A758 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 680μF | 4V | - | - | - | - | - | - | - | 16mOhm | - | 0.138 3.50mm | - | - | - | - | 5000 hours | - | - | 4.1A @ 100kHz | - | - | - | 8mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700X157M010ATE010 KEMET | 27841 | - | Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 150μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | - | - | 1.3mm | 10mOhm | POLARIZED | - | - | 10V | 60μA | 4.7A | 2000 hours | 0.06 | - | 4.7A @ 100kHz | 6 % | - | - | - | 4mm | 0.169 4.30mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() A750KK108M0EAAE012 KEMET | 7 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A750 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 1000μF | 2.5V | - | - | - | - | - | - | - | 12mOhm | - | 0.138 3.50mm | - | - | - | - | 2000 hours | - | 285mA @ 120Hz | 5.7A @ 100kHz | - | - | - | 8mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700D157M2R5ATE018 KEMET | In Stock | - | Datasheet | 15 Weeks | Nickel, Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 150μF | 2.5V | TR, 7 INCH | 4.3mm | 7343 | 2917 | 4.7mm | - | - | 18mOhm | POLARIZED | - | - | - | 22.5μA | 3.7A | 2000 hours | 0.06 | - | 3.7A @ 100kHz | 6 % | - | 3.7A | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A750EK227M1CAAE016 KEMET | 10263 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A750 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 220μF | 16V | - | - | - | - | - | - | - | 16mOhm | - | 0.098 2.50mm | - | - | - | - | 2000 hours | - | 145mA @ 120Hz | 2.9A @ 100kHz | - | - | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - |