- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Contact Finish Mating | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Package Type | Primary Material | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Shell Size, MIL | Ripple Current @ High Frequency | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A769KS157M1GLAS016 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A768MS826M1JLAV027 KEMET | 195 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | 0.425" L x 0.406" W (10.80mm x 10.30mm) | A768MS | KEMET | ± 20% | - | 10 (Dia) x 12.4mm | - | 400 | 2000h | 2000 Hrs @ 125°C | KEMET | +125°C | KEMET | -55°C | - | - | Vibration-Proof Can | - | Active | AEC-Q200 | Details | - | 63 V | 63 VDC | - | -55°C ~ 125°C | MouseReel | A768, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | Automotive | - | 82 μF | - | Capacitors | - | Polymer | - | - | - | - | - | SMD/SMT | 3.2mm | 27mOhm | - | - | 63 V dc, 72.4V dc | 1033 uA | 2A | 100 mA @ 120 Hz | - | 2 A @ 100 kHz | Electrolytic Capacitors | 0.027ohm | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10mm | - | 0.520" (13.20mm) | 12.4mm | - | - | 12.2mm | AEC-Q200 | ||
![]() A768KS227M1VLAE024 KEMET | 34 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KS | KEMET | ± 20% | - | 8 (Dia) x 12.2mm | - | 400 | 2000h | 2000 Hrs @ 125°C | KEMET | +125°C | KEMET | -55°C | - | - | Can | - | Active | - | Details | - | 35 V | 35 VDC | - | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 220 μF | - | Capacitors | - | Polymer | - | - | - | - | - | SMD/SMT | 3.2mm | 24mOhm | - | - | 35 V dc, 40.2V dc | 1540 μA | 2A | 100 mA @ 120 Hz | - | 2 A @ 100 kHz | Electrolytic Capacitors | 0.024ohm | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | 0.492" (12.50mm) | 12.2mm | - | - | 12.2mm | - | ||
![]() A768MS227M1GLAV022 KEMET | 9 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | 0.425" L x 0.406" W (10.80mm x 10.30mm) | A768MS | KEMET | - | - | 10 (Dia) x 12.4mm | - | 400 | 2000h | 2000 Hrs @ 125°C | KEMET | +125°C | KEMET | -55°C | - | - | Vibration-Proof Can | - | Active | AEC-Q200 | Details | - | 40 V | 40 VDC | - | -55°C ~ 125°C | MouseReel | A768, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | Automotive | - | 220 μF | - | Capacitors | - | Polymer | - | - | - | - | - | SMD/SMT | 3.2mm | 22mOhm | - | - | 40 V dc, 46V dc | 1760 uA | 2200mA | 110 mA @ 120 Hz | - | 2.2 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10mm | - | 0.520" (13.20mm) | 4 mm, 12mm | - | - | - | AEC-Q200 | ||
![]() A768MS157M1HLAE024 KEMET | 528036 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | KEMET | ± 20% | - | 10 (Dia) x 12.2mm | - | 400 | 2000h | 2000 Hrs @ 125°C | KEMET | +125°C | KEMET | -55°C | - | - | Can | - | Active | - | Details | - | 50 V | 50 VDC | - | -55°C ~ 125°C | MouseReel | A768 | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 150 μF | - | Capacitors | - | Polymer | - | - | - | - | - | SMD/SMT | 3.2mm | 24mOhm | - | - | 50 V dc, 57.5V dc | 1500 μA | 2150mA | 107.5 mA @ 120 Hz | - | 2.15 A @ 100 kHz | Electrolytic Capacitors | 0.024ohm | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10mm | - | 0.512" (13.00mm) | 12.2mm | - | - | 12.2mm | - | ||
![]() A768MS277M1GLAV022 KEMET | 1078 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | 0.425" L x 0.406" W (10.80mm x 10.30mm) | A768MS | KEMET | ± 20% | - | - | - | 400 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | - | Vibration-Proof Can | - | Active | AEC-Q200 | Details | - | 40 V | 40 VDC | - | -55°C ~ 125°C | MouseReel | A768, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | Automotive | - | 270 μF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | 22mOhm | - | - | - | 2160 uA | 2.2A | 110 mA @ 120 Hz | - | 2.2 A @ 100 kHz | Electrolytic Capacitors | 0.022ohm | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.520" (13.20mm) | 12.4 mm | - | - | 12.2mm | AEC-Q200 | ||
![]() A768MS227M1GLAE022 KEMET | 9 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | KEMET | ± 20% | - | - | - | 400 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | - | Can | - | Active | - | Details | - | 40 V | 40 VDC | - | -55°C ~ 125°C | MouseReel | A768 | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 220 μF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | 22mOhm | - | - | - | 1760 uA | 2.2A | 110 mA @ 120 Hz | - | 2.2 A @ 100 kHz | Electrolytic Capacitors | 0.022ohm | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.512" (13.00mm) | 12.2 mm | - | - | 12.2mm | - | ||
![]() A768KE226M1JLAE054 KEMET | 9 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | KEMET | ± 20% | - | 8 (Dia) x 6.7mm | - | 1000 | 2000h | 2000 Hrs @ 125°C | KEMET | +125°C | KEMET | -55°C | - | - | Can | - | Active | - | Details | - | 63 V | 63 VDC | - | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 22 μF | - | Capacitors | - | Polymer | - | - | - | - | - | SMD/SMT | 3.1mm | 54mOhm | - | - | 63 V dc, 72.4V dc | 277 μA | 1.175A | 58.75 mA @ 120 Hz | - | 1.175 A @ 100 kHz | Electrolytic Capacitors | 0.054ohm | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | 0.236" (6.00mm) | 6.7mm | - | - | 6.7mm | - | ||
![]() A700X477M2R5ATE015 KEMET | 24 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700X | KEMET | - | - | - | 6 | 500 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | Tape & Reel (TR) | Molded | - | Active | - | Details | - | 2.5 V | 2.5 VDC | - | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 470 μF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | 15mOhm | - | - | - | 70 uA | 3900 mA | - | - | 3.9 A @ 100 kHz | Electrolytic Capacitors | 15 mOhms | Aluminum Organic Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 4 mm | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() A700W227M002ATE009 KEMET | 3028 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | A700W | KEMET | - | - | - | 6 | 1000 | - | 2000 Hrs @ 125°C | KEMET | + 105 C | KEMET | - 55 C | Yes | - | Molded | - | Active | - | Details | - | 2 V | 2 VDC | - | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 220 μF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | 9mOhm | - | - | - | 26 uA | 5.7 A | - | - | 5.7 A @ 100 kHz | Electrolytic Capacitors | 9 mOhms | Aluminum Organic Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 1.4 mm | 0.059" (1.50mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() A700V337M2R5ATE4R5 KEMET | 28 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700V | KEMET | - | - | - | - | 1000 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | - | Molded | - | Active | - | Details | 0.027441 oz | 2.5 V | 2.5 VDC | - | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 330 μF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | 4.5mOhm | - | - | - | - | 7.75 A | - | - | 7.75 A @ 100 kHz | Electrolytic Capacitors | 4.5 mOhms | Aluminum Organic Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 2 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() A700X567M002ATE009 KEMET | 40 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700X | KEMET | - | - | - | 6 | 500 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | Tape & Reel (TR) | Molded | - | Active | - | Details | - | 2 V | 2 VDC | - | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 560 μF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | 9mOhm | - | - | - | 67 uA | 5000 mA | - | - | 5 A @ 100 kHz | Electrolytic Capacitors | 9 mOhms | Aluminum Organic Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 4 mm | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() A700X477M2R5ATE007 KEMET | 33 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700X | KEMET | - | - | - | 6 | 500 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | Tape & Reel (TR) | Molded | - | Active | - | Details | - | 2.5 V | 2.5 VDC | - | -55°C ~ 125°C | Reel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 470 μF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | 7mOhm | - | - | - | 70 uA | 5700 mA | - | - | 5.7 A @ 100 kHz | Electrolytic Capacitors | 7 mOhms | Aluminum Organic Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 4 mm | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() A700X477M2R5ATE005 KEMET | 33 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700X | KEMET | - | - | - | 6 | 500 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | Tape & Reel (TR) | Molded | - | Active | - | Details | - | 2.5 V | 2.5 VDC | - | -55°C ~ 125°C | Reel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 470 μF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | 5mOhm | - | - | - | 70 uA | 6700 mA | - | - | 6.7 A @ 100 kHz | Electrolytic Capacitors | 5 mOhms | Aluminum Organic Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 4 mm | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() A700V156M025ATE040 KEMET | 2442 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700V | KEMET | - | - | - | - | 1000 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | - | Molded | - | Active | - | Details | 0.002831 oz | 25 V | 25 VDC | - | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 15 μF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | 40mOhm | - | - | - | - | 2.6 A | - | - | 2.6 A @ 100 kHz | Electrolytic Capacitors | 40 mOhms | Aluminum Organic Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 2 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() A720V477M002APE003 KEMET | 7000 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | A720V | KEMET | ± 20% | - | - | - | 1000 | - | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Yes | - | Molded | - | Active | - | Details | 0.004974 oz | 2 V | 2 VDC | - | -55°C ~ 105°C | MouseReel | AO-Cap A720 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 470 μF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | 3mOhm | - | - | - | - | 11.69A | - | - | 11.69 A @ 100 kHz | Electrolytic Capacitors | 0.003ohm | Aluminum Organic Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 1.9 mm | 0.083" (2.10mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() A700X567M2R5ATE006 KEMET | 37 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700X | KEMET | - | - | - | - | 500 | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | Tape & Reel (TR) | Molded | - | Active | - | Details | - | 2.5 V | 2.5 VDC | - | -55°C ~ 125°C | Reel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 560 μF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | 6mOhm | - | - | - | - | - | - | - | 6.1 A @ 100 kHz | Electrolytic Capacitors | 6 mOhms | Aluminum Organic Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | - | 0.169" (4.30mm) | - | - | - | - | - | ||
![]() A720V477M002APE006 KEMET | 63 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | A720V | KEMET | ± 20% | - | - | 6 | 1000 | - | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Yes | - | Molded | - | Active | - | Details | - | 2 V | 2 VDC | - | -55°C ~ 105°C | MouseReel | AO-Cap A720 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 470 μF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | 6mOhm | - | - | - | 56.4 uA | 8.26A | - | - | 8.26 A @ 100 kHz | Electrolytic Capacitors | 0.006ohm | Aluminum Organic Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 1.9 mm | 0.083" (2.10mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() A750EK227M1CEAE016 KEMET | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | CA310 | - | - | Silver | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | Metal | Active | - | - | - | - | - | 50V | -55°C ~ 125°C | - | MIL-DTL-5015, CA | - | - | - | - | Solder Cup | - | Receptacle, Female Sockets | - | - | 10 | - | Olive Drab | - | - | - | Threaded | - | 22A | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | Olive Drab Cadmium | 18-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A759BQ106M1HBAE105 KEMET | 26 |
| - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | - | - | 21.3 kOhms | - | Metal Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | -- | - | - | - | - | - |