- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Material | Dielectric Material | Housing Material | Shape | Package Cooled | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Primary Material | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Torque-Screw | Voltage Rated | Voltage Rating DC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Applications | HTS Code | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Packing Method | Technology | Orientation | Shielding | Ingress Protection | Insulation Height | Reach Compliance Code | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Contact Tail Length | Leakage Current | Ripple Current | Tan Delta | Load Capacitance | Number of Levels | Ripple Current @ Low Frequency | Operating Mode | Shell Size, MIL | Ripple Current @ High Frequency | Frequency Tolerance | Positive Tolerance | Negative Tolerance | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | ESR | Screw Size | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Product Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A768MS107M1HLAE024 KEMET | 528013 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | KEMET | ± 20% | - | - | - | - | - | - | 400 | - | - | 2000 Hrs @ 125°C | KEMET | - | + 125 C | KEMET | - 55 C | - | - | - | - | - | - | - | Can | - | - | Active | - | - | Details | - | - | - | 50 V | 50 VDC | - | - | -55°C ~ 125°C | MouseReel | A768 | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | General Purpose | - | 100 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 24mOhm | - | - | - | - | - | - | 1000 uA | 2.15A | - | - | - | 107.5 mA @ 120 Hz | - | - | 2.15 A @ 100 kHz | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | 0.024ohm | - | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.512" (13.00mm) | 12.2 mm | - | - | 12.2mm | - | - | ||
![]() A768KE226M1JLAE054 KEMET | 9 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | - | - | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | KEMET | ± 20% | - | - | - | - | 8 (Dia) x 6.7mm | - | 1000 | - | 2000h | 2000 Hrs @ 125°C | KEMET | - | +125°C | KEMET | -55°C | - | - | - | - | - | - | - | Can | - | - | Active | - | - | Details | - | - | - | 63 V | 63 VDC | - | - | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | General Purpose | - | 22 μF | - | Capacitors | - | - | - | Polymer | - | - | - | - | - | - | - | - | - | SMD/SMT | 3.1mm | - | 54mOhm | - | - | - | - | 63 V dc, 72.4V dc | - | 277 μA | 1.175A | - | - | - | 58.75 mA @ 120 Hz | - | - | 1.175 A @ 100 kHz | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | 0.054ohm | - | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | 0.236" (6.00mm) | 6.7mm | - | - | 6.7mm | - | - | ||
![]() A700V477M002ATE009 KEMET | 270 | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | - | KEMET | ± 20% | - | - | - | - | - | 6 % | 1000 | - | - | 2000 Hrs @ 105°C | KEMET | - | + 105 C | KEMET | - 55 C | Yes | - | - | Cut Tape (CT) | - | - | - | Molded | - | - | Active | - | - | Details | - | - | - | 2 V | 2 VDC | - | - | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | Polymer | - | - | - | General Purpose | - | 470 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 9mOhm | - | - | - | - | - | - | 56 uA | 6.7A | - | - | - | - | - | - | 6.7 A @ 100 kHz | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | 0.009ohm | - | Aluminum Organic Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 2.8 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() A780MS277M1VLAS022 KEMET | 8 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | - | - | - | - | - | - | 0.12 | - | - | - | 3000 Hrs @ 125°C | - | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | Can | - | - | Active | - | - | - | - | - | - | 35 V | 35 VDC | - | - | -55°C ~ 125°C | - | A780 | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | Hybrid | - | - | - | Automotive | - | 270 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 22mOhm | - | - | - | - | - | - | 94.5 uA | 6.4 A | - | - | - | 880 mA @ 100 Hz | - | - | 2.2 A @ 100 kHz | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | 22 mOhms | - | Aluminum Organic Polymer Capacitors | - | - | - | - | 10 mm | - | 0.500" (12.70mm) | 12.2 mm | - | - | - | - | AEC-Q200 | ||
![]() A780MS337M1VLAS020 KEMET | 2172 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | ± 20% | - | - | - | - | - | 0.12 | - | - | - | 3000 Hrs @ 125°C | - | - | + 125 C | KEMET | - 55 C | - | - | - | - | - | - | - | Can | - | - | Active | AEC-Q200 | - | - | - | - | - | 35 V | 35 VDC | - | - | -55°C ~ 125°C | - | A780 | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | Hybrid | - | - | - | Automotive | - | 330 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 20mOhm | - | - | - | - | - | - | 115.5 uA | 6.6 A | - | - | - | 880 mA @ 100 Hz | - | - | 2.2 A @ 100 kHz | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | 0.02ohm | - | Aluminum Organic Polymer Capacitors | - | - | - | - | 10 mm | - | 0.500" (12.70mm) | 12.2 mm | - | - | 10.3mm | - | AEC-Q200 | ||
![]() A780MS567M1ELAV022 KEMET | 1344 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | ± 20% | - | - | - | - | - | 0.14 | - | - | - | 3000 Hrs @ 125°C | - | - | + 125 C | KEMET | - 55 C | - | - | - | - | - | - | - | Vibration-Proof Can | - | - | Active | AEC-Q200 | - | - | - | - | - | 25 V | 25 VDC | - | - | -55°C ~ 125°C | - | A780 | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | Hybrid | - | - | - | Automotive | - | 560 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 22mOhm | - | - | - | - | - | - | 140 uA | 6.4 A | - | - | - | 880 mA @ 100 Hz | - | - | 2.2 A @ 100 kHz | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | 0.022ohm | - | Aluminum Organic Polymer Capacitors | - | - | - | - | 10 mm | - | 0.500" (12.70mm) | 12.4 mm | - | - | 10.8mm | - | AEC-Q200 | ||
![]() A780MS567M1ELAS022 KEMET | 1239 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | ± 20% | - | - | - | - | - | 0.14 | - | - | - | 3000 Hrs @ 125°C | - | - | + 125 C | KEMET | - 55 C | - | - | - | - | - | - | - | Can | - | - | Active | AEC-Q200 | - | - | - | - | - | 25 V | 25 VDC | - | - | -55°C ~ 125°C | - | A780 | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | Hybrid | - | - | - | Automotive | - | 560 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 22mOhm | - | - | - | - | - | - | 140 uA | 6.4 A | - | - | - | 880 mA @ 100 Hz | - | - | 2.2 A @ 100 kHz | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | 0.022ohm | - | Aluminum Organic Polymer Capacitors | - | - | - | - | 10 mm | - | 0.500" (12.70mm) | 12.2 mm | - | - | 10.3mm | - | AEC-Q200 | ||
![]() PHA225KLP4110QE4 KEMET | 382 | - | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | -10%, +30% | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 125°C | - | - | + 125 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | Vibration-Proof Can | - | - | Active | AEC-Q200 | - | - | - | - | - | 40 V | 40 VDC | - | - | -40°C ~ 125°C | - | PHA225 | 0.717" Dia x 1.366" L (18.20mm x 34.70mm) | -10%, +30% | - | - | - | - | - | Hybrid | - | - | - | Automotive | - | 1100 μF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 80mOhm | - | - | - | - | - | - | 220 uA | 40.9 A | - | - | - | 8.18 A @ 100 Hz | - | - | 40.9 A @ 100 kHz | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | 0.006ohm | - | Aluminum Hybrid Polymer Capacitors | - | - | 35mm | 34.7mm | 18.2 mm | - | - | 34.7 mm | - | - | - | - | AEC-Q200 | ||
![]() A750EK227M1CEAE016 KEMET | In Stock | - | - | - | - | Panel Mount | - | - | - | Flange | Aluminum Alloy | - | - | - | - | - | - | - | CA310 | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | - | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | 50V | -55°C ~ 125°C | - | MIL-DTL-5015, CA | - | - | - | - | Solder Cup | - | Receptacle, Female Sockets | - | 10 | - | Olive Drab | - | - | - | Threaded | - | 22A | - | - | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | Olive Drab Cadmium | 18-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 48 |
| - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | - | ALUMINUM (SOLID POLYMER) | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 6 % | - | KEMET ELECTRONICS CORP | - | - | ABB | ACH580-BDR-052A-4+B058+E213+F267 | + 125 C | KEMET | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 2917 | RECTANGULAR PACKAGE | SMT | Molded | Active | - | Active | - | 5.53 | - | Yes | - | - | - | 6.3 VDC | - | - | - | - | * | - | 20 % | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.40 | 120 µF | - | Capacitors | - | - | TR, EMBOSSED PLASTIC, 13 INCH | - | - | - | - | - | compliant | - | - | - | - | SMD/SMT | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 6.3 V | 2917 | - | - | 0.03 mA | 4600 mA | 0.06 | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | Electrolytic Capacitors | - | 12 mΩ | - | Aluminum Organic Polymer Capacitors | - | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() A781MN477M1ELAV025 KEMET | 2990 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GC Electronics | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10SVP330MX KEMET | In Stock | - | - | 10 Weeks | - | - | - | YES | FLAT | SURFACE MOUNT | - | - | ALUMINUM (SOLID POLYMER) | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | 10SVP330MX | - | - | - | - | 105 °C | -55 °C | - | , 4141 | CYLINDRICAL PACKAGE | SMT | - | Active | - | - | - | 1.51 | - | Yes | Panasonic 330u03bcF 10 V dc Polymer Aluminium Electrolytic Capacitor F8, OS-CON Series 2000h 10 x 7.9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 330 µF | - | - | - | - | TR | - | - | - | - | - | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 10 V | 4141 | - | - | 0.66 mA | 185 mA | 0.12 | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 25 mΩ | - | - | - | - | - | - | - | 7.9 mm | - | 11 mm | 10.3 mm | - | - | - | - | ||
![]() A700V336M12RATE025 KEMET | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | VM11 | - | - | - | Copper | - | 20 A | - | - | - | - | - | - | - | - | - | Amphenol Anytek | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | - | 300 V | - | -40°C ~ 115°C | - | VM | - | - | - | - | - | - | - | Plug, Female Sockets | 11 | - | Green | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | 0.587 (14.91mm) | - | - | - | - | - | Screw - Pressure Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tin | 12-22 AWG | 11 | 180° | - | 0.34-2.5mm² | - | 6-7mm | - | M2.5 | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() A780KN686M1HLAS035 KEMET | 436 | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | 50 V | - | - | - | -55°C ~ 125°C | - | A780 | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | Hybrid | - | - | - | Automotive | - | 68 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | - | 308 mA @ 100 Hz | - | - | 1.4 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | AEC-Q200 | ||
![]() A759MS825M2EBAE458 KEMET | 20 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.63636 MHz | ±50ppm | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | 13pF | - | - | Fundamental | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() A700V106M12RATE055 KEMET | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A700D337M002ATE006 KEMET | 3286 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A780MN127M1HLAV030 KEMET | 495 | - | - | - | Push Pin | Surface Mount | Radial, Can - SMD | - | - | - | - | Aluminium | - | - | Fins, Square | ASIC | - | 0.425 L x 0.406 W (10.80mm x 10.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | Active | - | - | Compliant | - | - | - | 50 V | 50 VDC | - | - | -55°C ~ 125°C | - | A780 | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | Hybrid | - | - | - | Automotive | - | 120 µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | 352 mA @ 100 Hz | - | - | 1.6 A @ 100 kHz | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | 30 mOhms | - | Aluminum Hybrid Polymer Capacitors | - | - | - | - | 10 mm | - | 0.421 (10.70mm) | 45.0088 mm | 45.0088 mm | - | - | - | AEC-Q200 | ||
![]() A768MS476M1KLAS034 KEMET | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A769MS477M1ELAS011 KEMET | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |