- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Surface Mount Land Size | Base Product Number | Dissipation Factor DF | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A770KE187M1ELAS029 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A720V107M016APE025 KEMET | 25 |
| - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A700V336M016ATE040 KEMET | 842 |
| - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A700D107M004ATE028 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A750EK227M1ACAE010 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A750EK277M1AEAE010 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A755KS128M0GCAE014 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A755MS108M1AEAE013 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A780EN476M1HLAS050 KEMET | 2366 |
| - | Surface Mount | Radial, Can - SMD | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | 4000 Hrs @ 125°C | + 125 C | KEMET | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | Active | 50 V | 50 VDC | -55°C ~ 125°C | A780 | 0.248 Dia (6.30mm) | ±20% | - | - | Hybrid | - | - | Automotive | - | 47 µF | Capacitors | SMD/SMT | 50mOhm | - | - | - | - | 237.6 mA @ 100 Hz | 1.08 A @ 100 kHz | Electrolytic Capacitors | 50 mOhms | Aluminum Hybrid Polymer Capacitors | - | 6.3 mm | - | 0.394 (10.00mm) | 9.7 mm | - | AEC-Q200 | ||
![]() A750EK827M0EEAE007 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A765EG157M1CLA KEMET | 6630 |
| - | Surface Mount | Radial, Can - SMD | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | 2000 Hrs @ 105°C | - | KEMET | - | Tape & Reel (TR) | - | Active | 16 V | - | -55°C ~ 105°C | A765 | 0.248 Dia (6.30mm) | ±20% | - | - | Polymer | - | - | General Purpose | - | 150 µF | - | - | - | - | - | - | - | 126.5 mA @ 120 Hz | 2.53 A @ 100 kHz | - | - | - | - | - | - | 0.287 (7.30mm) | - | - | - | ||
![]() A700X107M12RATE018 KEMET | 11 |
| - | - | Axial | Axial | - | RNC55 | - | - | - | Vishay Dale | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 2 | ±50ppm/°C | - | 6.2 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() A700D156M035ATE040 KEMET | 72 | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 6 % | 2000 Hrs @ 125°C | + 125 C | KEMET | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Molded | Active | 35 V | 35 VDC | -55°C ~ 125°C | AO-Cap A700 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Polymer | - | - | General Purpose | - | 15 µF | Capacitors | SMD/SMT | 40mOhm | - | - | 53 uA | 2.5 A | - | 2.5 A @ 100 kHz | Electrolytic Capacitors | 40 mOhms | Aluminum Organic Polymer Capacitors | - | - | 2.8 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | ||
![]() A720V337M004APE006 KEMET | 9000 |
| - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A291KP371Q063B KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() A780MN686M1JLAV035 KEMET | 537 | - | - | Surface Mount | Radial, Can - SMD | - | 0.425 L x 0.406 W (10.80mm x 10.30mm) | - | 0.08 | 4000 Hrs @ 125°C | + 125 C | KEMET | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | Active | 63 V | 63 VDC | -55°C ~ 125°C | A780 | 0.394 Dia (10.00mm) | ±20% | - | - | Hybrid | - | - | Automotive | - | 68 µF | Capacitors | SMD/SMT | 35mOhm | - | - | 42.8 uA | 5.51 A | 363 mA @ 100 Hz | 1.65 A @ 100 kHz | Electrolytic Capacitors | 35 mOhms | Aluminum Hybrid Polymer Capacitors | - | 10 mm | 10.8 mm | 0.421 (10.70mm) | 10.4 mm | 10.3 mm | AEC-Q200 | ||
![]() A781MN337M1ELAV025 KEMET | 3488 |
| - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A769MS227M1GLAS014 KEMET | 22 |
| - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A750MV108M1EEAE014 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |