- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Approvals | Automotive | Base Product Number | Brand | Capacitance Tolerance | Dimensions | Dissipation Factor DF | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Package Type | Part # Aliases | PPAP | Product Status | Qualification | RoHS | Timing Range | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Subcategory | Technology | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Coil Voltage | Mode of Operation | Product | Features | Product Category | Contacts | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 34 | - | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | 8532.29.00.40 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA765MU227M1ELA KEMET | In Stock | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC226M035AC3DA KPLP KEMET | In Stock | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA765MU687M1ALA KEMET | 367 | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 45 | - | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A720V107M016APE010 KEMET | 609 | - | - | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | - | - | Miscellaneous | - | - | KEMET | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | 100µF | - | - | - | - | - | - | - | - | 6.4A | - | - | - | - | 0.01ohm | - | - | - | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | 1.9mm | - | ||
![]() A759MW157M1JEAE048 KEMET | 257 | - | - | Socket | - | - | CSA, UL | - | - | - | ± 20% | 10 (Dia) x 16mm | - | - | - | - | - | 2000h | - | Time Mark | 98085801 | +125°C | KEMET | -55°C | - | Tape & Box (TB) | - | - | - | Active | - | - | 0 | - | - | - | - | - | * | - | ±20% | - | 8 Pin | - | - | 150µF | - | Electrolytic | - | 5mm | - | - | 63V dc | 1.418 mA | 2.61A | - | - | 12% | - | 0.048ohm | 10-28 VAC, 10-28 VDC | Recycle Timer | - | - | - | DPDT | - | - | 10mm | 16mm | - | 31mm | - | 16mm | - | ||
![]() A759MS157M1VEAE030 KEMET | 12 | - | - | Through Hole | - | - | - | - | - | - | ± 20% | 10 (Dia) x 12mm | - | - | - | - | - | 2000h | - | GE - General Electric | - | +125°C | KEMET | -55°C | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | ±20% | - | - | - | - | 150µF | - | Electrolytic | - | 5mm | - | - | 35V dc | 788 μA | 4.63A | - | - | 12% | - | 0.03ohm | - | - | - | - | - | - | - | - | 10mm | 12mm | - | 31mm | - | 12mm | - | ||
![]() A700D107M004ATE018 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PHA225KLP4110QE1 KEMET | 31948 | - | - | Through Hole | Axial, Can | - | - | - | PHA225K | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 125°C | - | - | - | KEMET | - | - | Bulk | - | - | - | Discontinued at Digi-Key | - | - | - | - | 40 V | - | -40°C ~ 125°C | - | PHA225 | 0.717 Dia x 1.366 L (18.20mm x 34.70mm) | -10%, +30% | - | - | Hybrid | Automotive | 1100 µF | - | - | - | - | 6mOhm | - | - | - | - | 8.18 A @ 100 Hz | 40.9 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() A759KS156M2ABAE052 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A700Q227M002ATE009 KEMET | 12 | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | KEMET | - | - | 6 % | - | - | 1000 | - | - | 2000 Hrs @ 105°C | KEMET | - | + 105 C | KEMET | - 55 C | Yes | Tape & Reel (TR) | Molded | - | - | Active | - | Details | - | 0.005997 oz | 2 V | 2 VDC | -55°C ~ 125°C | Reel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | Polymer | General Purpose | 220 μF | Capacitors | - | SMD/SMT | - | 9mOhm | - | - | 44 uA | 5.9 A | - | 5.9 A @ 100 kHz | - | Electrolytic Capacitors | 9 mOhms | - | - | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | - | 1.1 mm | 0.047" (1.20mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() A771MS337M1VLAS014 KEMET | 1558 | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | - | KEMET | - | - | - | - | - | 400 | - | - | 4000 Hrs @ 125°C | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Can | - | - | Active | AEC-Q200 | Details | - | - | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | A771 | 0.394" Dia (10.00mm) | ±20% | - | - | Polymer | Automotive | 330 μF | Capacitors | - | SMD/SMT | - | 14mOhm | - | - | 2.31 mA | 2.97 A | 148.5 mA @ 120 Hz | 2.97 A @ 100 kHz | - | Electrolytic Capacitors | 14 mOhms | - | - | Aluminum Polymer Capacitors | - | Aluminum Electrolytic Capacitors - SMD | - | - | - | 10 mm | 12.2 mm | 0.500" (12.70mm) | - | - | - | AEC-Q200 | ||
![]() A700Q227M2R5ATE009 KEMET | 783 | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | KEMET | ± 20% | - | 6 % | - | - | 1000 | - | - | 2000 Hrs @ 105°C | KEMET | - | + 105 C | KEMET | - 55 C | Yes | - | Molded | - | - | Active | - | Details | - | 0.005997 oz | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | Polymer | General Purpose | 220 μF | Capacitors | - | SMD/SMT | - | 9mOhm | - | - | 55 uA | 5.9A | - | 5.9 A @ 100 kHz | - | Electrolytic Capacitors | 0.009ohm | - | - | Aluminum Organic Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | 7.3mm | 4.3mm | - | 1.1 mm | 0.047" (1.20mm) | 7.3 mm | 4.3 mm | 1.1mm | - | ||
![]() PHH227MLL3800ME4 KEMET | 241 | - | - | Through Hole | Radial, Can - Solder Lug | - | - | - | - | KEMET | - | - | - | - | - | 480 | - | - | 2000 Hrs @ 125°C | KEMET | - | + 125 C | KEMET | - 40 C | - | Bulk | Can | PHA227MLL3800ME4 | - | Active | AEC-Q200 | Details | - | - | 63 V | 63 VDC | -40°C ~ 125°C | Tray | PHH227 | 0.717" Dia (18.20mm) | ±20% | - | - | Hybrid | Automotive | 800 μF | Capacitors | - | Axial | - | 147mOhm | 0.600" (15.24mm) | - | - | 35.5 A | 7.06 A @ 100 Hz | 35.3 A @ 100 kHz | - | Electrolytic Capacitors | 147 mOhms | - | - | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 18.2 mm | - | 1.130" (28.70mm) | 26.7 mm | - | - | AEC-Q200 | ||
![]() A771KS397M1ELAS012 KEMET | 29 | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | - | - | KEMET | - | - | - | - | - | 400 | - | - | 4000 Hrs @ 125°C | KEMET | - | - | KEMET | - | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | 25 V | - | -55°C ~ 125°C | MouseReel | A771 | 0.315" Dia (8.00mm) | ±20% | - | - | Polymer | Automotive | 390 μF | Capacitors | - | - | - | 12mOhm | - | - | - | - | 156.95 mA @ 120 Hz | 3.139 A @ 100 kHz | - | Electrolytic Capacitors | - | - | - | - | - | Aluminum Electrolytic Capacitors - SMD | - | - | - | - | - | 0.492" (12.50mm) | - | - | - | AEC-Q200 | ||
![]() A781MS567M1ELAV022 KEMET | 1629 | - | - | Surface Mount | Radial, Can - SMD | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | - | - | KEMET | - | - | 0.14 % | - | - | 400 | - | - | 2000 Hrs @ 135°C | KEMET | - | + 135 C | KEMET | - 55 C | - | Cut Tape (CT) | Can | - | - | Active | AEC-Q200 | Details | - | - | 25 V | 25 VDC | -55°C ~ 135°C | MouseReel | A781 | 0.394" Dia (10.00mm) | ±20% | - | - | Hybrid | Automotive | 560 μF | Capacitors | - | SMD/SMT | - | 22mOhm | - | - | 140 uA | 7.45 A | 2.98 A @ 100 Hz | 7.45 A @ 100 kHz | - | Electrolytic Capacitors | 22 mOhms | - | - | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | - | 0.520" (13.20mm) | 12.2 mm | - | - | AEC-Q200 | ||
![]() A781MS567M1ELAS022 KEMET | 358 | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | - | KEMET | - | - | 0.14 % | - | - | 400 | - | - | 2000 Hrs @ 135°C | KEMET | - | + 135 C | KEMET | - 55 C | - | Cut Tape (CT) | Can | - | - | Active | AEC-Q200 | Details | - | - | 25 V | 25 VDC | -55°C ~ 135°C | MouseReel | A781 | 0.394" Dia (10.00mm) | ±20% | - | - | Hybrid | Automotive | 560 μF | Capacitors | - | SMD/SMT | - | 22mOhm | - | - | 140 uA | 7.45 A | 2.98 A @ 100 Hz | 7.45 A @ 100 kHz | - | Electrolytic Capacitors | 22 mOhms | - | - | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 10 mm | - | 0.500" (12.70mm) | 12.2 mm | - | - | AEC-Q200 | ||
![]() A759KS477M1AAAE014 KEMET | 34 | - | - | Through Hole | Radial, Can | - | - | - | A759KS | KEMET | - | - | - | - | - | 500 | - | - | 2000 Hrs @ 125°C | KEMET | - | + 125 C | KEMET | - 55 C | - | Bulk | Can | - | - | Active | - | Details | - | - | 10 V | 10 VDC | -55°C ~ 125°C | Bulk | A759 | 0.315" Dia (8.00mm) | ±20% | - | - | Polymer | General Purpose | 470 μF | Capacitors | - | Radial | - | 14mOhm | 0.138" (3.50mm) | - | 705 uA | 2.8 A | 242.2 mA @ 120 Hz | 4.844 A @ 100 kHz | - | Electrolytic Capacitors | 25 mOhms | - | - | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 8 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() A768KE187M1ELAS029 KEMET | 34 | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | - | A768KE | KEMET | - | - | - | - | - | 1000 | - | - | 2000 Hrs @ 125°C | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Can | - | - | Active | AEC-Q200 | Details | - | - | 25 V | 25 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | - | - | Polymer | Automotive | 180 μF | Capacitors | - | SMD/SMT | - | 29mOhm | - | - | 900 uA | 1.6 A | 80 mA @ 120 Hz | 1.6 A @ 100 kHz | - | Electrolytic Capacitors | 29 mOhms | - | - | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | 8 mm | - | 0.236" (6.00mm) | 6.7 mm | - | - | AEC-Q200 |