- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Qualification | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A765EB566M1CLAE025 KEMET | 34 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A765EB | - | - | - | - | 2000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | - | Can | Active | - | - | 16 V | 16 VDC | -55°C ~ 105°C | - | A765 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 56 μF | Capacitors | SMD/SMT | 25mOhm | - | 179 uA | 2.44 A | 122 mA @ 120 Hz | 2.44 A @ 100 kHz | Electrolytic Capacitors | 25 mOhms | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | - | 0.236" (6.00mm) | 5.7 mm | - | - | - | ||
![]() A768MS477M1ELAE017 KEMET | 188 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | KEMET | - | - | 400 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Can | Active | - | Details | 25 V | 25 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | SMD/SMT | 17mOhm | - | 2350 uA | 2.5 A | 125 mA @ 120 Hz | 2.5 A @ 100 kHz | Electrolytic Capacitors | 17 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.512" (13.00mm) | 12.2 mm | - | - | - | ||
![]() A759MS337M1EAAE022 KEMET | 5 |
| - | Through Hole | Radial, Can | - | A759MS | KEMET | - | - | 250 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 25 V | 25 VDC | -55°C ~ 125°C | Bulk | A759 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | Radial | 22mOhm | 0.197" (5.00mm) | 1237.5 uA | 2.56 A | 221.45 mA @ 120 Hz | 4.429 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() A759MS227M1EAAE022 KEMET | 159 |
| - | Through Hole | Radial, Can | - | A759MS | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | - | 25 V | 25 VDC | -55°C ~ 125°C | - | A759 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | Radial | 22mOhm | 0.197" (5.00mm) | 825 uA | 2.1 A | 181.65 mA @ 120 Hz | 3.633 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() A759MU337M1VAAE022 KEMET | 4381 |
| - | Through Hole | Radial, Can | - | A759MU | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | - | 35 V | 35 VDC | -55°C ~ 125°C | - | A759 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | Radial | 22mOhm | 0.197" (5.00mm) | 2.31 mA | 2.2 A | 187 mA @ 120 Hz | 3.74 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | - | 0.551" (14.00mm) | 12.5 mm | - | - | - | ||
![]() A759KS157M1EAAE025 KEMET | 34 |
| - | Through Hole | Radial, Can | - | A759KS | KEMET | - | - | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 25 V | 25 VDC | -55°C ~ 125°C | Bulk | A759 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 150 μF | Capacitors | Radial | 25mOhm | 0.138" (3.50mm) | 562.5 uA | 1.15 A | 99.5 mA @ 120 Hz | 1.99 A @ 100 kHz | Electrolytic Capacitors | 25 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() A759KS337M1CAAE015 KEMET | 34 |
| - | Through Hole | Radial, Can | - | A759KS | KEMET | - | 0.12 | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 16 V | 16 VDC | -55°C ~ 125°C | Bulk | A759 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | Radial | 15mOhm | 0.138" (3.50mm) | 792 uA | 2.56 A | 221.45 mA @ 120 Hz | 4.429 A @ 100 kHz | Electrolytic Capacitors | 15 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() A759KS227M1CAAE015 KEMET | 39 |
| - | Through Hole | Radial, Can | - | A759KS | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | - | 16 V | 16 VDC | -55°C ~ 125°C | - | A759 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | Radial | 15mOhm | 0.138" (3.50mm) | 528 uA | 2.56 A | 221.45 mA @ 120 Hz | 4.429 A @ 100 kHz | Electrolytic Capacitors | 15 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | ||
![]() A768KE336M1HLAE042 KEMET | 10 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Can | Active | - | - | 50 V | 50 VDC | -55°C ~ 125°C | - | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 33 μF | Capacitors | SMD/SMT | 42mOhm | - | 330 uA | 1.3 A | 65 mA @ 120 Hz | 1.3 A @ 100 kHz | Electrolytic Capacitors | 42 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | 6.7 mm | 0.236" (6.00mm) | - | - | - | - | ||
![]() A768EB476M1VLAE042 KEMET | 26 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A768EB | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Can | Active | - | - | 35 V | 35 VDC | -55°C ~ 125°C | - | A768 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 47 μF | Capacitors | SMD/SMT | 42mOhm | - | 329 uA | 1.175 A | 58.75 mA @ 120 Hz | 1.175 A @ 100 kHz | Electrolytic Capacitors | 42 mOhms | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | 5.7 mm | 0.236" (6.00mm) | - | - | - | - | ||
![]() A759KR227M1VAAE024 KEMET | 623 | - | - | Through Hole | Radial, Can | - | A759KR | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | - | 35 V | 35 VDC | -55°C ~ 125°C | - | A759 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | Radial | 24mOhm | 0.138" (3.50mm) | 1.54 mA | 2 A | 170 mA @ 120 Hz | 3.4 A @ 100 kHz | Electrolytic Capacitors | 24 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | - | 0.512" (13.00mm) | 11.5 mm | - | - | - | ||
![]() A768MS687M1CLAV015 KEMET | 7950 |
| - | Surface Mount | Radial, Can - SMD | 0.425" L x 0.406" W (10.80mm x 10.30mm) | A768MS | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Can | Active | - | - | 20 V | 16 VDC | -55°C ~ 125°C | - | A768, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Polymer | Automotive | 680 μF | Capacitors | SMD/SMT | 15mOhm | - | 2176 uA | 2700 mA | 130 mA @ 120 Hz | 2.6 A @ 100 kHz | Electrolytic Capacitors | 15 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | 12.2 mm | 0.520" (13.20mm) | - | - | - | AEC-Q200 | ||
![]() A759EK337M1AAAE018 KEMET | 10 |
| - | Through Hole | Radial, Can | - | A759EK | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | - | 10 V | 10 VDC | -55°C ~ 125°C | - | A759 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | Radial | 18mOhm | 0.098" (2.50mm) | 495 uA | 1.56 A | 134.95 mA @ 120 Hz | 2.699 A @ 100 kHz | Electrolytic Capacitors | 18 mOhms | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | - | 0.354" (9.00mm) | 8 mm | - | - | - | ||
![]() A768KE187M1DLAE029 KEMET | 5006 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | - | - | - | - | 2000 Hrs @ 125°C | - | - | KEMET | - | - | - | Active | - | - | 20 V | - | -55°C ~ 125°C | - | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 180 μF | - | - | 29mOhm | - | - | - | 80 mA @ 120 Hz | 1.6 A @ 100 kHz | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | - | - | - | - | ||
![]() A750MV477M1VAAE018 KEMET | 10 |
| - | Through Hole | Radial, Can | - | A750MV | KEMET | ± 20% | 0.12 | 250 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 35 V | 35 VDC | -55°C ~ 105°C | Bulk | A750 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | Radial | 18mOhm | 0.197" (5.00mm) | 3290 uA | 4.5A | 225 mA @ 120 Hz | 4.5 A @ 100 kHz | Electrolytic Capacitors | 0.018ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.630" (16.00mm) | 14 mm | - | 14mm | - | ||
![]() A768MS567M1ELAE017 KEMET | 47 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | KEMET | - | - | 400 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Can | Active | - | Details | 25 V | 25 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 560 μF | Capacitors | SMD/SMT | 17mOhm | - | 2800 uA | 2.5 A | 125 mA @ 120 Hz | 2.5 A @ 100 kHz | Electrolytic Capacitors | 17 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.512" (13.00mm) | 12.2 mm | - | - | - | ||
![]() A768KE826M1GLAS038 KEMET | 19 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | KEMET | - | - | 1000 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | Can | Active | AEC-Q200 | Details | 40 V | 40 VDC | -55°C ~ 125°C | MouseReel | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | Automotive | 82 μF | Capacitors | SMD/SMT | 38mOhm | - | 656 uA | 1.35 A | 67.5 mA @ 120 Hz | 1.35 A @ 100 kHz | Electrolytic Capacitors | 38 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.236" (6.00mm) | 6.7 mm | - | - | AEC-Q200 | ||
![]() A750EQ687M1AAAE015 KEMET | 26 |
| - | Through Hole | Radial, Can | - | A750EQ | KEMET | - | 0.12 | 1000 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | Active | - | Details | 10 V | 10 VDC | -55°C ~ 105°C | Cut Tape | A750 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 680 μF | Capacitors | Radial | 15mOhm | 0.098" (2.50mm) | 1.36 uA | 3.6 A | 180 mA @ 120 Hz | 3.6 A @ 100 kHz | Electrolytic Capacitors | 15 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.472" (12.00mm) | 11 mm | - | - | - | ||
![]() A759KS107M1EAAE025 KEMET | 3845 |
| - | Through Hole | Radial, Can | - | A759KS | - | ± 20% | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | Bulk | Can | Active | - | - | 25 V | 25 VDC | -55°C ~ 125°C | - | A759 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 100 μF | Capacitors | Radial | 25mOhm | 0.138" (3.50mm) | 375 uA | 1.817A | 90.85 mA @ 120 Hz | 1.817 A @ 100 kHz | Electrolytic Capacitors | 0.025ohm | Aluminum Polymer Capacitors | - | - | - | 8 mm | - | 0.512" (13.00mm) | 12 mm | - | 12mm | - | ||
![]() A768MS337M1VLAS022 KEMET | 569 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A768MS | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Can | Active | - | - | 35 V | 35 VDC | -55°C ~ 125°C | - | A768 | 0.394" Dia (10.00mm) | ±20% | Polymer | Automotive | 330 μF | Capacitors | SMD/SMT | 22mOhm | - | 2.31 mA | 2.2 A | 110 mA @ 120 Hz | 2.2 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | 12.2 mm | 0.512" (13.00mm) | - | - | - | AEC-Q200 |