- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Automotive | Base Product Number | Brand | Dissipation Factor DF | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | PPAP | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A768EB566M1VLAE042 KEMET | 43 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | A768EB | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Can | - | Active | - | 35 V | 35 VDC | -55°C ~ 125°C | - | A768 | 0.248" Dia (6.30mm) | ±20% | - | Polymer | General Purpose | 56 μF | Capacitors | SMD/SMT | 42mOhm | - | 392 uA | 1.175 A | 58.75 mA @ 120 Hz | 1.175 A @ 100 kHz | Electrolytic Capacitors | 42 mOhms | Aluminum Polymer Capacitors | - | 6.3 mm | 5.7 mm | 0.236" (6.00mm) | - | - | - | ||
![]() A750KV277M1VAAE020 KEMET | 10 |
| - | Through Hole | Radial, Can | - | - | A750KV | KEMET | 0.12 | - | - | 500 | - | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Bulk | Can | - | Active | Details | 35 V | 35 VDC | -55°C ~ 105°C | Bulk | A750 | 0.315" Dia (8.00mm) | ±20% | - | Polymer | General Purpose | 270 μF | Capacitors | Radial | 20mOhm | 0.138" (3.50mm) | 1.89 uA | 4 A | 200 mA @ 120 Hz | 4 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 8 mm | - | 0.630" (16.00mm) | 14 mm | - | - | ||
![]() A750EM277M1CAAE015 KEMET | 10 |
| - | Through Hole | Radial, Can | - | - | A750EM | - | 0.12 | - | - | - | - | 2000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | Bulk | Can | - | Active | - | 16 V | 16 VDC | -55°C ~ 105°C | - | A750 | 0.248" Dia (6.30mm) | ±20% | - | Polymer | General Purpose | 270 μF | Capacitors | Radial | 15mOhm | 0.098" (2.50mm) | 864 uA | 3.6 A | 180 mA @ 120 Hz | 3.6 A @ 100 kHz | Electrolytic Capacitors | 15 mOhms | Aluminum Polymer Capacitors | - | 6.3 mm | - | 0.394" (10.00mm) | 9 mm | - | - | ||
![]() A768EB826M1ELAS036 KEMET | 9028 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | A768EB | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | Can | - | Active | - | 25 V | 25 VDC | -55°C ~ 125°C | - | A768 | 0.248" Dia (6.30mm) | ±20% | - | Polymer | Automotive | 82 μF | Capacitors | SMD/SMT | 36mOhm | - | 410 uA | 1.2 55A | 62.75 mA @ 120 Hz | 1.255 A @ 100 kHz | Electrolytic Capacitors | 36 mOhms | Aluminum Polymer Capacitors | - | 6.3 mm | 5.7 mm | 0.236" (6.00mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | Unknown | - | - | - | EAR99 | Compliant | - | 8532.29.00.40 | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A700V336M006AT6006 KEMET | In Stock | - | - | - | - | - | No | - | - | - | EAR99 | Compliant | - | 8532.29.00.40 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Unknown | - | - | - | EAR99 | Compliant | - | 8532.29.00.40 | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA750MS108M1CAA KEMET | 727 |
| - | - | - | - | Unknown | - | - | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA758EK107M1AAA KEMET | In Stock | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA750EK227M1AAA KEMET | 2704 |
| - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | Capacitors | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() EA755KS277M1AAA KEMET | 1953 |
| - | - | - | - | Unknown | - | - | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA767KN336M1HLA KEMET | In Stock | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA765EB157M1ALA KEMET | In Stock | - | - | - | - | - | Unknown | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA758EK226M1EAA KEMET | 3841 |
| - | - | - | - | Unknown | - | - | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA765EB106M1VLA KEMET | In Stock | - | - | - | - | - | Unknown | - | - | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA755MS158M0JAA KEMET | In Stock | - | - | - | - | - | Unknown | - | - | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 34 |
| - | - | - | - | No | - | - | - | EAR99 | Compliant | - | 8532.29.00.40 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA765MU227M1ELA KEMET | In Stock | - | - | - | - | - | Unknown | - | - | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC226M035AC3DA KPLP KEMET | In Stock | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA765MU687M1ALA KEMET | 367 |
| - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |