- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Approvals | Base Product Number | Capacitance Tolerance | Dimensions | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Timing Range | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Capacitance | Subcategory | Technology | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Coil Voltage | Mode of Operation | Product | Contacts | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A780MS157M1HLAV025 KEMET | 236 | - | - | Surface Mount | Radial, Can - SMD | 0.425 L x 0.406 W (10.80mm x 10.30mm) | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | KEMET | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 50 V | - | -55°C ~ 125°C | A780 | 0.394 Dia (10.00mm) | ±20% | - | Hybrid | Automotive | 150 µF | - | - | - | - | 25mOhm | - | - | - | - | 418 mA @ 100 Hz | 1.9 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.520 (13.20mm) | - | - | AEC-Q200 | ||
![]() A768MS687M1DLAV015 KEMET | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | KEMET | - 55 C | Tape & Reel (TR) | Can | Active | - | - | 20 VDC | - | * | - | 20 % | - | - | - | 680 uF | Capacitors | - | SMD/SMT | - | - | - | - | 2.72 mA | 2.6 A | - | - | - | Electrolytic Capacitors | 15 mOhms | - | - | Aluminum Polymer Capacitors | - | - | - | 10 mm | 12.2 mm | - | - | - | - | ||
![]() A700D107M004ATE018 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A720V107M016APE010 KEMET | 609 |
| - | - | - | - | - | - | ± 20% | - | - | - | Miscellaneous | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | 100µF | - | - | - | - | - | - | - | - | 6.4A | - | - | - | - | 0.01ohm | - | - | - | - | 7.3mm | 4.3mm | - | - | - | - | 1.9mm | - | ||
![]() A759MW157M1JEAE048 KEMET | 257 |
| - | Socket | - | - | CSA, UL | - | ± 20% | 10 (Dia) x 16mm | 2000h | - | Time Mark | 98085801 | +125°C | KEMET | -55°C | Tape & Box (TB) | - | Active | 0 | - | - | - | * | - | ±20% | 8 Pin | - | - | 150µF | - | Electrolytic | - | 5mm | - | - | 63V dc | 1.418 mA | 2.61A | - | - | 12% | - | 0.048ohm | 10-28 VAC, 10-28 VDC | Recycle Timer | - | DPDT | - | - | 10mm | 16mm | - | 31mm | 16mm | - | ||
![]() A759MS157M1VEAE030 KEMET | 12 | - | - | Through Hole | - | - | - | - | ± 20% | 10 (Dia) x 12mm | 2000h | - | GE - General Electric | - | +125°C | KEMET | -55°C | Bulk | - | Active | - | - | - | - | * | - | ±20% | - | - | - | 150µF | - | Electrolytic | - | 5mm | - | - | 35V dc | 788 μA | 4.63A | - | - | 12% | - | 0.03ohm | - | - | - | - | - | - | 10mm | 12mm | - | 31mm | 12mm | - | ||
![]() A759KS156M2ABAE052 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PHA225MLP3560QE1 KEMET | 31949 | - | - | Through Hole | Axial, Can | - | - | PHA225M | - | - | - | 3000 Hrs @ 125°C | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | 63 V | - | -40°C ~ 125°C | * | 0.717 Dia x 1.366 L (18.20mm x 34.70mm) | -10%, +30% | - | Hybrid | Automotive | 560 µF | - | - | - | - | 6mOhm | - | - | - | - | 8.18 A @ 100 Hz | 40.9 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A758EK336M1EBAE040 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A750BK277M0JAAE011 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A781MN686M1JLAV035 KEMET | 581 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A759KS476M1JEAE068 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A780KS187M1VLAS025 KEMET | 437 | - | - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | KEMET | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 35 V | - | -55°C ~ 125°C | A780 | 0.315 Dia (8.00mm) | ±20% | - | Hybrid | Automotive | 180 µF | - | - | - | - | 25mOhm | - | - | - | - | 712 mA @ 100 Hz | 1.78 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | AEC-Q200 | ||
![]() A750KK107M1EBAE040 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A759KS476M1KEAE045 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A750EQ108M0JAAE008 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A750KK107M1EEAE040 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A700V226M016ATE025 KEMET | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |