- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dissipation Factor DF | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 15 |
| - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A750KK107M1EBAE040 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A750EQ108M0JAAE008 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A780MS157M1HLAS025 KEMET | 2924 |
| - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 0.1 | 4000 Hrs @ 125°C | + 125 C | KEMET | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | Active | 50 V | 50 VDC | -55°C ~ 125°C | A780 | 0.394 Dia (10.00mm) | ±20% | Hybrid | Automotive | 150 µF | Capacitors | SMD/SMT | 25mOhm | - | 75 uA | 6.5 A | 418 mA @ 100 Hz | 1.9 A @ 100 kHz | Electrolytic Capacitors | 25 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | - | 0.480 (12.20mm) | 12.2 mm | - | AEC-Q200 | ||
![]() A781MN477M1ELAS025 KEMET | 2698 | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A798V477M2R5APE4R5 KEMET | 1128 |
| - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA765MU157M1ELA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A750EK277M1ADAE010 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A798V477M002APE003 KEMET | 9000 | - | - | - | - | - | 6 | - | + 125 C | KEMET | - 55 C | Tape & Reel (TR) | Molded | Active | - | 2 VDC | - | * | - | 20 % | - | - | 470 uF | Capacitors | SMD/SMT | - | - | 56.4 uA | 2.92 A | - | - | Electrolytic Capacitors | 3 mOhms | Aluminum Organic Polymer Capacitors | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A781MN107M1HLAV030 KEMET | 454 |
| - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A759BQ106M1HDAE105 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A700X187M006ATE010/B KEMET | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | 0.287 L x 0.169 W (7.30mm x 4.30mm) | - | 2000 Hrs @ 125°C | - | KEMET | - | Bulk | - | Active | 6.3 V | - | -55°C ~ 125°C | AO-Cap A700 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 180 µF | - | - | 10mOhm | - | - | - | - | 4.7 A @ 100 kHz | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | ||
![]() 4052056 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | Electrolytic Capacitors | - | Aluminum Polymer Capacitors | - | - | - | - | - | - | ||
![]() A700V107M004ATE028 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A755KS227M1EBAE025 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A750BK337M0JAAE011 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 43 |
| - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A780MN127M1HLAS030 KEMET | 529 | - | - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | 4000 Hrs @ 125°C | + 125 C | KEMET | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | Active | 50 V | 50 VDC | -55°C ~ 125°C | A780 | 0.394 Dia (10.00mm) | ±20% | Hybrid | Automotive | 120 µF | Capacitors | SMD/SMT | 30mOhm | - | - | - | 352 mA @ 100 Hz | 1.6 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | - | 0.413 (10.50mm) | 10.2 mm | - | AEC-Q200 | ||
![]() A768MS566M1KLAV034 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |