- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of terminals | Surface Mount Land Size | Body dimensions | Capacitors features | Certificates | ESR value | Factory Pack Quantity | Gross weight | Leads | Lifetime @ Temp. | Manufacturer series | Operating current | Part # Aliases | Qualification | RoHS | Service life | Type of capacitor | Unit Weight | Voltage Rated | Voltage Rating DC | Operating temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Leakage current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Features | Operating voltage | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A785MN227M1VLAV023 KEMET | 276 | - | Datasheet | Surface Mount | Radial, Can - SMD | - | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | - | - | - | - | - | - | - | 35 V | - | - | -55°C ~ 150°C | Tape & Reel (TR) | A785, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 220 μF | 23mOhm | - | 760 mA @ 100 Hz | 1.9 A @ 100 kHz | Anti-Vibration | - | 0.433" (11.00mm) | AEC-Q200 | ||
![]() A785MS567M1ELAV017 KEMET | 2124 | - | Datasheet | Surface Mount | Radial, Can - SMD | - | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | - | - | - | - | - | - | - | 25 V | - | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 560 µF | 17mOhm | - | 880 mA @ 100 Hz | 2.2 A @ 100 kHz | Anti-Vibration | - | 0.520" (13.20mm) | AEC-Q200 | ||
![]() A785MW477M1VLAS015 KEMET | 44 |
| Datasheet | Surface Mount | Radial, Can - SMD | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | - | - | - | - | - | - | - | 35 V | - | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 470 µF | 15mOhm | - | 1.04 A @ 100 Hz | 2.6 A @ 100 kHz | - | - | 0.669" (17.00mm) | AEC-Q200 | ||
![]() A785MN397M1ELAV020 KEMET | 532 | - | Datasheet | Surface Mount | Radial, Can - SMD | - | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | - | - | - | - | - | - | - | 25 V | - | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 390 µF | 20mOhm | - | 800 mA @ 100 Hz | 2 A @ 100 kHz | Anti-Vibration | - | 0.433" (11.00mm) | AEC-Q200 | ||
![]() A785MN127M1HLAS028 KEMET | 577 | - | Datasheet | Surface Mount | Radial, Can - SMD | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | - | - | - | - | - | - | - | 50 V | - | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 120 µF | 28mOhm | - | 506 mA @ 100 Hz | 2.3 A @ 100 kHz | - | - | 0.413" (10.50mm) | AEC-Q200 | ||
![]() A785KS686M1JLAS040 KEMET | 288 | - | Datasheet | Surface Mount | Radial, Can - SMD | - | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | - | - | - | - | - | - | - | 63 V | - | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.315" Dia (8.00mm) | ±20% | Active | Hybrid | Automotive | 68 µF | 40mOhm | - | 418 mA @ 100 Hz | 1.9 A @ 100 kHz | - | - | 0.492" (12.50mm) | AEC-Q200 | ||
![]() A785MS277M1VLAS020 KEMET | 427 | - | Datasheet | Surface Mount | Radial, Can - SMD | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | - | - | - | - | - | - | - | 35 V | - | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 270 µF | 20mOhm | - | 880 mA @ 100 Hz | 2.2 A @ 100 kHz | - | - | 0.500" (12.70mm) | AEC-Q200 | ||
![]() A785MW827M1ELAS015 KEMET | 177 | - | Datasheet | Surface Mount | Radial, Can - SMD | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | - | - | - | - | - | - | - | 25 V | - | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 820 µF | 15mOhm | - | 1.08 A @ 100 Hz | 2.7 A @ 100 kHz | - | - | 0.669" (17.00mm) | AEC-Q200 | ||
![]() A785KS826M1HLAS036 KEMET | 425 | - | Datasheet | Surface Mount | Radial, Can - SMD | - | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | - | - | - | - | - | - | - | 50 V | - | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.315" Dia (8.00mm) | ±20% | Active | Hybrid | Automotive | 82 µF | 36mOhm | - | 462 mA @ 100 Hz | 2.1 A @ 100 kHz | - | - | 0.492" (12.50mm) | AEC-Q200 | ||
![]() A785MW157M1JLAV013 KEMET | 233 | - | Datasheet | Surface Mount | Radial, Can - SMD | - | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | - | - | - | - | - | - | - | 63 V | - | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 150 µF | 13mOhm | - | 880 mA @ 100 Hz | 4 A @ 100 kHz | Anti-Vibration | - | 0.689" (17.50mm) | AEC-Q200 | ||
![]() A785MW157M1JLAS013 KEMET | 70 |
| Datasheet | Surface Mount | Radial, Can - SMD | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | - | - | - | - | - | - | - | 63 V | - | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 150 µF | 13mOhm | - | 880 mA @ 100 Hz | 4 A @ 100 kHz | - | - | 0.669" (17.00mm) | AEC-Q200 | ||
![]() A785MW227M1HLAV015 KEMET | 1278 |
| Datasheet | Surface Mount | Radial, Can - SMD | - | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | - | - | - | - | - | - | - | 50 V | - | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 220 µF | 15mOhm | - | 792 mA @ 100 Hz | 3.6 A @ 100 kHz | Anti-Vibration | - | 0.689" (17.50mm) | AEC-Q200 | ||
![]() A785MN826M1JLAV030 KEMET | 440 | - | Datasheet | Surface Mount | Radial, Can - SMD | - | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | - | - | - | - | - | - | - | 63 V | - | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 82 µF | 30mOhm | - | 484 mA @ 100 Hz | 2.2 A @ 100 kHz | Anti-Vibration | - | 0.433" (11.00mm) | AEC-Q200 | ||
![]() A785MS157M1HLAV026 KEMET | 369 | - | Datasheet | Surface Mount | Radial, Can - SMD | - | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | - | - | - | - | - | - | - | 50 V | - | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 150 µF | 26mOhm | - | 594 mA @ 100 Hz | 2.7 A @ 100 kHz | Anti-Vibration | - | 0.520" (13.20mm) | AEC-Q200 | ||
![]() A785MW827M1ELAV015 KEMET | 232 | - | Datasheet | Surface Mount | Radial, Can - SMD | - | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | - | - | - | - | - | - | 1000 Hrs @ 150°C | - | - | - | - | - | - | - | - | 25 V | - | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785, Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 820 µF | 15mOhm | - | 1.08 A @ 100 Hz | 2.7 A @ 100 kHz | Anti-Vibration | - | 0.689" (17.50mm) | AEC-Q200 | ||
![]() PHV225MLL3380QE4 KEMET | 148 | - | Datasheet | - | - | - | - | - | - | - | - | 425 | - | - | - | - | - | A264LL381Q063B | AEC-Q200 | RoHS Compliant | - | - | 0.458562 oz | - | 63 VDC | - | - | Tray | PHV225 | - | - | - | - | - | 380 uF | - | - | - | - | - | - | - | - | ||
![]() ALS71C472QP630 KEMET | In Stock | - | - | - | - | 2 | - | Ø90x146mm | high current overload capacity | RoHS compliant | 36.29mΩ | - | 1345g | screw | - | ALS71 | 19.4A | - | - | - | 20000h | electrolytic | - | - | - | -40...85°C | - | - | - | - | ±20% | - | - | - | 4.7mF | - | 6mA | - | - | - | 630V DC | - | - | ||
![]() ALS71C332NP630 KEMET | In Stock | - | - | - | - | 2 | - | Ø77x146mm | high current overload capacity | RoHS compliant | 50.74mΩ | - | 960g | screw | - | ALS71 | 15.38A | - | - | - | 20000h | electrolytic | - | - | - | -40...85°C | - | - | - | - | ±20% | - | - | - | 3.3mF | - | 6mA | - | - | - | 630V DC | - | - | ||
![]() ALS71A752QS630 KEMET | In Stock | - | - | - | - | 2 | - | Ø90x194mm | high current overload capacity | RoHS compliant | 24mΩ | - | 1800g | screw | - | ALS71 | 24.25A | - | - | - | 20000h | electrolytic | - | - | - | -40...85°C | - | - | - | - | ±20% | - | - | - | 7.5mF | - | 6mA | - | - | - | 630V DC | - | - | ||
![]() ALS71C562NT630 KEMET | In Stock | - | - | - | - | 2 | - | Ø77x220mm | high current overload capacity | RoHS compliant | 31.69mΩ | - | 1450g | screw | - | ALS71 | 19.65A | - | - | - | 20000h | electrolytic | - | - | - | -40...85°C | - | - | - | - | ±20% | - | - | - | 5.6mF | - | 6mA | - | - | - | 630V DC | - | - |