- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A759MW157M1JAAE048 KEMET | 1186 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Bulk | 2016 | A759 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.24.0060 | 150μF | 63V | - | - | - | - | - | 48mOhm | - | 0.197 5.00mm | - | - | - | - | 2000 hours | - | 130.5mA @ 120Hz | 2.61A @ 100kHz | - | - | 10mm | 16mm | 0.669 17.00mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700D226M016ATE030 KEMET | 12500 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2013 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 30mOhm | - | - | - | General Purpose | 8532.29.00.40 | 22μF | 16V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 30mOhm | POLARIZED | - | - | - | 21.1μA | 2.9A | 2000 hours | 0.06 | - | 2.9A @ 100kHz | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() A765MU157M1ELAE050 KEMET | 1309 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 150μF | 25V | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | 2000 hours | - | 190mA @ 120Hz | 3.8A @ 100kHz | - | - | 10mm | 12.6mm | 0.508 12.90mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700V686M006ATE018 KEMET | 1129 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2010 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 68μF | 6.3V | TR, 7 INCH | 4.3mm | 7343 | 2917 | 7.3mm | 18mOhm | POLARIZED | - | - | 6.3V | 17.1μA | 3.9A | 2000 hours | 0.06 | - | 3.9A @ 100kHz | 6 % | 3.9mA | - | 1.9mm | 0.079 2.00mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() A700V336M010ATE028 KEMET | 872 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 33μF | 10V | TR, 7 INCH | 4.3mm | 7343 | 2917 | 1.3mm | 28mOhm | POLARIZED | - | - | 10V | 13.2μA | 3.1A | 2000 hours | 0.06 | - | 3.1A @ 100kHz | 6 % | 3.1A | - | 1.9mm | 0.079 2.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A700V336M008ATE028 KEMET | 8 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 28mOhm | - | - | - | General Purpose | - | 33μF | 8V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 28mOhm | POLARIZED | - | 8V | - | 10.6μA | 3.1A | 2000 hours | 0.06 | - | 3.1A @ 100kHz | 6 % | 3.1A | - | 1.9mm | 0.079 2.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A700X127M010ATE010 KEMET | 20 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.29.00.40 | 120μF | 10V | TR, 7 INCH | 4.3mm | 7343 | 2917 | 1.3mm | 10mOhm | POLARIZED | - | - | 10V | 48μA | 4.7A | - | 0.06 | - | 4.7A @ 100kHz | 6 % | - | - | 4mm | 0.169 4.30mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A767KN476M1HLAE029 KEMET | 59 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2016 | A767 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 47μF | 50V | - | - | - | - | - | 29mOhm | - | - | - | - | - | - | 2000 hours | - | 165mA @ 120Hz | 3.3A @ 100kHz | - | - | 8mm | 9.7mm | 0.394 10.00mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A755MS158M0JAAE013 KEMET | 2247 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A755 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | 1500μF | 6.3V | - | - | - | - | - | 13mOhm | - | 0.197 5.00mm | - | - | - | - | 5000 hours | - | 262.5mA @ 120Hz | 5.25A @ 100kHz | - | - | 10mm | 12mm | 0.512 13.00mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700X227M006ATE015 KEMET | 500 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.29.00.40 | 220μF | 6.3V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | 55μA | 3.9A | 2000 hours | 0.06 | - | 3.9A @ 100kHz | 6 % | - | - | 4mm | 0.169 4.30mm | 7.3mm | No | - | ROHS3 Compliant | - | ||
![]() A765EB476M1ELAE040 KEMET | 4488 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 47μF | 25V | - | - | - | - | - | 40mOhm | - | - | - | - | 300μA | - | 2000 hours | - | 60mA @ 120Hz | 1.2A @ 100kHz | - | - | 6.3mm | 5.7mm | 0.236 6.00mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A755MS158M1AAAE013 KEMET | 2557 | - | Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A755 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | 1500μF | 10V | - | - | - | - | - | 13mOhm | - | 0.197 5.00mm | - | - | - | - | 5000 hours | - | 255mA @ 120Hz | 5.1A @ 100kHz | - | - | 10mm | 12mm | 0.512 13.00mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A750KS158M0JAAE014 KEMET | 7161 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A750 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 1500μF | 6.3V | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | 2000 hours | - | 205mA @ 120Hz | 4.1A @ 100kHz | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A765KN397M1CLAE016 KEMET | 5027 |
| Datasheet | 50 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 390μF | 16V | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | 2000 hours | - | 195mA @ 120Hz | 3.89A @ 100kHz | - | - | 8mm | 9.7mm | 0.394 10.00mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700X477M002ATE007 KEMET | 500 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2012 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 7mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.29.00.40 | 470μF | 2V | TR, 7 INCH | - | 7343 | 2917 | - | 7mOhm | Polar | - | 2V | - | 56μA | 5.7A | - | 0.06 | - | 5.7A @ 100kHz | 6 % | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | ROHS3 Compliant | - | ||
![]() A755KS567M0GAAE014 KEMET | 1594 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A755 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | 560μF | 4V | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | 5000 hours | - | 240mA @ 120Hz | 4.8A @ 100kHz | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A755BQ227M0JAAE018 KEMET | 3467 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A755 | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | 220μF | 6.3V | - | - | - | - | - | 18mOhm | - | 0.079 2.00mm | - | - | - | - | 5000 hours | - | 100mA @ 120Hz | 2A @ 100kHz | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A765KN108M0JLAE012 KEMET | 6242 |
| Datasheet | - | - | - | - | Radial | - | - | - | - | - | - | Cut Tape | - | - | - | 20% | - | yes | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | 1mF | 6.3V | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | 8mm | 9.7mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() A750EK476M1EAAE040 KEMET | 3037 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A750 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 47μF | 25V | - | - | - | - | - | 40mOhm | - | 0.098 2.50mm | - | - | - | - | 2000 hours | - | 145mA @ 120Hz | 2.9A @ 100kHz | - | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A767MU107M1JLAE028 KEMET | 2518 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | - | A767 | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 100μF | 63V | - | - | - | - | - | 28mOhm | - | - | - | - | - | - | - | - | 127.5mA @ 120Hz | 2.55A @ 100kHz | - | - | - | - | 0.508 12.90mm | - | - | - | ROHS3 Compliant | - |