- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Surface Mount Land Size | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package Type | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A765KH477M0JLAE016 KEMET | 1787 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 470μF | - | 6.3V | - | - | - | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | 2000 hours | - | 161mA @ 120Hz | 3.22A @ 100kHz | - | - | - | - | - | 8mm | 7.5mm | 0.307 7.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A765EG477M0ELAE020 KEMET | 7138 |
| Datasheet | 50 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | - | 470μF | - | 2.5V | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | 2000 hours | - | 160mA @ 120Hz | 3.2A @ 100kHz | - | - | - | - | - | 6.3mm | 7mm | 0.287 7.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A700X107M12RATE015 KEMET | 27888 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | - | - | - | General Purpose | - | 8532.29.00.40 | 100μF | - | 12V | TR, 7 INCH | - | 4.3mm | - | 7343 | 2917 | - | - | 15mOhm | Polar | - | 12.5V | - | 55.4μA | 3.9A | 2000 hours | 0.06 | - | 3.9A @ 100kHz | 6 % | - | - | - | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() A767KN226M1HLAE050 KEMET | 25 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A767 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 22μF | - | 50V | - | - | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | 2000 hours | - | 75mA @ 120Hz | 1.5A @ 100kHz | - | - | - | - | - | 8mm | 9.7mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A700X157M010ATE015 KEMET | 1093 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2012 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 8532.29.00.40 | 150μF | - | 10V | TR, 7 INCH | - | 4.3mm | - | 7343 | 2917 | - | - | 15mOhm | POLARIZED | - | - | - | 60μA | 3.9A | 2000 hours | 0.06 | - | 3.9A @ 100kHz | 6 % | - | - | - | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() A759MS825M2EAAE458 KEMET | 9257 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | A759 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 8.2μF | - | 250V | - | - | - | - | - | - | - | - | 458mOhm | - | 0.197 5.00mm | - | - | - | - | 2000 hours | - | 47.5mA @ 120Hz | 950mA @ 100kHz | - | - | - | - | - | 10mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A759KS106M2CAAE110 KEMET | 8979 | - | Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | A759 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 10μF | - | 160V | - | - | - | - | - | - | - | - | 110mOhm | - | 0.138 3.50mm | - | - | - | - | 2000 hours | - | 67.5mA @ 120Hz | 1.35A @ 100kHz | - | - | - | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A765MU158M0JLAE010 KEMET | 6 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 1500μF | - | 6.3V | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | 2000 hours | - | 205mA @ 120Hz | 4.1A @ 100kHz | - | - | - | - | - | 10mm | 12.6mm | 0.508 12.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A765EB157M0JLAE020 KEMET | 6324 |
| Datasheet | 50 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 150μF | - | 6.3V | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | 2000 hours | - | 125mA @ 120Hz | 2.5A @ 100kHz | - | - | - | - | - | 6.3mm | 5.7mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A758BG106M1EAAE070 KEMET | 7510 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2016 | A758 | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 10μF | - | 25V | - | - | - | - | - | - | - | - | 70mOhm | - | 0.079 2.00mm | - | - | - | - | 5000 hours | - | - | 750mA @ 100kHz | - | - | - | - | - | 5mm | 7mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A759KK225M2EAAE685 KEMET | 2700 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | A759 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 2.2μF | - | 250V | - | - | - | - | - | - | - | - | 685mOhm | - | 0.138 3.50mm | - | - | - | - | 2000 hours | - | 10.5mA @ 120Hz | 210mA @ 100kHz | - | - | - | - | - | 8mm | 8mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A700V826M2R5ATE028 KEMET | 8 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 28mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | 82μF | - | 2.5V | TR, 7 INCH | - | 4.3mm | - | 7343 | 2917 | - | - | 28mOhm | POLARIZED | - | - | - | 12.3μA | 3.1A | - | 0.06 | - | 3.1A @ 100kHz | 6 % | - | - | - | - | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() A765MU158M1ALAE014 KEMET | 1823 |
| - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A765MU | KEMET | 400 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Can | Active | Details | 10 V | 10 VDC | -55°C ~ 105°C | MouseReel | - | A765 | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 1500 μF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | 14mOhm | - | - | - | - | - | 5.4 A | - | - | 270 mA @ 120 Hz | 5.4 A @ 100 kHz | - | Electrolytic Capacitors | 14 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | 10 mm | - | 0.508" (12.90mm) | 12.6 mm | - | - | - | - | - | - | ||
![]() A765KN337M1CLAE016 KEMET | 1826 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 330μF | - | 16V | - | - | - | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | 2000 hours | - | 195mA @ 120Hz | 3.89A @ 100kHz | - | - | - | - | - | 8mm | 9.7mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A755KS687M0JAAE014 KEMET | 28 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2016 | A755 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | - | 680μF | - | 6.3V | - | - | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | 5000 hours | - | 225mA @ 120Hz | 4.5A @ 100kHz | - | - | - | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() A755MS477M1CAAE013 KEMET | 1788 |
| Datasheet | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | yes | - | - | 2 | - | - | - | - | - | 105°C | -55°C | - | - | - | 470μF | - | 16V | Bulk | 5mm | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 13mOhm | POLARIZED | - | - | - | 1.128mA | 5250mA | 5000 hours | 0.10 | - | - | - | - | - | - | - | 10mm | 12mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() A700D337M002ATE007 KEMET | 100 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 8532.29.00.40 | 330μF | - | 2V | TR, EMBOSSED PLASTIC, 7 INCH | - | 4.3mm | - | 7343 | 2917 | - | - | 7mOhm | POLARIZED | - | 2V | - | 39.6μA | 6A | - | 0.06 | - | 6A @ 100kHz | 6 % | - | - | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() A755KS687M0EAAE014 KEMET | 421 | - | Datasheet | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | yes | - | - | 2 | - | - | - | - | - | 105°C | -55°C | - | - | - | 680μF | - | 2.5V | BULK | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 14mOhm | POLARIZED | - | - | - | - | 4800mA | 5000 hours | 0.1 | - | - | - | - | - | - | - | 8mm | 12mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() A700X477M002ATE010 KEMET | 18500 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | Aluminium | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | RIPPLE CURRENT AND ESR IS MEASURED AT 100KHZ | - | 470μF | - | 2V | TR, Embossed Plastic, 7 Inch | - | 4.3mm | - | 7343 | 2917 | - | 1.3mm | 10mOhm | POLARIZED | - | - | 2V | 56.4μA | 4.7A | - | 0.06 | - | 4.7A @ 100kHz | 6 % | - | - | - | - | - | 4mm | 0.169 4.30mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() A755KS827M1AAAE014 KEMET | 2613 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2016 | A755 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | - | 820μF | - | 10V | - | - | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | 5000 hours | - | 241mA @ 120Hz | 4.82A @ 100kHz | - | - | - | - | - | 8mm | 12mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |