- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Dielectric Material | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Dielectric | Temperature Characteristics Code | Multilayer | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR31BP300BKSS KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 30pF | 100V | BULK | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR03BX333BMSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1808 | WRAPAROUND | Ceramic | - | - | C(SIZE)P | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 33nF | 100V | TR, 7 INCH | 2.03mm | MIL-PRF-55681 | X7R | BX | Yes | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant | ||
![]() CDR03BX333BMWR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1808 | WRAPAROUND | Ceramic | - | - | - | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 33nF | 100V | TR, 7 INCH | 2.03mm | MIL-PRF-55681 | X7R | BX | Yes | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant | ||
![]() CDR31BX123AKSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 12nF | 50V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | X7R | BX | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR03BX223BMSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1808 | WRAPAROUND | Ceramic | - | 2005 | C(SIZE)P | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 22nF | 100V | TR, 7 INCH | 2.03mm | MIL-PRF-55681 | X7R | BX | Yes | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant | ||
![]() CDR32BP101BJUR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | WRAPAROUND | Ceramic | - | - | - | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 100pF | 100V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR34BP512AFWS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | WRAPAROUND | Ceramic | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 5.1nF | 50V | TR, 7 INCH | 3.2mm | MIL-PRF-55681 | C0G | BP | Yes | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR32BP101BJWP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | WRAPAROUND | Ceramic | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 100pF | 100V | BULK | 1.6mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BX222BKWP KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | Bulk | 2005 | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.2nF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | X7R | BX | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR03BX123BKWM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1808 | WRAPAROUND | Ceramic | Bulk | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 12nF | 100V | TR, 7 INCH | 2.03mm | MIL-PRF-55681 | X7R | BX | Yes | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant | ||
![]() CDR03BX183BKSS KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | 1808 | WRAPAROUND | Ceramic | - | 2005 | C(SIZE)P | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 18nF | 100V | TR, 7 INCH | 2.03mm | MIL-PRF-55681 | X7R | BX | Yes | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant | ||
![]() CDR02BX103BKSM KEMET | In Stock | - | - | - | Surface Mount | 1805 | WRAPAROUND | Ceramic | - | 2005 | C(SIZE)P | 10% | e0 | no | Active | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 10nF | 100V | TR, 7 INCH | 1.27mm | MIL-PRF-55681 | X7R | BX | Yes | 0.98mm | 4.57mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR31BP181BFWS KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 180pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BX471BKSP KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | 2005 | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 470pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | X7R | BX | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP180BJSM KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 18pF | 100V | BULK | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP331BJSP KEMET | In Stock | - | - | - | Surface Mount | 1206 | WRAPAROUND | Ceramic | - | - | C(SIZE)N | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 330pF | 100V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP621AJWR KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 620pF | 50V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR01BX102BKWM KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | 2005 | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | 1.27mm | MIL-PRF-55681 | X7R | BX | Yes | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR31BP180BKSS KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | 2005 | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 18pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR01BP100BKSR KEMET | In Stock | - | - | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 10pF | 100V | TR, 7 INCH | 1.27mm | MIL-PRF-55681 | C0G | BP | Yes | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant |