- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Dissipation Factor | Circuit Type | Number of Capacitors | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA064C180K3GACTU KEMET | 32 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | WRAPAROUND | - | Ceramic | 1 | - | - | - | Tape & Reel (TR) | 2013 | - | 0.063Lx0.126W 1.60mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 18pF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 4 | 800μm | - | - | 1632 | 0612 | - | ARRAY/NETWORK CAPACITOR | C0G | C0G | - | - | - | - | Isolated | 4 | - | - | 0.035 0.90mm | 1.6mm | 3.2mm | - | - | ROHS3 Compliant | - | ||
![]() C1632C100K5GAC7800 KEMET | In Stock | - | - | - | Surface Mount | - | 0612 | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 10% | - | - | - | - | 8 | - | - | - | - | 125°C | -55°C | Ceramic | - | 10pF | - | - | - | 800μm | 1.6mm | - | - | - | - | - | C0G | - | - | - | - | - | - | 4 | - | - | - | 3.2mm | - | - | No | RoHS Compliant | - | ||
![]() CA064C103M8RACTU KEMET | 32 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | WRAPAROUND | - | Ceramic | 1 | 125°C | -55°C | - | Tape & Reel (TR) | 2013 | - | 0.063Lx0.126W 1.60mmx3.20mm | ±20% | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | X7R | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 10000pF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 4 | 0.8mm | - | - | 1632 | 0612 | - | ARRAY/NETWORK CAPACITOR | - | X7R | - | - | - | - | Isolated | 4 | - | - | 0.035 0.90mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() CDR31BX562AKUS KEMET | In Stock | - | Datasheet | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | 125°C | -55°C | - | - | - | - | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 5.6nF | 50V | TR, 7 INCH | - | - | - | MIL-PRF-55681 | - | - | - | - | - | BX | Yes | - | - | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | - | ||
![]() C114T391K1X5CS KEMET | In Stock | - | - | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | - | - | Bulk | - | C(SIZE)T | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.40 | 390pF | 100V | - | - | - | - | MIL-PRF-39014/05 | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 510 μm | - | - | - | - | 2.29mm | - | - | 4.06mm | - | - | No | Non-RoHS Compliant | - | ||
![]() C1206N103K1XML KEMET | In Stock | - | Datasheet | - | Surface Mount | - | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 10nF | 100V | - | - | - | 1.6mm | MIL-PRF-55681 | - | - | - | - | X7R | BX | Yes | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | No | Non-RoHS Compliant | - | ||
![]() C114K122K1X5CA KEMET | In Stock | - | - | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | - | - | Bulk | - | C(SIZE)K | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.40 | 1.2nF | 100V | - | - | - | - | MIL-C-11015 | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 510 μm | - | 2.5 % | - | - | 2.29mm | - | - | 4.06mm | - | - | No | Non-RoHS Compliant | - | ||
![]() C052T273K5X5CP KEMET | In Stock | - | - | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | - | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 27nF | 50V | - | - | - | 2.29mm | MIL-PRF-39014 | - | - | 5.08mm | - | X7R | BX | Yes | 640 μm | 1909 | 2.5 % | - | - | - | 4.83mm | - | 4.83mm | 2.29mm | - | No | Non-RoHS Compliant | - | ||
![]() C114T820K1X5CS KEMET | In Stock | - | Datasheet | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | - | - | Bulk | - | C(SIZE)T | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.40 | 82pF | 100V | - | - | - | - | MIL-PRF-39014/05 | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 510 μm | - | - | - | - | 2.29mm | - | - | 4.06mm | - | - | No | Non-RoHS Compliant | - | ||
![]() C052T271K2X5CM KEMET | In Stock | - | - | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | - | - | Bulk | - | C(SIZE)T | - | 10% | e0 | no | - | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 270pF | 200V | - | - | - | 2.29mm | MIL-PRF-39014/01 | - | - | 5.08mm | - | X7R | X7R | Yes | 640 μm | 1909 | 2.5 % | - | - | - | 4.83mm | - | 4.83mm | 2.29mm | - | No | Non-RoHS Compliant | - | ||
![]() C052T150M2X5CM KEMET | In Stock | - | - | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | - | - | Bulk | - | C(SIZE)T | - | 20% | e0 | no | - | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 15pF | 200V | - | - | - | 2.29mm | MIL-PRF-39014/01 | - | - | 5.08mm | - | X7R | X7R | Yes | 640 μm | 1909 | 2.5 % | - | - | - | 4.83mm | - | 4.83mm | 2.29mm | - | No | Non-RoHS Compliant | - | ||
![]() C052T471M2X5CR KEMET | In Stock | - | - | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | - | - | Bulk | - | - | - | 20% | e0 | no | - | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 470pF | 200V | - | - | - | 2.29mm | MIL-PRF-39014 | - | - | 5.08mm | - | X7R | BX | Yes | 640 μm | 1909 | 2.5 % | - | - | - | 4.83mm | - | 4.83mm | 2.29mm | - | No | Non-RoHS Compliant | - | ||
![]() C114K271K1X5CA KEMET | In Stock | - | Datasheet | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | - | - | Tape & Reel | - | - | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.40 | 270pF | 100V | BULK | - | - | - | MIL-PRF-11015 | - | - | - | CERAMIC CAPACITOR | X7R | BX | Yes | 510 μm | - | 2.5 % | - | - | 2.29mm | - | - | 4.06mm | - | - | No | Non-RoHS Compliant | - | ||
![]() C114K392K1X5CA KEMET | In Stock | - | - | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | - | - | Bulk | - | C(SIZE)K | - | 10% | e0 | no | - | - | 2 | Axial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.40 | 3.9nF | 100V | - | - | - | - | MIL-C-11015 | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 510 μm | - | - | - | - | 2.29mm | - | - | 4.06mm | - | - | No | Non-RoHS Compliant | - | ||
![]() C114T122K1X5CS KEMET | In Stock | - | - | - | Through Hole | - | Axial | - | WIRE | - | - | - | - | - | - | Bulk | - | C(SIZE)T | - | 10% | e0 | no | - | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.40 | 1.2nF | 100V | - | - | - | - | MIL-PRF-39014/05 | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 510 μm | - | - | - | - | 2.29mm | - | - | 4.06mm | - | - | No | Non-RoHS Compliant | - | ||
![]() C052T822K1X5CR KEMET | In Stock | - | - | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | - | - | Bulk | - | C(SIZE)T | - | 10% | e0 | no | - | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 8.2nF | 100V | - | - | - | 2.29mm | MIL-PRF-39014/01 | - | - | 5.08mm | - | X7R | X7R | Yes | 640 μm | 1909 | - | - | - | - | 4.83mm | - | 4.83mm | 2.29mm | - | No | Non-RoHS Compliant | - | ||
![]() CDR32BP221BFWR KEMET | In Stock | - | - | - | Surface Mount | - | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | Bulk | - | - | - | 1% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 220pF | 100V | TR, 7 INCH | - | - | 1.6mm | MIL-PRF-55681 | - | - | - | - | C0G | BP | Yes | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | - | ||
![]() C052T272K1X5CS KEMET | In Stock | - | - | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | - | - | Bulk | - | C(SIZE)T | - | 10% | e0 | no | - | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 2.7nF | 100V | - | - | - | 2.29mm | MIL-PRF-39014/01 | - | - | 5.08mm | - | X7R | X7R | Yes | 640 μm | 1909 | - | - | - | - | 4.83mm | - | 4.83mm | 2.29mm | - | No | Non-RoHS Compliant | - | ||
![]() C114T222M1X5CS KEMET | In Stock | - | - | - | Through Hole | - | Molded | - | WIRE | - | - | - | - | - | - | Bulk | - | C(SIZE)T | - | 20% | e0 | no | - | - | 2 | Axial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.40 | 2.2nF | 100V | - | - | - | - | MIL-PRF-39014/05 | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 510 μm | - | 2.5 % | - | - | 2.29mm | - | - | 4.06mm | - | - | No | Non-RoHS Compliant | - | ||
![]() C1632C103M5RACAUTO KEMET | 11686 |
| - | 10 Weeks | Surface Mount | Surface Mount | 0612 (1632 Metric) | - | - | - | Ceramic | - | - | - | 50V | Cut Tape (CT) | - | - | 0.063Lx0.126W 1.60mmx3.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | X7R | - | 125°C | -55°C | - | - | 10000pF | - | - | - | - | - | - | 1632 | 0612 | - | - | - | - | - | - | - | - | Isolated | 4 | - | - | 0.035 0.90mm | - | - | 889μm | - | ROHS3 Compliant | AEC-Q200 |