- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Terminals | Automotive | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Dissipation Factor DF | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Package Description | Part # Aliases | Part Life Cycle Code | PPAP | Product Depth (mm) | Qualification | Rad Hardened | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Temp Coeff (Dielectric) | Temperature Coefficient / Code | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Power Rating | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Product Type | Size(mm) | Resistance Tolerance | Network Type | Number of Capacitors | Product | Product Length | Product Width | Power Rating (W) | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA064X473K5RACTU KEMET | 544 |
| - | - | 0612 (1632 metric) | - | - | 47 nF | 47000 pF | - | ± 10% | - | 5 % | - | - | 4000 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | 4 | - | - | CA064X473K5RAC7800 | - | - | - | - | - | - | - | Details | - | - | - | 15 % | - | - | 50 VDC | 50 V | MouseReel | Array Comm X7R Flex | 10 % | - | - | - | - | X7R Dielectric Commercial and Automotive Grade Capacitor Array | - | - | - | - | 0.047 uF | - | - | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitor Arrays | 1.6mm | 3.2mm | - | - | 0.8 mm | 1.6 mm | 3.2 mm | - | - | ||
![]() CA064X103K5RACTU KEMET | 34 |
| - | - | 0612 (1632 metric) | - | - | 10 nF | 10000 pF | - | ± 10% | - | 3 % | - | - | 4000 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | 4 | - | - | CA064X103K5RAC7800 | - | - | - | - | - | - | - | Details | - | - | - | 15 % | - | - | 50 VDC | 50 V | MouseReel | Array Comm X7R Flex | 10 % | - | - | - | - | X7R Dielectric Commercial and Automotive Grade Capacitor Array | - | - | - | - | 0.01 uF | - | - | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitor Arrays | 1.6mm | 3.2mm | - | - | 0.8 mm | 1.6 mm | 3.2 mm | - | - | ||
![]() CA064X471J5GACTU KEMET | In Stock | - | - | - | 0612 (1632 metric) | - | - | 0.47 nF | - | - | ± 5% | - | 0.1 % | - | - | 4000 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | 4 | - | - | CA064X471J5GAC7800 | - | - | - | - | - | - | - | Details | - | - | - | 30 PPM / C | - | - | 50 VDC | 50 V | MouseReel | Array Comm C0G Flex | 5 % | - | - | - | - | C0G Dielectric Commercial and Automotive Grade Capacitor Array | - | - | - | - | 470 pF | - | - | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitor Arrays | 1.6mm | 3.2mm | - | - | 0.8 mm | 1.6 mm | 3.2 mm | - | - | ||
![]() CA064X222K5RACTU KEMET | 3177 |
| - | - | 0612 (1632 metric) | - | - | 2.2 nF | - | 0.0022 uF | ± 10% | - | 3 % | - | - | 4000 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | 4 | - | - | CA064X222K5RAC7800 | - | - | - | - | - | - | - | Details | - | - | - | 15 % | - | - | 50 VDC | 50 V | MouseReel | Array Comm X7R Flex | 10 % | - | - | - | - | X7R Dielectric Commercial and Automotive Grade Capacitor Array | - | - | - | - | 2200 pF | - | - | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitor Arrays | 1.6mm | 3.2mm | - | - | 0.8 mm | 1.6 mm | 3.2 mm | - | - | ||
![]() CA064X104K4RACTU KEMET | 1054 |
| - | - | 0612 (1632 metric) | - | - | 100 nF | 100000 pF | - | ± 10% | - | 5 % | - | - | 4000 | - | KEMET ELECTRONICS CORP | - | - | CA064X104K4RACTU | + 125 C | - | - 55 C | - | - | - | 4 | - | , | CA064X104K4RAC7800 | Active | - | - | - | - | - | 1.42 | Details | Yes | CA064X104K4RACTU | - | 15 % | - | 0.006448 oz | 16 VDC | 16 V | MouseReel | Array Comm X7R Flex | 10 % | e3 | Yes | - | EAR99 | X7R Dielectric Commercial and Automotive Grade Capacitor Array | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 0.1 uF | - | - | - | - | - | compliant | SMD/SMT | ARRAY/NETWORK CAPACITOR | X7R | - | - | - | - | - | - | - | ISOLATED C NETWORK | - | Ceramic Capacitor Arrays | 1.6mm | 3.2mm | - | - | 0.8 mm | 1.6 mm | 3.2 mm | - | - | ||
![]() CA064X101J5GACTU KEMET | 1515 |
| - | - | 0612 (1632 metric) | - | - | 0.1 nF | - | - | ± 5% | - | 0.1 % | - | - | 4000 | - | KEMET ELECTRONICS CORP | - | - | CA064X101J5GACTU | + 125 C | - | - 55 C | - | - | - | 4 | - | - | CA064X101J5GAC7800 | Active | - | - | - | - | - | 1.59 | Details | - | - | - | 30 PPM / C | - | - | 50 VDC | 50 V | MouseReel | Array Comm C0G Flex | 5 % | - | - | - | EAR99 | C0G Dielectric Commercial and Automotive Grade Capacitor Array | - | - | - | - | 100 pF | - | - | - | - | - | compliant | SMD/SMT | ARRAY/NETWORK CAPACITOR | C0G (NP0) | - | - | - | - | - | - | - | ISOLATED C NETWORK | - | Ceramic Capacitor Arrays | 1.6mm | 3.2mm | - | - | 0.8 mm | 1.6 mm | 3.2 mm | - | - | ||
![]() CA064X102K5RACTU KEMET | 1285 |
| - | 7 Weeks | 0612 (1632 metric) | - | - | 1 nF | - | 0.001 uF | ± 10% | - | 3 % | - | - | 4000 | - | KEMET ELECTRONICS CORP | - | - | CA064X102K5RACTU | + 125 C | - | - 55 C | - | - | - | 4 | - | , | CA064X102K5RAC7800 | Active | - | - | - | - | - | 1.42 | Details | Yes | Capacitor Arrays & Networks 50V 1000pF X7R 0612 10% Flex Array | - | 15 % | - | 0.027484 oz | 50 VDC | 50 V | MouseReel | Array Comm X7R Flex | 10 % | e3 | Yes | - | EAR99 | X7R Dielectric Commercial and Automotive Grade Capacitor Array | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 1000 pF | - | - | - | - | - | compliant | SMD/SMT | ARRAY/NETWORK CAPACITOR | X7R | - | - | - | - | - | - | - | ISOLATED C NETWORK | 4 | Ceramic Capacitor Arrays | 1.6mm | 3.2 x 1.6 x 0.8 | - | - | 0.8 mm | 1.6 mm | 3.2 mm | - | - | ||
![]() CA064X470J5GACTU KEMET | 6375 |
| - | - | 0612 (1632 metric) | - | - | - | - | - | ± 5% | - | 0.1 % | - | - | 4000 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | 4 | - | - | CA064X470J5GAC7800 | - | - | - | - | - | - | - | Details | - | - | - | 30 PPM / C | - | - | 50 VDC | 50 V | MouseReel | Array Comm C0G Flex | 5 % | - | - | - | - | C0G Dielectric Commercial and Automotive Grade Capacitor Array | - | - | - | - | 47 pF | - | - | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitor Arrays | 1.6mm | 3.2mm | - | - | 0.8 mm | 1.6 mm | 3.2 mm | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | 2 | No | - | - | - | 20% | 0.1uF | - | EAR99 | Compliant | - | - | - | 0.8 | - | - | - | 85 | - | -40 | Through Hole | - | 1R/1C | - | - | - | - | No | 7.6(Max) | - | - | 100 | - | - | - | - | - | - | 20.3 | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | Paper | - | - | - | 630VDC|250VAC | - | 24 X 7.6 X 14 | 30% | - | - | - | - | - | - | 24(Max) | - | - | - | 14(Max) | - | ||
![]() 94180601 KEMET | In Stock | - | - | - | - | 2 | No | - | - | - | 20% | 0.2uF | - | EAR99 | Compliant | - | - | - | 0.8 | - | - | - | 85 | - | -40 | Through Hole | - | 1R/1C | - | - | - | - | No | 5.2(Max) | - | - | 270 | - | - | - | - | - | - | 15.2 | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | Paper | - | - | - | 250VDC|125VAC | - | 18.5 X 5.2 X 10.5 | 30% | - | - | - | - | - | - | 18.5(Max) | - | - | - | 10.5(Max) | - | ||
![]() P410CJ473M250AH101 KEMET | In Stock | - | - | - | - | 2 | No | - | - | - | 20% | 0.047uF | - | EAR99 | Compliant | - | 8532.25.00.10 | - | 0.8 | - | - | - | 85 | - | -40 | Through Hole | - | 1R/1C | - | - | - | - | No | 9(Max) | - | - | 100 | - | Compliant | - | - | - | - | 20.3 | - | - | - | Bulk | - | 30 % | - | - | NRND | - | - | 100 Ω | - | 85 °C | -40 °C | 47 nF | - | - | 20.3 mm | 9 mm | - | - | Radial | - | Paper | - | - | - | 250VAC | - | 24 X 9 X 15 | 30% | - | - | - | - | - | 1/2 | 24(Max) | - | 24 mm | - | 15(Max) | No | ||
![]() P410QS333M250AH101 KEMET | 17 |
| - | - | - | 2 | No | - | - | - | 20% | 0.033uF | - | EAR99 | Compliant | - | 8532.25.00.10 | - | 0.8 | - | - | - | 85 | - | -40 | Through Hole | - | 1R/1C | - | - | - | - | No | 8.5(Max) | - | - | 100 | - | - | - | - | - | - | 15.2 | - | - | - | Bulk | - | - | - | - | NRND | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | Paper | - | - | - | 250VAC | - | 18.5 X 8.5 X 14.3 | 30% | - | - | - | - | - | 1/2 | 18.5(Max) | - | - | - | 14.3(Max) | - | ||
| Tiny WHSL | In Stock | - | - | - | - | 2 | No | - | - | - | 20% | 0.047uF | - | EAR99 | Compliant | - | - | - | 0.8 | - | - | - | 85 | - | -40 | Through Hole | - | 2 | - | - | - | - | No | 7.3(Max) | - | - | 47 | - | - | - | - | - | - | 15.2 | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | Paper | - | - | - | 250VAC | - | 18.5 X 7.3 X 13 | 20% | - | - | - | - | - | 1/2 | 18.5(Max) | - | - | - | 13(Max) | - | ||
![]() P409EL474M250AH470 KEMET | 17 |
| - | - | Not Required | 2 | No | - | - | - | 20% | 0.47uF | - | EAR99 | Compliant | - | 8532.25.00.10 | - | 1 | 1(mm) | - | + 85 C | 85 | - 40 C | -40 | Through Hole | Through Hole | 1R/1C | -40C to 85C | - | - | - | No | 15.3(Max) | - | No | 47 | - | - | - | - | PAPER | - | 25.4 | - | 630 VDC | - | Bulk | - | 20 % | - | - | NRND | - | - | 47(ohm) | - | - | - | PF(pF) | Capacitors | 1/2(W) | 25.4(mm) | - | Radial | - | Radial | - | Paper | Not Required | 25.4 mm | 1 mm | 630VDC|250VAC | Film Capacitors | 30.5 X 15.3 X 22 | 30% | - | - | RC Snubber Film Capacitors | - | - | 1/2 | 30.5(Max) | 22 mm | 30.5 mm | 15.3 mm | 22(Max) | - | ||
![]() P409EL224M250AH471 KEMET | In Stock | - | - | - | - | 2 | No | - | - | - | 20% | 0.22uF | - | EAR99 | Compliant | - | - | - | 1 | - | - | - | 85 | - | -40 | Through Hole | - | 1R/1C | - | - | - | - | No | 15.3(Max) | - | - | 470 | - | - | - | - | - | - | 25.4 | - | - | - | Bulk | - | - | - | - | NRND | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | Paper | - | - | - | 630VDC|250VAC | - | 30.5 X 15.3 X 22 | 30% | - | - | - | - | - | 1/2 | 30.5(Max) | - | - | - | 22(Max) | - | ||
![]() PMR210MB5220M100R03 KEMET | In Stock | - | - | - | - | 2 | No | - | - | - | 20% | 0.022uF | - | EAR99 | Compliant | - | - | - | 0.8 | - | - | - | 85 | - | -40 | Through Hole | - | 1R/1C | - | - | - | - | No | 7.3(Max) | - | - | 100 | - | - | - | - | - | - | 15.2 | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | Paper | - | - | - | 250VAC | - | 18.5 X 7.3 X 7.3 | 30% | - | - | - | - | - | 1/2 | 18.5(Max) | - | - | - | 13(Max) | - | ||
| Tiny WHSL | In Stock | - | - | - | - | 2 | No | - | - | - | 20% | 0.1uF | - | EAR99 | Compliant | - | - | - | 0.8 | - | - | - | 85 | - | -40 | Through Hole | - | 1R/1C | - | - | - | - | No | 7.6(Max) | - | - | 47 | - | - | - | - | - | - | 20.3 | - | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | Paper | - | - | - | 630VDC|250VAC | - | 24 X 7.6 X 14 | 30% | - | - | - | - | - | - | 24(Max) | - | - | - | 14(Max) | - | ||
![]() P405CP474M125PH681 KEMET | In Stock | - | - | - | - | 2 | No | - | - | - | 20% | 0.47uF | - | EAR99 | Compliant | - | - | - | 0.8 | - | - | - | 85 | - | -40 | Through Hole | - | 1R/1C | - | - | - | - | No | 11.3(Max) | - | - | 680 | - | - | - | - | - | - | 20.3 | - | - | - | Tape and Reel | - | - | - | - | NRND | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | Paper | - | - | - | 250VDC|125VAC | - | 24 X 11.3 X 16.5 | - | - | - | - | - | - | - | 24(Max) | - | - | - | 16.5(Max) | - | ||
![]() PMR209MB5470M047R03 KEMET | 419 |
| - | - | Not Required | 2 | No | - | - | - | 20% | 0.047uF | - | EAR99 | Compliant | - | - | - | 0.8 | 0.8(mm) | - | - | 85 | - | -40 | Through Hole | Through Hole | 1R/1C | -40C to 85C | - | - | - | No | 7.3(Max) | - | No | 47 | - | - | - | - | PAPER | - | 15.2 | - | - | - | Bulk | - | - | - | - | Active | - | - | 47(ohm) | - | - | - | 47000(pF) | - | - | 15.2(mm) | - | - | - | Radial | - | Paper | Not Required | - | - | 630VDC|250VAC | - | 18.5 X 7.3 X 13 | 30% | - | - | - | - | - | - | 18.5(Max) | - | - | - | 13(Max) | - | ||
![]() P409CE104M250AH101 KEMET | 17 |
| - | - | Not Required | 2 | No | - | - | - | 20% | 0.1uF | - | EAR99 | Compliant | - | 8532.25.00.10 | - | 0.8 | 0.8(mm) | - | + 85 C | 85 | - 40 C | -40 | Through Hole | Through Hole | 1R/1C | -40C to 85C | - | - | - | No | 7.6(Max) | - | No | 100 | - | - | - | - | PAPER | - | 20.3 | - | 630 VDC | - | Bulk | - | 20 % | - | - | Active | - | - | 100(ohm) | - | - | - | 100000(pF) | Capacitors | 1/2(W) | 20.3(mm) | - | Radial | - | Radial | - | Paper | Not Required | 20.3 mm | 0.8 mm | 630VDC|250VAC | Film Capacitors | 24 X 7.6 X 14 | 30% | - | - | RC Snubber Film Capacitors | - | - | 1/2 | 24(Max) | 14 mm | 24 mm | 7.6 mm | 14(Max) | - |