- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR31BP510BJWP KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 51pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 2.03mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR06BP682BJSS KEMET | In Stock | - | - | Surface Mount | 2225 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)P | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.23.00.20 | 6.8nF | 100V | TR, 7 INCH | 6.35mm | - | MIL-PRF-55681 | C0G | BP | No | - | - | - | 1.27mm | 5.72mm | 6.35mm | - | RoHS Compliant | ||
![]() CDR01BX181BKWS KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 180pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR06BP822BJSS KEMET | In Stock | - | - | Surface Mount | 2225 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)P | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.23.00.20 | 8.2nF | 100V | TR, 7 INCH | 6.35mm | - | MIL-PRF-55681 | C0G | BP | No | - | - | - | 1.27mm | 5.72mm | 6.35mm | - | RoHS Compliant | ||
![]() CDR01BX222BMSS KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)P | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.2nF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR06BP682BKWS KEMET | In Stock | - | - | Surface Mount | 2225 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 6.8nF | 100V | TR, 7 INCH | 6.35mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 1.27mm | 5.72mm | 6.35mm | - | RoHS Compliant | ||
![]() CDR06BP682BKWP KEMET | In Stock | - | - | Surface Mount | 2225 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 6.8nF | 100V | TR, 7 INCH | 6.35mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 1.27mm | 5.72mm | 6.35mm | - | RoHS Compliant | ||
![]() CDR32BP360BJSS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 36pF | 100V | BULK | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR01BX391BKWP KEMET | In Stock | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 390pF | 100V | TR, 7 INCH | - | - | MIL-PRF-55681 | - | BX | Yes | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR32BP360BKSS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 36pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP152AJUR KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | - | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1.5nF | 50V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 1206 | 5% | 5% | - | 3.2mm | 1.6mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR01BX472AMSM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 4.7nF | 50V | BULK | 1.27mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR32BP471BJYR KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e3 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 470pF | 100V | BULK | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP820BKSM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 82pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP391BFSS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 390pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR03BP331BKSM KEMET | In Stock | - | - | Surface Mount | 1808 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 330pF | 100V | TR, 7 INCH | 2.03mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant | ||
![]() CDR31BP201BFUM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 200pF | 100V | BULK | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR01BP101BJUP KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | Bulk | C(SIZE)P | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 100pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR34BP432BJWP KEMET | In Stock | - | - | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 4.3nF | 100V | TR, 7 INCH | 3.2mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR31BX562AKSM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 5.6nF | 50V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant |