- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Diameter | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR32BP270BKSS KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 27pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR01BP680BKSP KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 68pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | 0.98mm | 2.03mm | 1.27mm | - | - | RoHS Compliant | ||
![]() CDR31BP131BJSP KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 130pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP270BKUR KEMET | In Stock | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | - | Bulk | - | C(SIZE)N | 10% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 27pF | 100V | TR, 7 INCH | 1.6mm | not_compliant | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | Non-RoHS Compliant | ||
![]() CDR33BX104AMUM KEMET | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | C(SIZE)N | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 100nF | 50V | TR, 7 INCH | - | - | MIL-PRF-55681 | - | X7R | BX | Yes | 1210 | - | - | 3.2mm | 2.5mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR31BP620BJSS KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | 2005 | C(SIZE)N | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 62pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR31BP620BFSR KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 62pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP180BKWM KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 18pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR31BP431BJSR KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 430pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR31BP470BFWM KEMET | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 47pF | 100V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | - | BP | Yes | 0805 | - | - | 2mm | 1.25mm | 1.3mm | - | Non-RoHS Compliant | ||
![]() CDR32BP181BKSS KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 180pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BX393AKWM KEMET | In Stock | - | - | 19 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | 2005 | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 39nF | 50V | TR, 7 INCH | - | - | MIL-PRF-55681 | - | X7R | BX | Yes | 1206 | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BX223AMSR KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 22nF | 50V | BULK | 1.6mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR05BX334AKWM KEMET | In Stock | - | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 330nF | 50V | TR, 7 INCH | 6.35mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | 1.27mm | 4.57mm | 6.35mm | - | - | RoHS Compliant | ||
![]() CDR33BP242AFSR KEMET | In Stock | - | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.4nF | 50V | BULK | 2.5mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | 3.2mm | 2.5mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR33BP242AFSS KEMET | In Stock | - | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.4nF | 50V | TR, 7 INCH | 2.5mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | 3.2mm | 2.5mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR31BP621AKSS KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | 2005 | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 620pF | 50V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR35BP223AKWP KEMET | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 22nF | 50V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | - | BP | Yes | 1825 | - | - | 4.5mm | 6.4mm | 1.5mm | - | Non-RoHS Compliant | ||
![]() C192K184K5R5CA KEMET | In Stock | - | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | Bulk | - | C192-5R | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.24.00.40 | 180nF | 50V | - | - | - | MIL-C-11015/20 | CERAMIC CAPACITOR | X7R | BR | No | - | 3.56mm | - | 9.91mm | - | - | No | Non-RoHS Compliant | ||
![]() CDR32BP270BFUS KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 27pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant |