- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR31BX222BMSM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.2nF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP240BJWP KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 24pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR35BP203AFWR KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 20nF | 50V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 1825 | - | 4.5mm | 6.4mm | 1.5mm | Non-RoHS Compliant | ||
![]() CDR31BP561AFWM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 560pF | 50V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP100BKWM KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | Bulk | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 10pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR33BP202BKSS KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2nF | 100V | BULK | 2.5mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR32BP431BFWS KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 430pF | 100V | TR, 7 INCH | - | - | MIL-PRF-55681 | C0G | BP | Yes | 1206 | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP201BJSS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 200pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP201BJSP KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 200pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR01BP121BJWP KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 120pF | 100V | BULK | 1.27mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR32BP330BJUM KEMET | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | - | Bulk | 2005 | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 33pF | 100V | - | 1.6mm | not_compliant | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR32BP270BJWS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | Bulk | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 27pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP510BFSS KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 1% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 51pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP471BKWM KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 470pF | 100V | BULK | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 1206 | - | 3.2mm | 1.6mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR31BP240BJSR KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 24pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR33BP122BKWP KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.2nF | 100V | TR, 7 INCH | 2.5mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR31BP511AFWM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 510pF | 50V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR33BP132BJSR KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.3nF | 100V | TR, 7 INCH | 2.5mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR32BP202AFWP KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 2nF | 50V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 1206 | - | 3.2mm | 1.6mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR31BP511AJSR KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 510pF | 50V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant |