- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR32BP180BJWP KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 18pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP180BJSP KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 18pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP430BKSS KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 43pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP111BJWP KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 110pF | 100V | BULK | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR03BX683AKWP KEMET | In Stock | - | - | Surface Mount | 1808 | - | WRAPAROUND | - | Ceramic | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 68nF | 50V | BULK | 2.03mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant | ||
![]() CDR33BP222BFSP KEMET | In Stock | - | - | Surface Mount | 1210 | - | - | - | Ceramic | - | - | - | 1% | - | - | - | - | - | - | - | 125°C | -55°C | - | 2.2nF | 100V | - | 2.5mm | - | - | C0G | - | - | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR02BX562BKUM KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | C(SIZE)P | - | e0 | no | Active | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 5.6nF | 100V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BX | Yes | 1805 | 10% | 10% | 0.98mm | 4.57mm | 1.27mm | - | Non-RoHS Compliant | ||
![]() CDR01BX821BKSS KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 820pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR32BP240BJSM KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 24pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR33BP272AFWR KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.7nF | 50V | TR, 7 INCH | 2.5mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR33BP272AFSM KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.7nF | 50V | TR, 7 INCH | 2.5mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR02BX682BKSM KEMET | In Stock | - | - | Surface Mount | 1805 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 6.8nF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | 0.98mm | 4.57mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR31BP240BKUR KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | C(SIZE)N | - | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 24pF | 100V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 0805 | 10% | 10% | - | 2mm | 1.25mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR32BP240BKSP KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 24pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR33BP112BJSR KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.1nF | 100V | TR, 7 INCH | 2.5mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR06BX474AMWR KEMET | In Stock | - | - | Surface Mount | 2225 | - | WRAPAROUND | - | Ceramic | - | - | - | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 470nF | 50V | TR, 7 INCH | 6.35mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | - | 1.27mm | 5.72mm | 6.35mm | - | RoHS Compliant | ||
![]() CDR31BP510BFSP KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 51pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP201BFSM KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 200pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR33BP112BJSS KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.1nF | 100V | TR, 7 INCH | 2.5mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR31BP510BKWP KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 51pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant |