- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR32BP241BJWM KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | 5% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 240pF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR33BP302AFSP KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | C(SIZE)N | 1% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 3nF | 50V | TR, 7 INCH | - | 2.5mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR33BP302AFSS KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | C(SIZE)N | 1% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 3nF | 50V | TR, 7 INCH | - | 2.5mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR32BP270BFSS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | C(SIZE)N | 1% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 27pF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP241BKWM KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | 10% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 240pF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR33BP272AJSS KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | C(SIZE)N | 5% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.7nF | 50V | TR, 7 INCH | - | 2.5mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR33BP242AJWP KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | 5% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.4nF | 50V | TR, 7 INCH | - | 2.5mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR31BP121BFSS KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | C(SIZE)N | 1% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 120pF | 100V | TR, 7 INCH | - | 1.25mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR33BP242AJSS KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | C(SIZE)N | 5% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.4nF | 50V | TR, 7 INCH | - | 2.5mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR31BP120BKWP KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | 10% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 12pF | 100V | TR, 7 INCH | - | 1.25mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR33BP102BKWP KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | Bulk | - | 10% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | - | 2.5mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR32BP222AJWM KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | 5% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.2nF | 50V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR01BP680BKYP KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | Bulk | C(SIZE)P | 10% | e3 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 68pF | 100V | TR, 7 INCH | - | 1.27mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | No | RoHS Compliant | ||
![]() CDR32BP181BJUM KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | C(SIZE)N | 5% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 180pF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR31BP620BFSS KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | C(SIZE)N | 1% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 62pF | 100V | TR, 7 INCH | - | 1.25mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP270BJWM KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | 5% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 27pF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR33BP302AJWM KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | 5% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 3nF | 50V | TR, 7 INCH | - | 2.5mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | - | RoHS Compliant | ||
![]() C1632C473M4RACTU KEMET | In Stock | - | Datasheet | - | 0612 | - | - | - | 1632 | - | 4 | - | - | 16V | - | - | 20% | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 47nF | 16V | - | - | - | - | - | - | X7R | - | - | - | - | - | 1.35mm | 3.2mm | 1.6mm | - | - | RoHS Compliant | ||
![]() C062T152M2X5CS KEMET | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | - | 125°C | -55°C | - | - | C(SIZE)T | - | e0 | no | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.60 | 1.5nF | 200V | BULK | 5.08mm | - | not_compliant | MIL-PRF-39014/02 | CERAMIC CAPACITOR | - | X7R | Yes | 2909 | 20% | 20% | 290μm | 290μm | 90μm | - | - | Non-RoHS Compliant | ||
![]() C1632C391K5GACTU KEMET | In Stock | - | Datasheet | - | 0612 | - | - | - | 1632 | - | 4 | - | - | 50V | - | - | 10% | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 390pF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 1.35mm | 3.2mm | 1.6mm | - | - | RoHS Compliant |