- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Dielectric | Temperature Characteristics Code | Multilayer | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR01BX272BKUP KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.7nF | 100V | BULK | 1.27mm | MIL-PRF-55681 | X7R | BX | Yes | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR03BP102BJWR KEMET | In Stock | - | - | - | Surface Mount | 1808 | - | WRAPAROUND | - | Ceramic | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | 2.03mm | MIL-PRF-55681 | C0G | BP | Yes | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant | ||
![]() CDR32BP301BFWP KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 300pF | 100V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP161BJSR KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 160pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP241BJSS KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 240pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP161BFSR KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 160pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP161BFSS KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 160pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP180BJSR KEMET | In Stock | - | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | Bulk | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 18pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP330BJWP KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 33pF | 100V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP160BJSM KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | 2005 | - | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 16pF | 100V | BULK | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP160BJSP KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 16pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP180BJWS KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 18pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP330BKWM KEMET | In Stock | - | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 33pF | 100V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR02BX822BKUM KEMET | In Stock | - | - | - | Surface Mount | 1805 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)P | 10% | e0 | no | Active | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 8.2nF | 100V | TR, 7 INCH | 1.27mm | MIL-PRF-55681 | X7R | BX | Yes | 0.98mm | 4.57mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR31BP241BJWS KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 240pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP470BKSM KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 47pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR01BX272BKWS KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.7nF | 100V | TR, 7 INCH | 1.27mm | MIL-PRF-55681 | X7R | BX | Yes | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR31BP270BFWP KEMET | In Stock | - | - | 31 Weeks | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | 2005 | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 27pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP200BJSS KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 20pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR02BP271BJSR KEMET | In Stock | - | - | - | Surface Mount | 1805 | - | WRAPAROUND | - | Ceramic | - | - | C(SIZE)P | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 270pF | 100V | TR, 7 INCH | 1.27mm | MIL-PRF-55681 | C0G | BP | Yes | 0.98mm | 4.57mm | 1.27mm | - | RoHS Compliant |