- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Diameter | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR34BX473BJUS KEMET | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47nF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 3.2mm | 1.5mm | - | - | ||
![]() CDR03BX102BJUR KEMET | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1nF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | 2.03mm | - | - | - | ||
![]() C124T333M5X5CR KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | - | 125°C | -55°C | - | C(SIZE)T | - | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.40 | 33nF | 50V | BULK | - | not_compliant | MIL-PRF-39014/05 | CERAMIC CAPACITOR | - | X7R | Yes | - | 20% | 20% | 90μm | - | 250μm | - | - | - | Non-RoHS Compliant | ||
![]() C1632C473K8RACTU KEMET | In Stock | - | - | - | - | - | - | - | 1632 | - | 4 | - | - | - | - | 10% | - | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 47nF | 10V | - | - | - | - | - | X7R | - | - | - | - | - | - | 1.35mm | 3.2mm | 1.6mm | - | - | RoHS Compliant | ||
![]() C192T683K1R5CM KEMET | In Stock | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | Bulk | C192-1R | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.24.00.40 | 68nF | 100V | - | - | - | MIL-PRF-39014/05 | CERAMIC CAPACITOR | X7R | BR | No | - | - | - | 3.56mm | - | 9.91mm | - | - | No | Non-RoHS Compliant | ||
![]() CDR32BX822BKWR KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 8.2nF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP160BFUM KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | 125°C | -55°C | - | C(SIZE)N | - | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 16pF | 100V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | - | BP | Yes | 1206 | 1% | 1% | - | - | 3.2mm | 1.6mm | 1.3mm | - | Non-RoHS Compliant | ||
![]() CDR35BP183AKUR KEMET | In Stock | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 18nF | 50V | TR, 7 INCH | 6.4mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | 4.5mm | 6.4mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR33BP182BJWS KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.8nF | 100V | TR, 7 INCH | 2.5mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR35BX184AKWS KEMET | In Stock | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 180nF | 50V | TR, 7 INCH | 6.4mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | 4.5mm | 6.4mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR34BP392BKUR KEMET | In Stock | - | - | Surface Mount | 1812 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 3.9nF | 100V | TR, 7 INCH | 3.2mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | 4.5mm | 3.2mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR01BP270BJWS KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | 125°C | -55°C | - | - | - | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 27pF | 100V | BULK | - | not_compliant | MIL-PRF-55681 | - | - | BP | Yes | 0805 | 5% | 5% | - | 0.98mm | 2.03mm | 1.27mm | - | - | Non-RoHS Compliant | ||
![]() CDR31BP100BKYS KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | C(SIZE)N | 10% | e3 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 10pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR01BP121BJUR KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 120pF | 100V | BULK | 1.27mm | - | MIL-PRF-55681 | - | C0G | C0G | Yes | - | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | - | RoHS Compliant | ||
![]() CDR32BP621BJUS KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | 125°C | -55°C | - | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 620pF | 100V | TR, 7 INCH | - | - | MIL-PRF-55681 | - | C0G | BP | Yes | 1206 | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP680BJUR KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | 125°C | -55°C | - | C(SIZE)N | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 68pF | 100V | TR, 7 INCH | - | - | MIL-PRF-55681 | - | C0G | BP | Yes | 1206 | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR01BP181BJUS KEMET | In Stock | - | - | Surface Mount | 0805 | - | - | - | - | Ceramic | - | - | - | Bulk | - | 5% | - | no | Active | - | - | - | - | - | 125°C | -55°C | - | 180pF | 100V | - | 1.27mm | - | - | - | C0G | - | - | - | - | - | - | - | 2.03mm | 1.27mm | - | - | RoHS Compliant | ||
![]() CDR32BP271BJUR KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | C(SIZE)N | 5% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 270pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR31BP201BFWR KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 200pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR02BX123AKWR KEMET | In Stock | - | - | Surface Mount | 1805 | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 12nF | 50V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | 0.98mm | 4.57mm | 1.27mm | - | - | RoHS Compliant |