- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Diameter | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR03BP102BJWS KEMET | In Stock | - | - | Surface Mount | 1808 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | 2.03mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant | ||
![]() CDR31BP100BKZR KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 10pF | 100V | BULK; BULK CASSETTE; TR, EMBOSSED PLASTIC, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | - | BP | Yes | 0805 | - | - | - | - | 2mm | 1.25mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR31BP390BJUM KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 39pF | 100V | BULK | 1.25mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP821BKUR KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 820pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BX822BKSS KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 8.2nF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP201BFUM KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | C(SIZE)N | - | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 200pF | 100V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | - | BP | Yes | 1206 | 1% | 1% | - | - | 3.2mm | 1.6mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR34BP103AKSR KEMET | In Stock | - | - | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 10nF | 50V | TR, 7 INCH | 3.2mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR33BP302AKUS KEMET | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | 2005 | - | 10% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 3nF | 50V | BULK | 2.5mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR01BX102BMUS KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)P | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR35BP622BJUR KEMET | In Stock | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 6.2nF | 100V | TR, 7 INCH | 6.4mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | 4.5mm | 6.4mm | 1.5mm | RoHS Compliant | ||
![]() CDR35BP472BJUS KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | C(SIZE)N | - | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 4.7nF | 100V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | - | BP | Yes | 1825 | 5% | 5% | - | - | 4.5mm | 6.4mm | 1.5mm | Non-RoHS Compliant | ||
![]() CDR02BP221BKSP KEMET | In Stock | - | - | Surface Mount | 1805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)P | 10% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 220pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 0.98mm | 4.57mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR32BP160BKUS KEMET | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | - | Bulk | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 16pF | 100V | TR, 7 INCH | 1.6mm | not_compliant | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR05BP562BKSR KEMET | In Stock | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 5.6nF | 100V | TR, 7 INCH | 6.35mm | - | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 1.27mm | 4.57mm | 6.35mm | - | RoHS Compliant | ||
![]() CDR32BP103BKUS KEMET | In Stock | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10nF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | ||
![]() CDR32BP802BKSR KEMET | In Stock | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8nF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | ||
![]() CDR32BX333BKUS KEMET | In Stock | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33nF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | ||
![]() C062T105M5X5CS KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | 1μF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 290μm | 290μm | 90μm | - | Non-RoHS Compliant | ||
![]() C192T473M1X5CP KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 125°C | -55°C | - | - | C(SIZE)T | 20% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.40 | 47nF | 100V | BULK | - | not_compliant | MIL-PRF-39014/05 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 140μm | - | 390μm | - | - | Non-RoHS Compliant | ||
![]() CDR03BX333AKUR KEMET | In Stock | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33nF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | 2.03mm | - | - |