- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Diameter | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C202T124K1R5CS KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 125°C | -55°C | - | C(SIZE)T | - | e0 | no | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.40 | 120nF | 100V | BULK | - | - | not_compliant | MIL-PRF-39014/05 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 10% | 10% | 250μm | - | 500μm | - | - | - | Non-RoHS Compliant | ||
![]() C114T680M1X5CP KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 125°C | -55°C | - | C(SIZE)T | - | e0 | no | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.40 | 68pF | 100V | BULK | - | - | not_compliant | MIL-PRF-39014/05 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 20% | 20% | 90μm | - | 160μm | - | - | - | Non-RoHS Compliant | ||
![]() C124T223M5X5CP KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 125°C | -55°C | - | C(SIZE)T | - | e0 | no | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.40 | 22nF | 50V | BULK | - | - | not_compliant | MIL-PRF-39014/05 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 20% | 20% | 90μm | - | 250μm | - | - | - | Non-RoHS Compliant | ||
![]() C114T562K5X5CM KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 125°C | -55°C | - | C(SIZE)T | - | e0 | no | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.40 | 5.6nF | 50V | BULK | - | - | not_compliant | MIL-PRF-39014/05 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 10% | 10% | 90μm | - | 160μm | - | - | - | Non-RoHS Compliant | ||
![]() CDR31BX561BMWR KEMET | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 20% | e0 | no | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 560pF | 100V | TR, 7 INCH | - | 1.25mm | - | MIL-PRF-55681 | - | - | X7R | BX | Yes | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() C114T152M1X5CP KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 125°C | -55°C | - | C(SIZE)T | - | e0 | no | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.40 | 1.5nF | 100V | BULK | - | - | not_compliant | MIL-PRF-39014/05 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 20% | 20% | 90μm | - | 160μm | - | - | - | Non-RoHS Compliant | ||
![]() C192T184K5R5CM KEMET | In Stock | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | Bulk | C192-5R | 10% | e0 | no | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.24.00.40 | 180nF | 50V | - | - | - | - | MIL-PRF-39014/05 | - | CERAMIC CAPACITOR | X7R | BR | No | - | - | - | 3.56mm | - | 9.91mm | - | - | No | Non-RoHS Compliant | ||
![]() CDR05BP392BKWR KEMET | In Stock | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 3.9nF | 100V | TR, 7 INCH | - | 6.35mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | 1.27mm | 4.57mm | 6.35mm | - | - | RoHS Compliant | ||
![]() CDR32BP910BKSR KEMET | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 10% | e0 | no | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 91pF | 100V | TR, 7 INCH | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR05BP392BKUS KEMET | In Stock | - | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)P | 10% | e0 | no | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 3.9nF | 100V | TR, 7 INCH | - | 6.35mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | 1.27mm | 4.57mm | 6.35mm | - | - | RoHS Compliant | ||
![]() CDR02BX123BKUP KEMET | In Stock | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12nF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | 1.27mm | - | - | - | ||
![]() C062K103K1X5CA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10nF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 290μm | 290μm | 90μm | - | - | - | ||
![]() C062K104K5X5CA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 290μm | 290μm | 90μm | - | - | - | ||
![]() CDR05BX344AKUP KEMET | In Stock | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 340nF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | 6.35mm | - | - | - | ||
![]() C056T680M2X5CM KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 125°C | -55°C | - | C(SIZE)T | - | e0 | no | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.60 | 68pF | 200V | BULK | 5.08mm | - | not_compliant | MIL-PRF-39014/01 | - | CERAMIC CAPACITOR | - | X7R | Yes | 1909 | 20% | 20% | - | 190μm | 190μm | 90μm | - | - | Non-RoHS Compliant | ||
![]() C066T682M2X5CP KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 125°C | -55°C | - | C(SIZE)T | - | e0 | no | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.60 | 6.8nF | 200V | BULK | 5.08mm | - | not_compliant | MIL-PRF-39014/02 | - | CERAMIC CAPACITOR | - | X7R | Yes | 2909 | 20% | 20% | - | 290μm | 290μm | 90μm | - | - | Non-RoHS Compliant | ||
![]() C056T221M2X5CM KEMET | In Stock | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | Bulk | - | 20% | e0 | no | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.24.00.60 | 220pF | 200V | - | - | 2.29mm | - | MIL-PRF-39014 | 5.08mm | CERAMIC CAPACITOR | X7R | BX | Yes | 1909 | - | - | - | 4.83mm | 4.83mm | 90μm | - | No | Non-RoHS Compliant | ||
![]() C202K184K1R5CA KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | e0 | no | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.40 | 180nF | 100V | BULK | - | - | not_compliant | MIL-PRF-11015 | - | CERAMIC CAPACITOR | - | BR | Yes | - | 10% | 10% | 250μm | - | 500μm | - | - | - | Non-RoHS Compliant | ||
![]() CDR03BX102BKUR KEMET | In Stock | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1nF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | 2.03mm | - | - | - | ||
![]() C1632C180K5GACTU KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |