- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Dissipation Factor | Lead/Base Style | Diameter | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR32BP621BFWS KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | 1% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 620pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | - | ||
![]() C052T271K2X5CP KEMET | In Stock | - | Datasheet | Through Hole | Radial | - | WIRE | - | - | Bulk | - | - | 10% | e0 | no | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.60 | 270pF | 200V | - | 2.29mm | - | MIL-PRF-39014 | 5.08mm | CERAMIC CAPACITOR | X7R | BX | Yes | - | 1909 | 2.5 % | - | - | 4.83mm | 4.83mm | 2.29mm | - | No | Non-RoHS Compliant | - | ||
![]() C192K154K5R5CA KEMET | In Stock | - | - | Through Hole | Axial | - | WIRE | - | - | Bulk | - | C192-5R | 10% | e0 | no | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.40 | 150nF | 50V | - | - | - | MIL-C-11015/20 | - | CERAMIC CAPACITOR | X7R | BR | No | - | - | - | - | 3.56mm | - | 9.91mm | - | - | No | Non-RoHS Compliant | - | ||
![]() C052T470K2X5CM KEMET | In Stock | - | Datasheet | Through Hole | Molded | - | WIRE | - | - | Bulk | - | C(SIZE)T | 10% | e0 | no | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 47pF | 200V | - | 2.29mm | - | MIL-PRF-39014/01 | 5.08mm | - | X7R | X7R | Yes | 640 μm | 1909 | 2.5 % | - | - | 4.83mm | 4.83mm | 2.29mm | - | No | Non-RoHS Compliant | - | ||
![]() CDR04BP222BKWS KEMET | In Stock | - | Datasheet | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | 10% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 2.2nF | 100V | TR, 7 INCH | 3.18mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | 1.295mm | 4.57mm | 3.18mm | - | - | RoHS Compliant | - | ||
![]() C052T473K5X5CP KEMET | In Stock | - | - | Through Hole | Molded | - | WIRE | - | - | Bulk | - | C(SIZE)T | 10% | e0 | no | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 47nF | 50V | - | 2.29mm | - | MIL-PRF-39014/01 | 5.08mm | - | X7R | X7R | Yes | 640 μm | 1909 | 2.5 % | - | - | 4.83mm | 4.83mm | 2.29mm | - | No | Non-RoHS Compliant | - | ||
![]() C062T104K1X5CS KEMET | In Stock | - | - | Through Hole | Molded | - | WIRE | - | - | - | - | - | 10% | e0 | no | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 100nF | 100V | BULK | 2.29mm | - | MIL-PRF-39014 | 5.08mm | - | X7R | BX | Yes | 640 μm | 2909 | 2.5 % | Straight | - | 7.37mm | 7.37mm | 2.29mm | - | - | RoHS Compliant | Contains Lead | ||
![]() C192K823K1R5CA KEMET | In Stock | - | - | Through Hole | Axial | - | WIRE | - | - | Bulk | - | C192-1R | 10% | e0 | no | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.40 | 82nF | 100V | - | - | - | MIL-C-11015/20 | - | CERAMIC CAPACITOR | X7R | BR | No | - | - | - | - | 3.56mm | - | 9.91mm | - | - | No | Non-RoHS Compliant | - | ||
![]() C192T273K1X5CS KEMET | In Stock | - | - | Through Hole | Molded | - | WIRE | - | - | Bulk | - | C(SIZE)T | 10% | e0 | no | 2 | Axial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.40 | 27nF | 100V | - | - | - | MIL-PRF-39014/05 | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 640 μm | - | 2.5 % | - | 3.56mm | - | 9.91mm | 2.54mm | - | No | Non-RoHS Compliant | - | ||
![]() CDR32BP911BFWR KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | 1% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 910pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | - | ||
![]() CDR31BX392BKWS KEMET | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | Bulk | 2005 | - | 10% | e0 | no | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 3.9nF | 100V | TR, 7 INCH | 1.25mm | not_compliant | MIL-PRF-55681 | - | - | X7R | BX | Yes | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | Non-RoHS Compliant | - | ||
![]() C052T473M5X5CR KEMET | In Stock | - | - | - | Molded | NO | WIRE | THROUGH HOLE MOUNT | - | Bulk | - | C(SIZE)T | 20% | e0 | no | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 47nF | 50V | - | - | not_compliant | MIL-PRF-39014/01 | 5.08mm | - | - | X7R | Yes | 640 μm | 1909 | 2.5 % | - | - | 4.83mm | 4.83mm | 2.29mm | - | - | Non-RoHS Compliant | - | ||
![]() C192K224M5R5CA KEMET | In Stock | - | - | Through Hole | Axial | - | WIRE | - | - | Bulk | - | C192-5R | 20% | e0 | no | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.40 | 220nF | 50V | - | - | - | MIL-C-11015/20 | - | CERAMIC CAPACITOR | X7R | BR | No | - | - | - | - | 3.56mm | - | 9.91mm | - | - | No | Non-RoHS Compliant | - | ||
![]() C052T390K2X5CR KEMET | In Stock | - | Datasheet | Through Hole | Molded | - | WIRE | - | - | Bulk | - | C(SIZE)T | 10% | e0 | no | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 39pF | 200V | - | 2.29mm | - | MIL-PRF-39014/01 | 5.08mm | - | X7R | X7R | Yes | 640 μm | 1909 | 2.5 % | - | - | 4.83mm | 4.83mm | 2.29mm | - | No | Non-RoHS Compliant | - | ||
![]() CDR31BP301BFWS KEMET | In Stock | - | Datasheet | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | 1% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 300pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | - | ||
![]() CDR32BP241BFWS KEMET | In Stock | - | Datasheet | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | 1% | e0 | no | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 240pF | 100V | BULK | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | - | ||
![]() C114K470K1X5CA KEMET | In Stock | - | Datasheet | - | Molded | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | Bulk | - | - | 10% | e0 | no | 2 | Axial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.40 | 47pF | 100V | - | - | - | MIL-PRF-11015 | - | CERAMIC CAPACITOR | - | BX | Yes | 510 μm | - | 2.5 % | - | 90μm | - | 4.06mm | - | - | No | Non-RoHS Compliant | - | ||
![]() C114T151K1X5CR KEMET | In Stock | - | - | Through Hole | Axial | - | WIRE | - | - | Bulk | - | C(SIZE)T | 10% | e0 | no | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.40 | 150pF | 100V | - | - | - | MIL-PRF-39014/05 | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | - | 2.29mm | - | 4.06mm | - | - | No | Non-RoHS Compliant | - | ||
![]() C052T122K1X5CS KEMET | In Stock | - | - | Through Hole | Molded | - | WIRE | - | - | Bulk | - | C(SIZE)T | 10% | e0 | no | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 1.2nF | 100V | - | 2.29mm | - | MIL-PRF-39014/01 | 5.08mm | - | X7R | X7R | Yes | 640 μm | 1909 | 2.5 % | - | - | 4.83mm | 4.83mm | 2.29mm | - | No | Non-RoHS Compliant | - | ||
![]() C056T181K2X5CR KEMET | In Stock | - | Datasheet | Through Hole | Radial | - | WIRE | - | - | - | - | C(SIZE)T | 10% | e0 | no | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8532.24.00.60 | 180pF | 200V | BULK | 2.29mm | not_compliant | MIL-PRF-39014/01 | 5.08mm | CERAMIC CAPACITOR | X7R | X7R | Yes | - | 1909 | - | - | - | 190μm | 190μm | 90μm | - | - | Non-RoHS Compliant | - |