- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Network Type | Number of Capacitors | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR32BP681BKWP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 680pF | 100V | TR, 7 INCH | - | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR04BP152BKSP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)P | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.5nF | 100V | TR, 7 INCH | - | - | 3.18mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | 1.295mm | 4.57mm | 3.18mm | - | - | RoHS Compliant | ||
![]() CDR35BX563BKWM KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | 2005 | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 56nF | 100V | TR, 7 INCH | - | - | 6.4mm | - | MIL-PRF-55681 | - | - | X7R | BX | Yes | - | - | - | - | 4.5mm | 6.4mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR02BX472BKWM KEMET | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | 125°C | -55°C | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 4.7nF | 100V | TR, 7 INCH | - | - | - | not_compliant | MIL-PRF-55681 | - | - | - | BX | Yes | 1805 | - | - | 0.98mm | 4.57mm | 1.27mm | - | - | Non-RoHS Compliant | ||
![]() CDR34BX154AKWM KEMET | In Stock | - | - | 25 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | 125°C | -55°C | 2005 | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 150nF | 50V | TR, 7 INCH | - | - | - | not_compliant | MIL-PRF-55681 | - | - | - | BX | Yes | 1812 | - | - | - | 4.5mm | 3.2mm | 1.5mm | - | Non-RoHS Compliant | ||
![]() C056T270K2X5CR KEMET | In Stock | - | Datasheet | - | Through Hole | Molded | - | WIRE | - | - | - | - | - | - | C(SIZE)T | 10% | e0 | no | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | 8532.24.00.60 | 27pF | 200V | BULK | - | - | 2.29mm | - | MIL-PRF-39014/01 | 5.08mm | CERAMIC CAPACITOR | X7R | X7R | Yes | 1909 | - | - | 190μm | 4.83mm | 90μm | - | No | Non-RoHS Compliant | ||
![]() CA064C103M5RACTU KEMET | In Stock | - | Datasheet | - | Surface Mount | 0612 | - | WRAPAROUND | - | Ceramic | 1 | - | - | - | - | 20% | e3 | - | - | 8 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 10nF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 4 | 800μm | - | - | - | - | ARRAY/NETWORK CAPACITOR | X7R | X7R | - | - | ISOLATED C NETWORK | 4 | 800μm | 3.2mm | 1.6mm | - | - | RoHS Compliant | ||
![]() CDR32BP101BJWM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 100pF | 100V | TR, 7 INCH | - | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR31BP560BFUR KEMET | In Stock | - | Datasheet | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | 125°C | -55°C | - | C(SIZE)N | 1% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 56pF | 100V | TR, 7 INCH | - | - | - | - | MIL-PRF-55681 | - | - | - | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR31BP150BFWS KEMET | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 15pF | 100V | TR, 7 INCH | - | - | 1.25mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP680BKSM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | 2005 | C(SIZE)N | 10% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 68pF | 100V | TR, 7 INCH | - | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP511BKWS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 510pF | 100V | TR, 7 INCH | - | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP120BJSS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 12pF | 100V | TR, 7 INCH | - | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP681BKSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | 2005 | - | 10% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 680pF | 100V | TR, 7 INCH | - | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR34BX104AKWP KEMET | In Stock | - | Datasheet | 5 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | - | 125°C | -55°C | 2005 | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 100nF | 50V | TR, 7 INCH | - | - | - | - | MIL-PRF-55681 | - | - | X7R | BX | Yes | 1812 | - | - | - | 4.5mm | 3.2mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR33BP102BJSM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 5% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | - | - | 2.5mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR32BP681BFSS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 680pF | 100V | TR, 7 INCH | - | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR31BP330BJSM KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 5% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 33pF | 100V | BULK | - | - | 1.25mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR34BX563BKSM KEMET | In Stock | - | Datasheet | 111 Weeks | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | 2005 | C(SIZE)N | 10% | e0 | no | Active | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 56nF | 100V | TR, 7 INCH | - | - | 3.2mm | - | MIL-PRF-55681 | - | - | X7R | BX | Yes | - | - | - | - | 4.5mm | 3.2mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR32BP681BFSM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | 2005 | C(SIZE)N | 1% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 680pF | 100V | TR, 7 INCH | - | - | 1.6mm | - | MIL-PRF-55681 | - | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant |