- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR31BX822AKWP KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 8.2nF | 50V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR34BP392BFSP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 3.9nF | 100V | TR, 7 INCH | 3.2mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR32BP511BJWM KEMET | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 510pF | 100V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 1206 | - | 3.2mm | 1.6mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR31BX562AKWM KEMET | In Stock | - | Datasheet | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | 2005 | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 5.6nF | 50V | BULK | - | - | MIL-PRF-55681 | - | BX | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR34BP752AJWS KEMET | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 7.5nF | 50V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 1812 | - | 4.5mm | 3.2mm | 1.5mm | Non-RoHS Compliant | ||
![]() CDR32BP680BKSM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | C(SIZE)N | 10% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 68pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP511BKWS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 510pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BX821BKWM KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 820pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP100BFSS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 10pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR34BP242BFWP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.4nF | 100V | TR, 7 INCH | 3.2mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR32BP561BFWM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 560pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP560BFSS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 56pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BX822AKSP KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | - | 10% | e0 | no | Active | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 8.2nF | 50V | BULK | 1.25mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR01BX102BKYR KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)P | 10% | e3 | no | - | 2 | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR32BP511BKWM KEMET | In Stock | - | Datasheet | 25 Weeks | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 510pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BX333AKSP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | C(SIZE)N | 10% | e0 | no | Active | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 33nF | 50V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | X7R | BX | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP102BFSP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP620BJWM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 62pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP102BJSM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP102BJSP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant |