- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Dielectric Material | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Dielectric | Temperature Characteristics Code | Multilayer | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR01BP330BKWM KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 33pF | 100V | TR, 7 INCH | 1.27mm | MIL-PRF-55681 | C0G | BP | Yes | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR33BP102BJSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1210 | WRAPAROUND | Ceramic | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | 2.5mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR32BP102BFSS KEMET | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 1206 | WRAPAROUND | Ceramic | 2005 | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR01BX391BKSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 390pF | 100V | BULK | 1.27mm | MIL-PRF-55681 | X7R | BX | Yes | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR02BX183AKSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1805 | WRAPAROUND | Ceramic | - | C(SIZE)P | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 18nF | 50V | TR, 7 INCH | 1.27mm | MIL-PRF-55681 | X7R | BX | Yes | 0.98mm | 4.57mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR33BX223BKSP KEMET | In Stock | - | Datasheet | 111 Weeks | Surface Mount | 1210 | WRAPAROUND | Ceramic | 2005 | C(SIZE)N | 10% | e0 | no | Active | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 22nF | 100V | TR, 7 INCH | 2.5mm | MIL-PRF-55681 | X7R | BX | Yes | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant | ||
![]() CDR34BP472BFWP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | WRAPAROUND | Ceramic | 2005 | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 4.7nF | 100V | TR, 7 INCH | 3.2mm | MIL-PRF-55681 | C0G | BP | Yes | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR31BP181BKSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 180pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR03BP681BKWR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1808 | WRAPAROUND | Ceramic | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 680pF | 100V | TR, 7 INCH | 2.03mm | MIL-PRF-55681 | C0G | BP | Yes | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant | ||
![]() CDR34BP472BJSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | WRAPAROUND | Ceramic | - | C(SIZE)N | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 4.7nF | 100V | TR, 7 INCH | 3.2mm | MIL-PRF-55681 | C0G | BP | Yes | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR03BP681BKWS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1808 | WRAPAROUND | Ceramic | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 680pF | 100V | TR, 7 INCH | 2.03mm | MIL-PRF-55681 | C0G | BP | Yes | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant | ||
![]() CDR34BP472BJSP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | WRAPAROUND | Ceramic | 2005 | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 4.7nF | 100V | TR, 7 INCH | 3.2mm | MIL-PRF-55681 | C0G | BP | Yes | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR32BP221BKWP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | WRAPAROUND | Ceramic | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 220pF | 100V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP561BKWM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | WRAPAROUND | Ceramic | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 560pF | 100V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP102BKSS KEMET | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 1206 | WRAPAROUND | Ceramic | 2005 | C(SIZE)N | 10% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP102BKSM KEMET | In Stock | - | Datasheet | 111 Weeks | Surface Mount | 1206 | WRAPAROUND | Ceramic | 2005 | C(SIZE)N | 10% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP621BFWM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | WRAPAROUND | Ceramic | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 620pF | 100V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | C0G | BP | Yes | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP300BKSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | WRAPAROUND | Ceramic | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 30pF | 100V | BULK | 1.25mm | MIL-PRF-55681 | C0G | BP | Yes | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR03BX333BKWP KEMET | In Stock | - | Datasheet | - | Surface Mount | 1808 | WRAPAROUND | Ceramic | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 33nF | 100V | TR, 7 INCH | 2.03mm | MIL-PRF-55681 | X7R | BX | Yes | 1.295mm | 4.57mm | 2.03mm | - | RoHS Compliant | ||
![]() CDR33BX563AKYR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1210 | WRAPAROUND | Ceramic | - | C(SIZE)N | 10% | e3 | no | - | 2 | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 56nF | 50V | TR, 7 INCH | 2.5mm | MIL-PRF-55681 | X7R | BX | Yes | - | 3.2mm | 2.5mm | 1.5mm | RoHS Compliant |