- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Lead Pitch | Dielectric | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Dissipation Factor | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR02BX223AKSS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 22nF | 50V | TR, 7 INCH | 1.27mm | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | 0.98mm | 4.57mm | 1.27mm | - | - | RoHS Compliant | ||
![]() CDR31BP330BKSP KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 33pF | 100V | BULK | 1.25mm | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR04BP122BJSM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)P | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 1.2nF | 100V | TR, 7 INCH | 3.18mm | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | 1.295mm | 4.57mm | 3.18mm | - | - | RoHS Compliant | ||
![]() CDR32BP681BFSS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 680pF | 100V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR31BP330BJSM KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 5% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 33pF | 100V | BULK | 1.25mm | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR34BX563BKSM KEMET | In Stock | - | Datasheet | 111 Weeks | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | 2005 | C(SIZE)N | 10% | e0 | no | Active | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 56nF | 100V | TR, 7 INCH | 3.2mm | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | 4.5mm | 3.2mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR34BX393BKSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 39nF | 100V | TR, 7 INCH | 3.2mm | MIL-PRF-55681 | - | X7R | BX | Yes | - | - | - | - | 4.5mm | 3.2mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR31BP221BFSS KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 220pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR31BX123AKWR KEMET | In Stock | - | Datasheet | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 12nF | 50V | TR, 7 INCH | - | MIL-PRF-55681 | - | - | BX | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR33BP102BJSM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1210 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 5% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 1nF | 100V | TR, 7 INCH | 2.5mm | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 2.5mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR35BP682BFSS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 6.8nF | 100V | TR, 7 INCH | 6.4mm | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 4.5mm | 6.4mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR31BP221BJSP KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 5% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 220pF | 100V | TR, 7 INCH | 1.25mm | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 2mm | 1.25mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP122AKSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 1.2nF | 50V | BULK | 1.6mm | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP130BFWR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 1% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 13pF | 100V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR35BP622BKUR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 6.2nF | 100V | TR, 7 INCH | 6.4mm | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 4.5mm | 6.4mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR04BP272BJUS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | - | C(SIZE)P | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 2.7nF | 100V | TR, 7 INCH | 3.18mm | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | 1.295mm | 4.57mm | 3.18mm | - | - | RoHS Compliant | ||
![]() CDR35BP682BFUS KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | 2005 | C(SIZE)N | 1% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 6.8nF | 100V | TR, 7 INCH | 6.4mm | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 4.5mm | 6.4mm | 1.5mm | - | RoHS Compliant | ||
![]() CDR32BP122AKSP KEMET | In Stock | - | Datasheet | 111 Weeks | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | 2005 | C(SIZE)N | 10% | e0 | no | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 1.2nF | 50V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() CDR32BP681BJWP KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | 2005 | - | 5% | e0 | no | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 680pF | 100V | TR, 7 INCH | 1.6mm | MIL-PRF-55681 | - | C0G | BP | Yes | - | - | - | - | 3.2mm | 1.6mm | 1.3mm | - | RoHS Compliant | ||
![]() C052T822K1X5CP KEMET | In Stock | - | Datasheet | - | Through Hole | Molded | - | WIRE | - | - | - | - | Bulk | - | C(SIZE)T | 10% | e0 | no | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | Ceramic | 8532.24.00.60 | 8.2nF | 100V | - | 2.29mm | MIL-PRF-39014/01 | 5.08mm | X7R | X7R | Yes | 640 μm | 1909 | 2.5 % | 4.83mm | 4.83mm | 2.29mm | - | No | Non-RoHS Compliant |