- Tolerance
- Package / Case
- Capacitance
- Packaging
- Series
- Dielectric
- Temperature Coefficient
- Part Status
- Length
- Termination Style
- Automotive
- ECCN (US)
Attribute column
Manufacturer
KEMET Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Height | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR34BX473BKUP KEMET | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | 10% | e0 | no | - | 2 | EAR99 | 15% ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 47nF | 100V | TR, 7 INCH | - | - | MIL-PRF-55681 | X7R | BX | Yes | 1812 | - | 4.5mm | 3.2mm | 1.5mm | RoHS Compliant | ||
![]() CDR34BP103AJWM KEMET | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | 2005 | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 10nF | 50V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 1812 | - | 4.5mm | 3.2mm | 1.5mm | Non-RoHS Compliant | ||
![]() CDR01BP470BJSP KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | - | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 47pF | 100V | TR, 7 INCH | 1.27mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 0.98mm | 2.03mm | 1.27mm | - | RoHS Compliant | ||
![]() CDR31BP361BFWR KEMET | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 360pF | 100V | BULK | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 0805 | - | 2mm | 1.25mm | 1.3mm | Non-RoHS Compliant | ||
![]() CDR35BP752BFSS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 7.5nF | 100V | TR, 7 INCH | 6.4mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 4.5mm | 6.4mm | 1.5mm | RoHS Compliant | ||
![]() CDR32BP751BFWP KEMET | In Stock | - | Datasheet | 111 Weeks | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 750pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP130BJWS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 13pF | 100V | BULK | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP331BFSS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 330pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP360BKSM KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 36pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP361BFUR KEMET | In Stock | - | Datasheet | - | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 360pF | 100V | TR, 7 INCH | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR04BP332BJSM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1812 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)P | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 3.3nF | 100V | TR, 7 INCH | 3.18mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | 1.295mm | 4.57mm | 3.18mm | - | RoHS Compliant | ||
![]() CDR35BP682BFWP KEMET | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | 2005 | - | 1% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 6.8nF | 100V | TR, 7 INCH | - | - | MIL-PRF-55681 | C0G | BP | Yes | 1825 | - | 4.5mm | 6.4mm | 1.5mm | RoHS Compliant | ||
![]() CDR32BP122AKSS KEMET | In Stock | - | Datasheet | 111 Weeks | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | C(SIZE)N | 10% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.2nF | 50V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR35BP622BKSR KEMET | In Stock | - | Datasheet | - | Surface Mount | 1825 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 6.2nF | 100V | TR, 7 INCH | 6.4mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 4.5mm | 6.4mm | 1.5mm | RoHS Compliant | ||
![]() CDR31BP120BJSR KEMET | In Stock | - | Datasheet | 111 Weeks | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | - | 5% | e0 | no | Active | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 12pF | 100V | BULK | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP101BKWR KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | 0805 | - | WRAPAROUND | - | Ceramic | - | - | 2005 | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 100pF | 100V | BULK | 1.25mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 2mm | 1.25mm | 1.3mm | RoHS Compliant | ||
![]() CDR32BP750BJWM KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 75pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR04BP152BJWS KEMET | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | 2005 | - | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1.5nF | 100V | TR, 7 INCH | - | - | MIL-PRF-55681 | C0G | BP | Yes | 1812 | 1.295mm | 4.57mm | 3.18mm | - | RoHS Compliant | ||
![]() CDR32BP121BJSS KEMET | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | WRAPAROUND | - | Ceramic | - | - | - | C(SIZE)N | 5% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 120pF | 100V | TR, 7 INCH | 1.6mm | - | MIL-PRF-55681 | C0G | BP | Yes | - | - | 3.2mm | 1.6mm | 1.3mm | RoHS Compliant | ||
![]() CDR31BP110BKWS KEMET | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | 10% | e0 | no | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn70Pb30) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 11pF | 100V | TR, 7 INCH | - | not_compliant | MIL-PRF-55681 | - | BP | Yes | 0805 | - | 2mm | 1.25mm | 1.3mm | Non-RoHS Compliant |