- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Dissipation Factor | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1825C152JGGACTU KEMET | 1287 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, MLCC | 1825 (4564 Metric) | WRAPAROUND | - | Ceramic | 149.997327mg | - | -55°C~125°C | Cut Tape (CT) | 2013 | SMD Comm C0G HV | 0.177Lx0.252W 4.50mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 1500pF | 2kV | TR, Embossed Plastic, 7 Inch | - | - | - | 4564 | 1825 | - | C0G | C0G | Yes | 2000V | - | - | Low ESL, High Voltage | - | 6.4mm | 4.5mm | 0.061 1.55mm | 1.5494mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1210C184K5RALTU KEMET | 9 |
| Datasheet | 43 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R SnPb | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | Bypass, Decoupling | 8532.24.00.20 | 0.18μF | 50V | TR, Embossed Plastic, 7 Inch | - | not_compliant | - | 3225 | 1210 | - | - | X7R | Yes | - | - | 2.5 % | - | 950μm | 3.2mm | 2.5mm | 0.039 1.00mm | 990.6μm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() C2220C474KCRAC7800 KEMET | 48 | - | Datasheet | 10 Weeks | - | - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Comm X7R HV | 0.224Lx0.197W 5.70mmx5.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X7R | - | General Purpose | - | 0.47μF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Voltage | - | - | - | 0.106 2.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C104K5RACTU KEMET | 720 | - | Datasheet | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Bypass, Decoupling | - | 0.1μF | 50V | TR, Punched Paper, 7 Inch | 1.25mm | - | - | 2012 | 0805 | 750μm | - | X7R | Yes | - | 500V | - | - | 900μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C105K4RACTU KEMET | 5000 | - | Datasheet | 27 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Bypass, Decoupling | - | 1μF | 16V | TR, Embossed Plastic, 7 Inch | 1.6mm | - | - | 3216 | 1206 | - | - | X7R | Yes | - | 16V | - | - | 1.4mm | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C471J5GACTU KEMET | 498216 |
| Datasheet | 36 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | General Purpose | - | 470pF | 50V | TR, PAPER, 7 INCH | 800μm | - | 50V | 1608 | 0603 | 700μm | NP0 | C0G | Yes | - | 50V | 0.1 % | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C105K4RACTU KEMET | In Stock | - | Datasheet | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Bypass, Decoupling | - | 1μF | 16V | TR, Punched Paper, 7 Inch | 1.25mm | - | 16V | 2012 | 0805 | 750μm | - | X7R | Yes | - | 16V | 5 % | - | 1mm | - | - | 0.039 1.00mm | 990.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C105K3RACTU KEMET | 3038 | - | Datasheet | 27 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Bypass, Decoupling | - | 1μF | 25V | TR, Embossed Plastic, 7 Inch | 1.6mm | - | - | 3216 | 1206 | - | - | X7R | Yes | - | 25V | - | - | 1.4mm | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C102K5RACTU KEMET | 25742 | - | Datasheet | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Bypass, Decoupling | - | 1000pF | 50V | TR, Punched Paper, 7 Inch | 800μm | - | 50V | 1608 | 0603 | 700μm | - | X7R | Yes | - | 50V | 2.5 % | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C104K4RACTU KEMET | 5934 | - | Datasheet | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Bypass, Decoupling | - | 0.1μF | 16V | TR, Punched Paper, 7 Inch | 500μm | - | 16V | 1005 | 0402 | 300μm | - | X7R | Yes | - | 16V | 3.5 % | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C223K5RACTU KEMET | 7930 | - | Datasheet | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Bypass, Decoupling | - | 0.022μF | 50V | TR, Punched Paper, 7 Inch | 1.25mm | - | 50V | 2012 | 0805 | - | - | X7R | Yes | - | 50V | - | - | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C103K4RACTU KEMET | 319 | - | Datasheet | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Bypass, Decoupling | - | 10000pF | 16V | TR, Punched Paper, 7 Inch | 500μm | - | - | 1005 | 0402 | 300μm | - | X7R | Yes | - | 16V | 3.5 % | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C103K1RACTU KEMET | 100000 | - | Datasheet | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Bypass, Decoupling | - | 10000pF | 100V | TR, Punched Paper, 7 Inch | 1.25mm | - | 100V | 2012 | 0805 | 750μm | - | X7R | Yes | - | 100V | - | - | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C104K5RACAUTO KEMET | 98600 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 50V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | X7R | Yes | - | - | 2.5 % | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C103J5RACTU KEMET | 40000 | - | Datasheet | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Bypass, Decoupling | - | 10000pF | 50V | TR, Punched Paper, 7 Inch | 800μm | - | - | 1608 | 0603 | 700μm | - | X7R | Yes | - | 50V | 2.5 % | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C103K5RACTU KEMET | 10000 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | - | 10000pF | 50V | TR, Punched Paper, 7 Inch | 500μm | - | 50V | 1005 | 0402 | 300μm | - | X7R | Yes | - | 50V | 2.5 % | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C270J5GACTU KEMET | 976426 |
| Datasheet | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | General Purpose | - | 27pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 50V | 1005 | 0402 | - | C0G | C0G | Yes | - | 50V | - | Low ESL | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1210C105K5RACTU KEMET | 400 | - | Datasheet | 28 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | - | 1μF | 50V | TR, Embossed Plastic, 7 Inch | 2.5mm | - | 50V | 3225 | 1210 | - | - | X7R | Yes | - | 50V | - | - | 1.55mm | - | - | 0.067 1.70mm | 1.7018mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1210C226K4PACTU KEMET | 963 | - | Datasheet | 37 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2001 | SMD Comm X5R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 22μF | 16V | TR, Embossed Plastic, 7 Inch | 2.5mm | - | 16V | 3225 | 1210 | - | - | X5R | Yes | - | 16V | - | - | 1.85mm | - | - | 0.110 2.80mm | 2.794mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C102J5GACTU KEMET | 6999 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 1000pF | 50V | TR, PAPER, 7 INCH | 800μm | - | 50V | 1608 | 0603 | 700μm | C0G | C0G | Yes | - | 50V | 0.1 % | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - |