- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Capacitance | Termination Style | Dielectric | Product | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1210X333K5JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 33 nF | 33000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210X333K5JAC7800 | - | FT-CAP | 0.003527 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.033 uF | SMD/SMT | U2J | General Type MLCCs | 3.3 mm | 2.6 mm | ||
![]() C1206X124M3JACTU KEMET | In Stock | - | - | 1206 (3216 metric) | 120 nF | 120000 pF | - | 1206 | 3216 | Class 1 | 2500 | + 125 C | - 55 C | C1206X124M3JAC7800 | - | FT-CAP | 0.000952 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.12 uF | SMD/SMT | U2J | General Type MLCCs | 3.3 mm | 1.6 mm | ||
![]() C0805X562K4JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 5.6 nF | - | 0.0056 uF | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X562K4JAC7800 | - | FT-CAP | 0.000218 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 5600 pF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0603X822G5JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 8.2 nF | - | 0.0082 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X822G5JAC7867 | - | FT-CAP | 0.000222 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 8200 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0603X272K3JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 2.7 nF | - | 0.0027 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X272K3JAC7867 | - | FT-CAP | 0.000222 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 2700 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0402C751K3JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 0.75 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C751K3JAC7867 | - | - | 0.000053 oz | - | 25 VDC | MouseReel | SMD Comm U2J | 10 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 750 pF | SMD/SMT | U2J | General Type MLCCs | 1 mm | 0.5 mm | ||
![]() C0603X102M3JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 1 nF | - | 0.001 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X102M3JAC7867 | - | FT-CAP | 0.000222 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1000 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0603X472J8JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 4.7 nF | - | 0.0047 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X472J8JAC7867 | - | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 4700 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0805X472J3JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 4.7 nF | - | 0.0047 uF | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X472J3JAC7800 | - | FT-CAP | 0.000218 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 4700 pF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C1812X393K3JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | 39 nF | 39000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812X393K3JAC7800 | - | FT-CAP | 0.003880 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.039 uF | SMD/SMT | U2J | General Type MLCCs | 4.5 mm | 3.2 mm | ||
![]() C0402C431K3JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 0.43 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C431K3JAC7867 | - | - | 0.000053 oz | - | 25 VDC | MouseReel | SMD Comm U2J | 10 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 430 pF | SMD/SMT | U2J | General Type MLCCs | 1 mm | 0.5 mm | ||
![]() C0402C152K3JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 1.5 nF | - | 0.0015 uF | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C152K3JAC7867 | - | - | 0.000053 oz | - | 25 VDC | MouseReel | SMD Comm U2J | 10 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 1500 pF | SMD/SMT | U2J | General Type MLCCs | 1 mm | 0.5 mm | ||
![]() C0402C561M8JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 0.56 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C561M8JAC7867 | - | - | 0.000053 oz | - | 10 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 560 pF | SMD/SMT | U2J | General Type MLCCs | 1 mm | 0.5 mm | ||
![]() C1206X153M8JACTU KEMET | In Stock | - | - | 1206 (3216 metric) | 15 nF | 15000 pF | - | 1206 | 3216 | Class 1 | 4000 | + 125 C | - 55 C | C1206X153M8JAC7800 | - | FT-CAP | 0.000952 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.015 uF | SMD/SMT | U2J | General Type MLCCs | 3.3 mm | 1.6 mm | ||
![]() C1210C103J8JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 10 nF | 10000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210C103J8JAC7800 | - | - | 0.003527 oz | - | 10 VDC | MouseReel | SMD Comm U2J | 5 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.01 uF | SMD/SMT | U2J | General Type MLCCs | 3.2 mm | 2.5 mm | ||
![]() C0402C222J4JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 2.2 nF | - | 0.0022 uF | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C222J4JAC7867 | Details | - | 0.000053 oz | - | 16 VDC | MouseReel | SMD Comm U2J | 5 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 2200 pF | SMD/SMT | U2J | General Type MLCCs | 1 mm | 0.5 mm | ||
![]() C1812X474M4JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | 470 nF | 470000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812X474M4JAC7800 | - | FT-CAP | 0.003880 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.47 uF | SMD/SMT | U2J | General Type MLCCs | 4.5 mm | 3.2 mm | ||
![]() C0805X472G4JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 4.7 nF | - | 0.0047 uF | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X472G4JAC7800 | - | FT-CAP | 0.000218 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 4700 pF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0603X102K5JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 1 nF | - | 0.001 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X102K5JAC7867 | - | FT-CAP | 0.000222 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1000 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C1210X224K3JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 220 nF | 220000 pF | - | 1210 | 3225 | Class 1 | 2500 | + 125 C | - 55 C | C1210X224K3JAC7800 | - | FT-CAP | 0.003527 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.22 uF | SMD/SMT | U2J | General Type MLCCs | 3.3 mm | 2.6 mm |