- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Dielectric | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805X333M3JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | 33 nF | 33000 pF | - | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X333M3JAC7800 | - | FT-CAP | 0.000218 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.033 uF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C1206X224J8JACTU KEMET | In Stock | - | - | 1206 (3216 metric) | - | 220 nF | 220000 pF | - | 1206 | 3216 | Class 1 | 2000 | + 125 C | - 55 C | C1206X224J8JAC7800 | - | FT-CAP | 0.000952 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.22 uF | SMD/SMT | U2J | General Type MLCCs | - | 3.3 mm | 1.6 mm | ||
![]() C0402C222G8JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | - | 2.2 nF | - | 0.0022 uF | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C222G8JAC7867 | Details | - | 0.000053 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J | 2 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 2200 pF | SMD/SMT | U2J | General Type MLCCs | - | 1 mm | 0.5 mm | ||
![]() C0603C103K8JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | Ceramic | 10 nF | 10000 pF | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603C103K8JAC7867 | - | - | 0.000222 oz | - | 10 VDC | 10 V | MouseReel | SMD Comm U2J | 10 % | Standard | 30 ppm/°C | U2J Dielectric Commercial and Automotive Grade MLCCs | 125 °C | -55 °C | 0.01 uF | SMD/SMT | U2J | General Type MLCCs | 870 µm | 1.6 mm | 0.8 mm | ||
![]() C0805X333K8JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | 33 nF | 33000 pF | - | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X333K8JAC7800 | - | FT-CAP | 0.000218 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.033 uF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C0603X222G4JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | 2.2 nF | - | 0.0022 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X222G4JAC7867 | - | FT-CAP | 0.000222 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 2200 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0402C201K4JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | - | 0.2 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C201K4JAC7867 | - | - | 0.000053 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J | 10 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 200 pF | SMD/SMT | U2J | General Type MLCCs | - | 1 mm | 0.5 mm | ||
![]() C1206X123M4JACTU KEMET | In Stock | - | - | 1206 (3216 metric) | - | 12 nF | 12000 pF | - | 1206 | 3216 | Class 1 | 4000 | + 125 C | - 55 C | C1206X123M4JAC7800 | - | FT-CAP | 0.000952 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.012 uF | SMD/SMT | U2J | General Type MLCCs | - | 3.3 mm | 1.6 mm | ||
![]() C0805C473M5JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | 47 nF | 47000 pF | - | 0805 | 2012 | Class 1 | 2500 | + 125 C | - 55 C | C0805C473M5JAC7800 | - | - | 0.000218 oz | - | 50 VDC | - | MouseReel | SMD Comm U2J | 20 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 0.047 uF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C1210C123M3JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | 12 nF | 12000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210C123M3JAC7800 | - | - | 0.003527 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J | 20 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 0.012 uF | SMD/SMT | U2J | General Type MLCCs | - | 3.2 mm | 2.5 mm | ||
![]() C1812C124K4JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | - | 120 nF | 120000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812C124K4JAC7800 | - | - | 0.003880 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J | 10 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 0.12 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C0603X132G8JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | 1.3 nF | - | 0.0013 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X132G8JAC7867 | - | FT-CAP | 0.000222 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 1300 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0603X112J5JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | 1.1 nF | - | 0.0011 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X112J5JAC7867 | - | FT-CAP | 0.000222 oz | - | 50 VDC | - | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 1100 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0805C472K5JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | 4.7 nF | - | 0.0047 uF | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805C472K5JAC7800 | - | - | 0.000218 oz | - | 50 VDC | - | MouseReel | SMD Comm U2J | 10 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 4700 pF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C1812C104M3JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | - | 100 nF | 100000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812C104M3JAC7800 | - | - | 0.003880 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J | 20 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 0.1 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C1206X224M8JACTU KEMET | In Stock | - | - | 1206 (3216 metric) | - | 220 nF | 220000 pF | - | 1206 | 3216 | Class 1 | 2000 | + 125 C | - 55 C | C1206X224M8JAC7800 | - | FT-CAP | 0.000952 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.22 uF | SMD/SMT | U2J | General Type MLCCs | - | 3.3 mm | 1.6 mm | ||
![]() C1812X393M4JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | - | 39 nF | 39000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812X393M4JAC7800 | - | FT-CAP | 0.003880 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.039 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C0805X333G4JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | 33 nF | 33000 pF | - | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X333G4JAC7800 | - | FT-CAP | 0.000218 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.033 uF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C0805X752J3JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | 7.5 nF | - | 0.0075 uF | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X752J3JAC7800 | - | FT-CAP | 0.000218 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 7500 pF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C0603X112K3JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | 1.1 nF | - | 0.0011 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X112K3JAC7867 | - | FT-CAP | 0.000222 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 1100 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm |