- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Capacitance | Termination Style | Dielectric | Product | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X202K4JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 2 nF | - | 0.002 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X202K4JAC7867 | - | FT-CAP | 0.000222 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 2000 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C1206X563M4JACTU KEMET | In Stock | - | - | 1206 (3216 metric) | 56 nF | 56000 pF | - | 1206 | 3216 | Class 1 | 4000 | + 125 C | - 55 C | C1206X563M4JAC7800 | - | FT-CAP | 0.000952 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.056 uF | SMD/SMT | U2J | General Type MLCCs | 3.3 mm | 1.6 mm | ||
![]() C1210X333K5JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 33 nF | 33000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210X333K5JAC7800 | - | FT-CAP | 0.003527 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.033 uF | SMD/SMT | U2J | General Type MLCCs | 3.3 mm | 2.6 mm | ||
![]() C0603X362M3JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 3.6 nF | - | 0.0036 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 3600 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0805X223J5JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 22 nF | 22000 pF | - | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.022 uF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0603X752M5JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 7.5 nF | - | 0.0075 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 7500 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0805X183K3JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 18 nF | 18000 pF | - | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.018 uF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0603X272K5JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 2.7 nF | - | 0.0027 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 2700 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0805X103M3JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 10 nF | 10000 pF | - | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.01 uF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0805X223M5JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 22 nF | 22000 pF | - | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.022 uF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0603X272M5JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 2.7 nF | - | 0.0027 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 2700 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0805X682M5JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 6.8 nF | - | 0.0068 uF | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6800 pF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0603X682J4JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6800 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0603X682J5JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6800 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0402C151M5JAC7210 KEMET | In Stock | - | - | 0402 (1005 metric) | 0.15 nF | - | - | 0402 | 1005 | Class 1 | 50000 | + 125 C | - 55 C | - | Details | - | 0.000053 oz | - | 50 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 150 pF | SMD/SMT | U2J | General Type MLCCs | 1 mm | 0.5 mm | ||
![]() C0805X822K5JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 8.2 nF | - | 0.0082 uF | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 8200 pF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0805X752M3JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 7.5 nF | - | 0.0075 uF | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 7500 pF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0402C221M8JAC7210 KEMET | In Stock | - | - | 0402 (1005 metric) | 0.22 nF | - | - | 0402 | 1005 | Class 1 | 50000 | + 125 C | - 55 C | - | Details | - | 0.000053 oz | - | 10 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 220 pF | SMD/SMT | U2J | General Type MLCCs | 1 mm | 0.5 mm | ||
![]() C0603X132K8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 1.3 nF | - | 0.0013 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1300 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0805X473M4JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 47 nF | 47000 pF | - | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.047 uF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm |