- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Voltage Rating (DC) | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Lead Style | Positive Tolerance | Negative Tolerance | Operating Temperature Range | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C052C102K1G5HA KEMET | In Stock | - | - | - | - | - | - | - | 1 nF | 0.001 uF | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C102K1G | - | - | N | - | C0G (NP0) | 100 V | 100 VDC | Bulk | LDD Comm C0G | 10 % | - | - | Radial | - | - | Commercial Grade MLCCs | - | 125 °C | -55 °C | Ceramic | - | 1000 pF | - | - | - | Radial | 5.08 mm | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C222J5G5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | 2.2 nF | 0.0022 uF | Molded | Class 1 | 0.1 % | 2000 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C222J5G-TR | - | - | N | - | C0G (NP0) | - | 50 VDC | Reel | LDD Comm C0G | 5 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 2200 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C221K2G5TA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 0.22 nF | - | Molded | Class 1 | 0.1 % | 100 | KEMET ELECTRONICS CORP | C052C221K2G5TA | + 125 C | - 55 C | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | 80-C052C221K2G | Active | 5.63 | Details | No | C0G (NP0) | - | 200 VDC | Bulk | LDD Comm C0G | 10 % | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.60 | 220 pF | Bulk | 5.08 mm | not_compliant | Radial | - | CERAMIC CAPACITOR | C0G (NP0) | 5.08 mm | C0G | Yes | 200 V | 0.635 mm | Outside Bend | 10% | 10% | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C151K1G5TA KEMET | In Stock | - | - | - | - | - | - | - | 0.15 nF | - | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C151K1G | - | - | Details | - | C0G (NP0) | - | 100 VDC | Bulk | LDD Comm C0G | 10 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 150 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C221G2G5HA KEMET | In Stock | - | - | - | - | - | - | - | 0.22 nF | - | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C221G2G | - | - | N | - | C0G (NP0) | - | 200 VDC | Bulk | LDD Comm C0G | 2 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 220 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C390J2G5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | Molded | Class 1 | 0.1 % | 2000 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C390J2G-TR | - | - | N | - | C0G (NP0) | - | 200 VDC | Reel | LDD Comm C0G | 5 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 39 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C222F2G5TA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 2.2 nF | 0.0022 uF | Molded | Class 1 | 0.1 % | 100 | KEMET ELECTRONICS CORP | C052C222F2G5TA | + 125 C | - 55 C | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | 80-C052C222F2G | Active | 5.71 | Details | No | C0G (NP0) | - | 200 VDC | Bulk | LDD Comm C0G | 1 % | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.60 | 2200 pF | Bulk | 5.08 mm | not_compliant | Radial | - | CERAMIC CAPACITOR | C0G (NP0) | 5.08 mm | C0G | Yes | 200 V | 0.635 mm | Outside Bend | 1% | 1% | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C220J1G5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | Molded | Class 1 | 0.1 % | 2000 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C220J1G-TR | - | - | N | - | C0G (NP0) | - | 100 VDC | Reel | LDD Comm C0G | 5 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 22 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C120K2G5TA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | - | - | Molded | Class 1 | 0.1 % | 100 | KEMET ELECTRONICS CORP | C052C120K2G5TA | + 125 C | - 55 C | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | 80-C052C120K2G | Active | 5.67 | Details | Yes | C0G (NP0) | 200 V | 200 VDC | Bulk | LDD Comm C0G | 10 % | e3 | Yes | Radial | EAR99 | -/+30ppm/Cel ppm/°C | Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | Ceramic | 8532.24.00.60 | 12 pF | Bulk | 5.08 mm | compliant | Radial | 5.08 mm | CERAMIC CAPACITOR | C0G (NP0) | 5.08 mm | C0G | Yes | 200 V | 0.635 mm | Outside Bend | 10% | 10% | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C560K2G5HA KEMET | In Stock | - | - | - | - | - | - | - | - | - | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C560K2G | - | - | N | - | C0G (NP0) | - | 200 VDC | Bulk | LDD Comm C0G | 10 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 56 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C101K1G5HA KEMET | In Stock | - | - | - | - | - | - | - | 0.1 nF | - | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C101K1G | - | - | N | - | C0G (NP0) | 100 V | 100 VDC | Bulk | LDD Comm C0G | 10 % | - | - | Radial | - | - | Commercial Grade MLCCs | - | 125 °C | -55 °C | Ceramic | - | 100 pF | - | - | - | Radial | 5.08 mm | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C680K1G5HA KEMET | In Stock | - | - | - | - | - | - | - | - | - | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C680K1G | - | - | N | - | C0G (NP0) | - | 100 VDC | Bulk | LDD Comm C0G | 10 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 68 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C220J2R5TA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | Molded | Class 2 | 2.5 % | 2000 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C220J2R-TR | - | - | Details | - | X7R | - | 200 VDC | MouseReel | LDD Comm X7R | 5 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 22 pF | - | - | - | Radial | - | - | X7R | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C222F2G5HA KEMET | In Stock | - | - | - | - | - | - | - | 2.2 nF | 0.0022 uF | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C222F2G | - | - | N | - | C0G (NP0) | - | 200 VDC | Bulk | LDD Comm C0G | 1 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 2200 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C821F2G5HA KEMET | In Stock | - | - | - | - | - | - | - | 0.82 nF | - | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C821F2G | - | - | N | - | C0G (NP0) | - | 200 VDC | Bulk | LDD Comm C0G | 1 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 820 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C680K1G5TA KEMET | In Stock | - | - | - | - | - | - | - | - | - | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C680K1G | - | - | Details | - | C0G (NP0) | - | 100 VDC | Bulk | LDD Comm C0G | 10 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 68 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C820F2G5HA KEMET | In Stock | - | - | - | - | - | - | - | - | - | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C820F2G | - | - | N | - | C0G (NP0) | - | 200 VDC | Bulk | LDD Comm C0G | 1 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 82 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C561K2G5TA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 0.56 nF | - | Molded | Class 1 | 0.1 % | 100 | KEMET ELECTRONICS CORP | C052C561K2G5TA | + 125 C | - 55 C | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | 80-C052C561K2G | Active | 5.7 | Details | No | C0G (NP0) | - | 200 VDC | Bulk | LDD Comm C0G | 10 % | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.60 | 560 pF | Bulk | 5.08 mm | not_compliant | Radial | - | CERAMIC CAPACITOR | C0G (NP0) | 5.08 mm | C0G | Yes | 200 V | 0.635 mm | Outside Bend | 10% | 10% | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C222G2G5HA KEMET | In Stock | - | - | - | - | - | - | - | 2.2 nF | 0.0022 uF | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C222G2G | - | - | N | - | C0G (NP0) | - | 200 VDC | Bulk | LDD Comm C0G | 2 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 2200 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C560J5G5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | Molded | Class 1 | 0.1 % | 2000 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C560J5G-TR | - | - | N | - | C0G (NP0) | - | 50 VDC | Reel | LDD Comm C0G | 5 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 56 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm |