- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Dissipation Factor | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0402C104K9RACTU KEMET | 17803 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | - | 0.1μF | 6.3V | TR, Punched Paper, 7 Inch | 500μm | - | 1005 | 0402 | 300μm | - | X7R | Yes | - | 6.3V | 5 % | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1210C472KGRACTU KEMET | 2500 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R HV | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 4700pF | 2kV | TR, PLASTIC, 7 INCH | 2.5mm | - | 3225 | 1210 | - | - | X7R | Yes | 2000V | - | 2.5 % | Low ESL, High Voltage | 2.1mm | 3.2mm | - | 0.091 2.30mm | 2.3114mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C104M3RACTU KEMET | 8000 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | - | 0.1μF | 25V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | X7R | Yes | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1812C334K5RACTU KEMET | 994 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | 8532.24.00.20 | 0.33μF | 50V | TR, Embossed Plastic, 7 Inch | 3.2mm | - | 4532 | 1812 | - | - | X7R | Yes | - | - | 2.5 % | - | 1.1mm | 4.5mm | - | 0.043 1.10mm | 1.0922mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C221K5RACTU KEMET | 542169 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | - | 220pF | 50V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | X7R | Yes | - | 50V | 2.5 % | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C151J5GACTU KEMET | 983410 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | 2.012816mg | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | General Purpose | - | 150pF | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | 50V | 1608 | 0603 | - | C0G | C0G | Yes | - | 50V | - | Low ESL | 900μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C150J5GACTU KEMET | 912006 |
| Datasheet | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | General Purpose | - | 15pF | 50V | TR, PUNCHED PAPER, 7 INCH | 500μm | 50V | 1005 | 0402 | 300μm | C0G | C0G | Yes | - | 50V | 0.1 % | Low ESL | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C474K3RACTU KEMET | 11488 | - | Datasheet | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Bypass, Decoupling | - | 0.47μF | 25V | TR, Embossed Plastic, 7 Inch | 1.6mm | 25V | 3216 | 1206 | - | - | X7R | Yes | - | 25V | - | - | 880μm | - | - | 0.039 1.00mm | 990.6μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1210C476M4PACTU KEMET | 1024 | - | - | 13 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2010 | SMD Comm X5R | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | General Purpose | - | 47μF | 16V | TR, Embossed Plastic, 7 Inch | 2.5mm | - | 3225 | 1210 | - | - | X5R | Yes | - | 16V | 10 % | - | 2.5mm | - | - | 0.110 2.80mm | 2.794mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C103K1RACAUTO KEMET | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2014 | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive, Bypass, Decoupling | 8532.24.00.20 | 10000pF | 100V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | X7R | Yes | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C561J5GACTU KEMET | 175 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | General Purpose | - | 560pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | 750μm | C0G | C0G | Yes | - | 50V | 0.1 % | Low ESL | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C220J5GACTU KEMET | 499600 |
| - | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | General Purpose | - | 22pF | 50V | TR, PLASTIC, 7 INCH | 1.6mm | - | 3216 | 1206 | - | C0G | C0G | Yes | - | 50V | 0.1 % | Low ESL | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C470K5GACTU KEMET | 27750 | - | Datasheet | 39 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 47pF | 50V | TR, PUNCHED PAPER, 7 INCH | 500μm | - | 1005 | 0402 | 300μm | C0G | C0G | Yes | - | - | - | Low ESL | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C102J1GACTU KEMET | 3836 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | 16.187578mg | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | General Purpose | - | 1000pF | 100V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.6mm | 100V | 3216 | 1206 | - | NP0 | C0G | Yes | - | 100V | - | Low ESL | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C102J5RACTU KEMET | 4000 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | - | 1000pF | 50V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | X7R | Yes | - | - | 2.5 % | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C271J5GACTU KEMET | 557189 |
| - | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | General Purpose | - | 270pF | 50V | TR, PAPER, 7 INCH | 800μm | 50V | 1608 | 0603 | 700μm | C0G | C0G | Yes | - | 50V | 0.5 % | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1210C225K1RACAUTO KEMET | 200000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SMD Auto X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive, Bypass, Decoupling | - | 2.2μF | 100V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | 3225 | 1210 | - | - | X7R | Yes | - | - | - | - | 2.1mm | 3.2mm | 2.5mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C104K5RAC7411 KEMET | 45000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 50V | TR, PUNCHED PAPER, 13 INCH | 800μm | - | 1608 | 0603 | 700μm | - | X7R | Yes | - | - | 2.5 % | - | 870μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | - | - | ||
![]() C0805C102J1GACTU KEMET | 100000 | - | - | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | General Purpose | - | 1000pF | 100V | TR, PAPER, 7 INCH | 1.25mm | 100V | 2012 | 0805 | 750μm | C0G | C0G | Yes | - | 100V | 0.1 % | Low ESL | 880μm | - | - | 0.039 1.00mm | 990.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C562K5RACTU KEMET | 19908 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | - | 5600pF | 50V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | X7R | Yes | - | 16V | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | - |