- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Operating Temperature Range | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C322C470J2G5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conformally Coated | Class 1 | 0.1 % | 2500 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | N | - | C0G (NP0) | GoldMax | - | - | - | 200 VDC | 200 VDC | Cut Tape | GoldMax 300 Comm C0G | 5 % | - | - | Radial | - | - | Goldmax C0G Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | - | 47 pF | - | - | - | Radial | - | - | 5.08 mm | - | C0G (NP0) | 5.08 mm | - | - | - | 0.51 mm | Outside Bend | 0.1 % | - | - | - 55 C to + 125 C | General Type MLCCs | 3.18 mm | 5.08 mm | 6.6 mm | ||
![]() C320C333K5R5HA KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | - | 2 | 33 nF | 33000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 500 | KEMET ELECTRONICS CORP | C320C333K5R5HA | + 125 C | - | - 55 C | 125 °C | -55 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | - | - | 5.56 | N | No | X7R | GoldMax | - | - | - | 50 VDC | 50 VDC | Bulk | GoldMax 300 Comm X7R | 10 % | e0 | No | - | EAR99 | 15% ppm/°C | Goldmax X7R Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.60 | 0.033 uF | Bulk | 2.54 mm | not_compliant | Radial | - | - | - | CERAMIC CAPACITOR | X7R | 2.54 mm | X7R | Yes | 50 V | 0.51 mm | Straight | - | 10% | 10% | - 55 C to + 125 C | General Type MLCCs | 3.18 mm | 5.08 mm | 5.84 mm | ||
![]() C315C471J2R5HA KEMET | In Stock | - | - | - | - | - | - | - | - | - | 0.47 nF | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 500 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | N | - | X7R | GoldMax | - | 200 V | - | 200 VDC | 200 VDC | Bulk | GoldMax 300 Comm X7R | 5 % | - | - | Radial | - | - | Goldmax X7R Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | - | 470 pF | - | - | - | Radial | - | - | 2.54 mm | - | X7R | 2.54 mm | - | - | - | 0.51 mm | Straight | 2.5 % | - | - | - 55 C to + 125 C | General Type MLCCs | 2.54 mm | 3.81 mm | 3.14 mm | ||
![]() C1825C681MHGACTU KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | - | 0.68 nF | - | - | 1825 (Reversed) | 4564 (Reversed) | - | Class 1 | - | 500 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.014110 oz | - | - | 3 kVDC | - | MouseReel | SMD Comm C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 680 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.5 mm | 6.4 mm | ||
![]() C2225C621JHGACTU KEMET | In Stock | - | - | 2225 (5664 metric) | - | - | - | - | - | - | 0.62 nF | - | - | 2225 (Reversed) | 5664 (Reversed) | - | Class 1 | - | 500 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.014110 oz | - | - | 3 kVDC | - | MouseReel | SMD Comm C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 620 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 5.6 mm | 6.4 mm | ||
![]() C2225C681MHGACTU KEMET | In Stock | - | - | 2225 (5664 metric) | - | - | - | - | - | - | 0.68 nF | - | - | 2225 (Reversed) | 5664 (Reversed) | - | Class 1 | - | 500 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.014110 oz | - | - | 3 kVDC | - | MouseReel | SMD Comm C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 680 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 5.6 mm | 6.4 mm | ||
![]() C1825C471KHGACTU KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | - | 0.47 nF | - | - | 1825 (Reversed) | 4564 (Reversed) | - | Class 1 | - | 500 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.014110 oz | - | - | 3 kVDC | - | MouseReel | SMD Comm C0G HV | 10 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 470 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.5 mm | 6.4 mm | ||
![]() C2220C471MHGACAUTO KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | - | 0.47 nF | - | - | 2220 | 5650 | - | Class 1 | - | 1000 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.016932 oz | - | - | 3 kVDC | - | MouseReel | SMD Auto C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 470 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 5.7 mm | 5 mm | ||
![]() C2220C112MZGACTU KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | - | 1.1 nF | - | 0.0011 uF | 2220 | 5650 | - | Class 1 | - | 1000 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.016932 oz | - | - | 2.5 kVDC | - | MouseReel | SMD Comm C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 1100 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 5.7 mm | 5 mm | ||
![]() C333C104KCR5HA7303 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 100 nF | 100000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 1500 | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | N | - | C0G (NP0) | GoldMax | - | - | - | 500 VDC | 500 VDC | Reel | GoldMax 300 Comm X7R HV | 10 % | - | - | - | - | - | High Voltage Goldmax X7R Dielectric Commercial Grade MLCCs | - | - | - | - | 0.1 uF | - | - | - | Radial | - | - | - | - | X7R | 5.08 mm | - | - | - | 0.51 mm | Inside Kink | - | - | - | - 55 C to + 125 C | High Voltage MLCCs | 5.08 mm | 7.62 mm | 10.67 mm | ||
![]() JN472MS63GAAAAKPLP KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1808C361MZGACTU KEMET | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | - | - | 0.36 nF | - | - | 1808 | 4520 | - | Class 1 | - | 1000 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.001905 oz | - | - | 2.5 kVDC | - | MouseReel | SMD Comm C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 360 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.7 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | 149.997327 mg | - | 0.15 nF | - | - | 1808 | 4520 | - | Class 1 | - | 4000 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.001905 oz | 3 kV | - | 3 kVDC | - | Reel | SMD Auto C0G HV | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | 125 °C | -55 °C | - | 150 pF | - | - | - | SMD/SMT | 4520 | 1808 | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.7 mm | 2 mm | ||
![]() C1825C561GHGACAUTO KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | - | 0.56 nF | - | - | 1825 (Reversed) | 4564 (Reversed) | - | Class 1 | - | 500 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.014110 oz | - | - | 3 kVDC | - | MouseReel | SMD Auto C0G HV | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 560 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.5 mm | 6.4 mm | ||
![]() C1825C112JZGACAUTO KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | 149.997327 mg | - | 1.1 nF | - | 0.0011 uF | 1825 (Reversed) | 4564 (Reversed) | - | Class 1 | - | 500 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.014110 oz | 2.5 kV | - | 2.5 kVDC | - | MouseReel | SMD Auto C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | 125 °C | -55 °C | - | 1100 pF | - | - | - | SMD/SMT | 4564 | 1825 | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.5 mm | 6.4 mm | ||
![]() C2220C621KHGACAUTO KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | - | 0.62 nF | - | - | 2220 | 5650 | - | Class 1 | - | 500 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.016932 oz | - | - | 3 kVDC | - | MouseReel | SMD Auto C0G HV | 10 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 620 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 5.7 mm | 5 mm | ||
![]() C2225C751KHGACAUTO KEMET | In Stock | - | - | 2225 (5664 metric) | - | - | - | - | - | - | 0.75 nF | - | - | 2225 (Reversed) | 5664 (Reversed) | - | Class 1 | - | 500 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.014110 oz | - | - | 3 kVDC | - | MouseReel | SMD Auto C0G HV | 10 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 750 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 5.6 mm | 6.4 mm | ||
![]() C2220C621GHGACAUTO KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | - | 0.62 nF | - | - | 2220 | 5650 | - | Class 1 | - | 500 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.016932 oz | - | - | 3 kVDC | - | MouseReel | SMD Auto C0G HV | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 620 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 5.7 mm | 5 mm | ||
![]() C1825C621KHGACTU KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | - | 0.62 nF | - | - | 1825 (Reversed) | 4564 (Reversed) | - | Class 1 | - | 500 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.014110 oz | - | - | 3 kVDC | - | MouseReel | SMD Comm C0G HV | 10 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 620 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.5 mm | 6.4 mm | ||
![]() C2220C182MZGACTU KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | - | 1.8 nF | - | 0.0018 uF | 2220 | 5650 | - | Class 1 | - | 500 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.016932 oz | - | - | 2.5 kVDC | - | MouseReel | SMD Comm C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 1800 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 5.7 mm | 5 mm |