- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Base Product Number | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Operating Temperature Range | Custom Capabilities | Product | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1808C102KGRACTU KEMET | 728 | - | - | 10 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1808 (4520 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R HV | 0.185Lx0.079W 4.70mmx2.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1000pF | 2kV | TR, EMBOSSED PLASTIC, 7/13 INCH | 2mm | - | - | 2kV | 4520 | 1808 | - | - | - | - | - | X7R | Yes | - | - | - | 2kV | - | 2.5 % | - | - | - | - | - | Low ESL, High Voltage | 1.6mm | - | 4.7mm | - | 0.069 1.75mm | 1.7526mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C100J1GACAUTO KEMET | 8000 | - | Datasheet | 33 Weeks | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 10pF | 100V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | - | - | - | - | - | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C390J2GACTU KEMET | 39 |
| Datasheet | 46 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 39pF | 200V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.6mm | - | - | - | 3216 | 1206 | - | - | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | Low ESL | 880μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C309C5GACTU KEMET | 1000 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 3pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | - | - | 2012 | 0805 | 750μm | - | C0G | - | - | C0G | Yes | - | - | - | 50V | - | 0.5 % | - | - | - | - | - | Low ESL | 880μm | - | - | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C332K5RACAUTO KEMET | 800000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 3300pF | 50V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | - | 1608 | 0603 | - | - | - | - | - | X7R | Yes | - | - | - | - | - | 2.5 % | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C104K3RAC7411 KEMET | 25000 | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 25V | TR, PUNCHED PAPER, 13 INCH | 800μm | - | - | - | 1608 | 0603 | 700μm | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | - | - | ||
![]() C0402C103J4RACTU KEMET | 655200 | - | - | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 10000pF | 16V | TR, Punched Paper, 7 Inch | 500μm | - | - | - | 1005 | 0402 | - | - | - | - | - | X7R | Yes | - | - | - | 16V | - | 3.5 % | - | - | - | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C622J5GACTU KEMET | 6676 | - | Datasheet | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 5% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 6.2nF | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | - | - | - | 1608 | 0603 | 700μm | - | C0G | - | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | - | - | - | - | - | 870μm | - | 1.6mm | 800μm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C0603C102K3RACAUTO KEMET | 1934 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2013 | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 1000pF | 25V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | - | 1608 | 0603 | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C390J1GACTU KEMET | 4548 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 39pF | 100V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | - | - | 1608 | 0603 | 700μm | - | C0G | - | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | - | - | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C103K3HACAUTO KEMET | 5933 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X8R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | 8532.24.00.20 | 10000pF | 25V | TR, Punched Paper, 7 Inch | - | - | - | - | 1608 | 0603 | - | - | - | - | - | X8R | Yes | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CBR08C620J1GAC KEMET | In Stock | - | - | 24 Weeks | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | CERAMIC | 5.499807 mg | 2 | - | - | - | 0805 | 2012 | - | Class 1 | - | 4000 | KEMET ELECTRONICS CORP | CBR08C620J1GAC | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | - | SMT | - | Active | Active | 5.72 | Details | Yes | - | - | 0.000194 oz | - | 100 V | - | 100 VDC | 100 V | - | Reel | - | CBR | - | 5 % | e3 | Yes | - | - | - | Standard | EAR99 | 30 ppm/°C | Surface Mount Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | - | 62 pF | - | TR, Punched Paper, 7 Inch | - | compliant | SMD/SMT | - | 2012 | 0805 | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | - | 0805 | - | - | - | 5% | 5% | - | - | RF Microwave / High Q | - | 0.85 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() CBR08C849B1GAC KEMET | In Stock | - | - | 24 Weeks | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | - | - | 0805 | 2012 | - | Class 1 | - | 4000 | KEMET ELECTRONICS CORP | CBR08C849B1GAC | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | - | SMT | - | Active | Active | 5.72 | Details | Yes | - | - | 0.000194 oz | - | - | - | 100 VDC | - | - | Reel | - | CBR | - | 0.1 pF | e3 | Yes | - | - | - | Standard | EAR99 | -/+30ppm/Cel ppm/°C | Surface Mount Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8.4 pF | - | TR, Punched Paper, 7 Inch | - | compliant | SMD/SMT | - | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | - | 0805 | - | - | - | 1.1905% | 1.1905% | - | - | RF Microwave / High Q | - | 0.85 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() C052C332J5G5TA7303 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 nF | 0.0033 uF | - | - | Molded | Class 1 | 0.1 % | 2000 | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | C0G (NP0) | - | - | - | - | - | 50 VDC | - | - | Reel | - | LDD Comm C0G | - | 5 % | - | - | - | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 3300 pF | - | - | - | - | Radial | - | - | - | - | - | C0G (NP0) | - | 5.08 mm | - | - | - | 0.635 mm | - | - | Outside Bend | - | - | - | - 55 C to + 125 C | - | General Type MLCCs | - | 4.83 mm | - | 4.83 mm | 2.29 mm | - | - | - | - | - | - | - | ||
![]() C1808X101KHRACTU KEMET | In Stock | - | - | - | - | - | - | 1808 (4520 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | 0.1 nF | - | 1808 | 4520 | - | Class 2 | - | 1000 | KEMET ELECTRONICS CORP | C1808X101KHRACTU | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 1808 | RECTANGULAR PACKAGE | SMT | C1808X101KHRAC7800 | Active | Active | 5.52 | Details | Yes | - | FT-CAP | 0.001905 oz | - | - | - | 3 kVDC | - | - | Reel | - | SMD Comm X7R HV Flex | - | 10 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 100 pF | - | TR, Embossed Plastic, 7 Inch | - | compliant | SMD/SMT | - | - | - | - | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 3000 V | - | 1808 | - | - | - | 10% | 10% | - | AEC-Q200 AVAILABLE | General Type MLCCs | - | 1.6 mm | - | 4.7 mm | 2 mm | - | - | - | - | - | - | - | ||
![]() C0603X103K1RAC3181 KEMET | 31 |
| - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | C0603X | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | 100V | - | - | - | - | -55°C ~ 125°C | - | - | SMD Auto X7R VW80808 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | - | - | - | - | X7R | - | - | - | - | Automotive, Boardflex Sensitive | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination | - | - | - | - | 0.037" (0.95mm) | - | - | - | - | - | AEC-Q200 | ||
![]() C0603X104J4RAC3181 KEMET | 46 |
| - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | C0603X | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | 16V | - | - | - | - | -55°C ~ 125°C | - | - | SMD Auto X7R VW80808 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | - | - | - | - | X7R | - | - | - | - | Automotive, Boardflex Sensitive | - | 0.1 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination | - | - | - | - | 0.037" (0.95mm) | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0603C121F5GACTU KEMET | 14612 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 120pF | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | - | - | 1608 | 0603 | 700μm | - | C0G | - | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | - | - | - | - | Low ESL | 800μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C346C475M5R5TA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4700 nF | - | - | - | Conformally Coated | Class 2 | 10 % | 1000 | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | X7R | GoldMax | - | - | - | - | 50 VDC | - | - | Reel | - | GoldMax 300 Comm X7R | - | 20 % | - | - | - | - | - | - | - | - | Goldmax X7R Dielectric Commercial Grade MLCCs | - | - | - | - | - | 4.7 uF | - | - | - | - | Radial | - | - | - | - | - | X7R | - | 5.08 mm | - | - | - | 0.51 mm | - | - | Outside Kink | - | - | - | - | - | General Type MLCCs | - | 4.07 mm | - | 7.36 mm | 10.16 mm | - | - | - | - | - | - | - |