- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Microwave Application | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Temperature Coefficient / Code | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Technology | Depth | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Product Type | Operating Temperature Range | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C617C121JGG5TA KEMET | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 nF | - | - | - | Conformally Coated | Class 1 | - | 250 | - | - | - | - | + 125 C | KEMET | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | - | - | X7R | - | GOLDMAX | - | - | - | - | 2 kVDC | 2 kVDC | - | Bulk | - | C600 | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 pF | - | - | - | - | - | - | Radial | - | - | - | - | - | C0G (NP0) | - | 4.32 mm | - | - | - | - | - | Straight | - | - | - | - 55 C to + 125 C | General Type MLCCs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C2220C182MHRACTU KEMET | 12 |
| - | - | - | - | - | 2220 (5650 metric) | - | - | - | - | 480.014126 mg | - | - | - | 1.8 nF | 0.0018 uF | 2220 | 5650 | - | Class 2 | - | 1000 | KEMET ELECTRONICS CORP | - | - | C2220C182MHRACTU | + 125 C | KEMET | - | - 55 C | - | - | Tape & Reel (TR) | , 2220 | C2220C182MHRAC7800 | Active | - | - | Active | - | Details | Yes | - | - | - | - | - | 0.016932 oz | - | 3 kV | - | 3 kVDC | - | - | Reel | - | SMD Comm X7R HV | - | 20 % | - | - | - | - | - | Standard | EAR99 | - | High Voltage X7R Dielectric Commercial MLCCs | - | 125 °C | -55 °C | - | - | 1800 pF | - | - | - | - | - | compliant | SMD/SMT | - | 5650 | 2220 | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | - | - | 5.7 mm | 5 mm | - | - | - | - | - | - | - | - | ||
![]() C062C472K1G5CA KEMET | 25 |
| - | - | - | - | Through Hole | Radial | - | - | - | - | - | - | C062C4 | KEMET | 4.7 nF | 0.0047 uF | - | - | Molded | Class 1 | 0.1 % | 100 | - | - | KEMET | - | + 125 C | KEMET | - | - 55 C | - | - | Bulk | - | - | - | - | - | Active | - | N | - | - | - | C0G (NP0) | - | - | - | 100V | - | - | 100 VDC | - | -55°C ~ 125°C | Bulk | - | LDD Comm C0G | 0.290" L x 0.090" W (7.37mm x 2.29mm) | ±10% | - | - | - | - | - | - | - | C0G, NP0 | Commercial Grade MLCCs | - | - | - | General Purpose | - | 4700 pF | Capacitors | - | - | - | - | - | Radial | - | - | - | - | - | C0G (NP0) | - | 0.200" (5.08mm) | - | - | 0.635 mm | - | - | Straight | - | - | Ceramic Capacitors | - 55 C to + 125 C | General Type MLCCs | Low ESL | Multilayer Ceramic Capacitors MLCC - Leaded | - | - | 7.37 mm | 0.300" (7.62mm) | 7.37 mm | 2.29 mm | - | - | - | - | - | - | - | - | ||
![]() M39014/01-1289V7310 KEMET | In Stock | - | - | - | - | - | - | Not Required | - | - | - | - | - | 2 | - | - | - | - | - | - | Molded | - | - | - | - | 0.64(mm) | - | - | - | KEMET | NO | - | Through Hole | -55C to 125C | Bulk | - | - | - | 2.29(mm) | Not Required(mm) | Active | No | - | - | 4.83(mm) | BX | - | 10% | - | - | - | - | - | - | - | - | Bulk | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27PF(pF) | - | - | - | STANDARD | - | - | Radial | - | - | - | - | - | - | R | - | - | - | - | - | 200VDC | - | - | - | - | - | - | - | - | 4.83(mm) | - | - | - | - | - | - | - | 4.83(mm) | - | - | - | - | - | ||
![]() C0603C331K5GACTU KEMET | 845383 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 330pF | - | 50V | TR, PAPER, 7 INCH | - | 800μm | - | - | - | 1608 | 0603 | 700μm | - | C0G | - | - | C0G | Yes | - | - | - | - | 0.1 % | - | - | - | - | Low ESL | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C330J5GACAUTO KEMET | 551 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2015 | SMD Auto C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 33pF | - | 50V | TR, PUNCHED PAPER, 7 INCH | - | 1.25mm | - | - | - | 2012 | 0805 | - | - | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | Low ESL | - | - | - | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C151J5GACTU KEMET | 29580 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 150pF | - | 50V | TR, PAPER, 7 INCH | - | 500μm | - | - | 50V | 1005 | 0402 | - | - | C0G | - | - | C0G | Yes | - | - | 50V | - | 0.1 % | - | - | - | - | Low ESL | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C102KARACTU KEMET | 47 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R Tip-Ring | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1000pF | - | 250V | TR, Punched Paper, 7 Inch | - | 1.2mm | - | - | - | 2012 | 0805 | 750μm | - | - | - | - | X7R | Yes | - | - | 250V | - | 2.5 % | - | - | - | - | - | - | - | - | 880μm | - | - | - | 0.035 0.88mm | 889μm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1812C103KGRACAUTO KEMET | 500 |
| Datasheet | 32 Weeks | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R HV | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X7R | - | - | - | - | Automotive, Bypass, Decoupling | - | 10000pF | - | 2kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Voltage | - | - | - | - | - | - | - | 0.106 2.70mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1206C333K5RACAUTO KEMET | 1846 |
| Datasheet | 15 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Auto X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.033μF | - | 50V | TR, EMBOSSED PLASTIC/PUNCHED PAPER, 7 INCH | - | 1.6mm | - | - | - | 3216 | 1206 | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 880μm | - | 3.2mm | - | 0.035 0.88mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C472J3RACTU KEMET | 13345 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 4700pF | - | 25V | TR, Punched Paper, 7 Inch | - | 500μm | - | - | - | 1005 | 0402 | 300μm | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1206C562F5GACTU KEMET | In Stock | - | Datasheet | 48 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 5600pF | - | 50V | TR, EMBOSSED PLASTIC, 7/13 INCH | - | 1.6mm | - | - | - | 3216 | 1206 | - | - | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | Low ESL | - | - | - | 880μm | - | 3.2mm | - | 0.043 1.10mm | 1.0922mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C317C681J1G5TA KEMET | 1756 | - | Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm C0G | 0.150Lx0.100W 3.81mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.60 | 680pF | - | 100V | - | - | 2.54mm | - | - | - | - | - | 5.08mm | 7mm | C0G | - | 0.200 5.08mm | C0G | Yes | 510 μm | 1510 | 100V | Formed Leads | 0.1 % | Formed Leads | - | - | - | Low ESL | - | - | - | 2.54mm | 0.200 5.08mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C106J3RACAUTO KEMET | In Stock |
| Datasheet | 8 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | - | 10μF | - | 25V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | 3.2mm | 1.6mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C330J5GACTU KEMET | 412288 |
| Datasheet | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 33pF | - | 50V | TR, PUNCHED PAPER, 7 INCH | - | 500μm | - | - | 50V | 1005 | 0402 | 300μm | - | C0G | - | - | C0G | Yes | - | - | 50V | - | - | - | - | - | - | Low ESL | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C101J1GACTU KEMET | 59625 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 100pF | - | 100V | TR, PAPER, 7 INCH | - | 800μm | - | - | 100V | 1608 | 0603 | 700μm | - | C0G | - | - | C0G | Yes | - | - | 100V | - | 0.1 % | - | - | - | - | Low ESL | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C103G3GACTU KEMET | 11 |
| Datasheet | 48 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 10000pF | - | 25V | TR, PLASTIC, 7 INCH | - | 1.6mm | - | - | - | 3216 | 1206 | - | - | C0G | - | - | C0G | Yes | - | - | - | - | 0.1 % | - | - | - | - | Low ESL | - | - | - | 880μm | - | 3.2mm | - | 0.043 1.10mm | 1.0922mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C479D5GACTU KEMET | 18256 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 4.7pF | - | 50V | TR, PUNCHED PAPER, 7 INCH | - | 500μm | - | - | - | 1005 | 0402 | 300μm | - | C0G | - | - | C0G | Yes | - | - | - | - | 0.1 % | - | - | - | - | Low ESL | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C479C1GACTU KEMET | 45 |
| Datasheet | 48 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | MATTE TIN (SN) - WITH NICKEL (NI) BARRIER | - | - | General Purpose | 8532.24.00.20 | 4.7pF | - | 100V | TR, Plastic, 7 Inch | - | 1.6mm | - | - | - | 3216 | 1206 | - | - | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | Low ESL | - | - | - | 880μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C101J5RACAUTO KEMET | 379635 |
| - | 8 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | - | 100pF | - | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |