- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Number of Terminals | Base Product Number | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Operating Temperature Range | Product | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2225C102FHGACTU KEMET | In Stock | - | - | - | - | - | 2225 (5664 metric) | - | - | - | - | - | - | - | 1 nF | - | 0.001 uF | 2225 (Reversed) | 5664 (Reversed) | - | Class 1 | - | 500 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.014110 oz | - | - | - | 3 kVDC | - | - | Reel | SMD Comm C0G HV | - | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 1000 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | - | - | 5.6 mm | 6.4 mm | - | - | ||
![]() C630C101JHG5TA KEMET | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | 0.1 nF | - | - | - | - | Conformally Coated | Class 1 | - | 100 | - | - | + 125 C | KEMET | - | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | C0G (NP0) | GOLDMAX | - | - | - | - | 3 kVDC | 3 kVDC | - | Bulk | C600 | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | 100 pF | - | - | - | Radial | - | - | - | - | C0G (NP0) | - | 7.00 mm | - | - | - | - | - | Straight | - | - | - | - | - 55 C to + 125 C | General Type MLCCs | - | - | - | - | - | - | - | - | - | - | ||
![]() C062C474K5R5CA7301 KEMET | 39 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | - | 2 | - | 470 nF | 470000 pF | - | - | - | Molded | Class 2 | 2.5 % | 1500 | KEMET ELECTRONICS CORP | C062C474K5R5CA7301 | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.56 | N | No | X7R | - | - | - | 50 V | - | 50 VDC | 50 V | - | Reel | LDD Comm X7R | - | 0.25 pF | e0 | No | Radial | - | 15% ppm/°C | Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | 125 °C | -55 °C | Ceramic | - | - | 0.47 uF | TR, 12 INCH | 5.08 mm | not_compliant | Radial | - | - | 5.08 mm | CERAMIC CAPACITOR | X7R | - | 5.08 mm | X7R | Yes | 50 V | 0.635 mm | - | Straight | 2.5 % | 10% | 10% | Straight | - | General Type MLCCs | - | - | - | - | 7.37 mm | - | 7.37 mm | 2.29 mm | - | - | ||
![]() C1808C151FHGACTU KEMET | 2344 |
| - | - | - | - | 1808 (4520 metric) | - | - | - | - | 149.997327 mg | - | - | 0.15 nF | - | - | 1808 | 4520 | - | Class 1 | - | 1000 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.001905 oz | - | 3 kV | - | 3 kVDC | - | - | Reel | SMD Comm C0G HV | - | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | 125 °C | -55 °C | - | - | - | 150 pF | - | - | - | SMD/SMT | 4520 | 1808 | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | - | - | 4.7 mm | 2 mm | - | - | ||
![]() C1825C182FBGACTU KEMET | In Stock | - | - | 57 Weeks, 2 Days | - | - | 1825 (4564 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | 2 | - | 1.8 nF | - | 0.0018 uF | 1825 (Reversed) | 4564 (Reversed) | - | Class 1 | - | 1000 | KEMET ELECTRONICS CORP | C1825C182FBGACTU | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , 1825 | RECTANGULAR PACKAGE | SMT | - | Active | - | 5.56 | Details | Yes | - | - | 0.014110 oz | - | - | - | 630 VDC | - | - | Reel | SMD Comm C0G HV | - | 1 % | e3 | Yes | Standard | EAR99 | -/+30ppm/Cel ppm/°C | High Voltage C0G Dielectric Commercial MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 1800 pF | TR, Embossed Plastic, 7 Inch | - | compliant | SMD/SMT | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 630 V | - | 1825 | - | - | 1% | 1% | - | - | General Type MLCCs | - | 4.5 mm | 4.5 x 6.4 x 1.6 | - | 1.6 mm | - | 4.5 mm | 6.4 mm | - | - | ||
![]() C0603R104K3RACTU KEMET | In Stock | - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | 100 nF | 100000 pF | - | 0603 | 1608 | - | Class 2 | - | 4000 | - | - | + 175 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | C0603R104K3RAC7867 | - | Active | - | Details | - | - | - | 0.000222 oz | - | - | - | 25 VDC | - | - | MouseReel | SMD Indust X7R HT175C | - | 10 % | - | - | Flexible (Soft) | - | - | Industrial Grade High Temperature MLCC | - | - | - | - | - | - | 0.1 uF | - | - | - | SMD/SMT | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() C1210F225M5RAC3123 KEMET | 31 |
| - | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | C1210F | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | 50V | - | - | - | - | -55°C ~ 125°C | - | SMD Comm X7R FO | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | - | - | - | - | X7R | - | - | - | - | - | General Purpose | - | 2.2 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Mode | - | - | - | - | - | - | - | 0.075" (1.90mm) | - | ||
![]() C410C102F1G5HA7200 KEMET | In Stock | - | - | 25 Weeks, 5 Days | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | - | 2 | - | 1 nF | - | 0.001 uF | - | - | Conformally Coated | Class 1 | 0.1 % | 5000 | KEMET ELECTRONICS CORP | C410C102F1G5HA7200 | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , | TUBULAR PACKAGE | - | - | Active | - | 5.38 | N | No | C0G (NP0) | Aximax | - | - | - | - | 100 VDC | 100 VDC | - | Reel | AxiMax 400 Comm C0G | - | 0.1 pF | e0 | No | - | - | -/+30ppm/Cel ppm/°C | Aximax C0G Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | - | - | - | - | - | 1000 pF | TR, 12 INCH | - | not_compliant | Axial | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | 0.51 mm | - | Straight | - | 1% | 1% | - | - 55 C to + 125 C | General Type MLCCs | - | - | - | 2.41 mm | - | - | 4.32 mm | - | - | - | ||
![]() C1206C683J5JACTU KEMET | In Stock | - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | 68 nF | 68000 pF | - | 1206 | 3216 | - | Class 1 | - | 4000 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | C1206C683J5JAC7800 | - | - | - | - | - | - | - | 0.000952 oz | - | - | - | 50 VDC | - | - | Reel | SMD Comm U2J | - | 5 % | - | - | Standard | - | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | - | - | - | - | 0.068 uF | - | - | - | SMD/SMT | - | - | - | - | U2J | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | - | - | 3.2 mm | 1.6 mm | - | - | ||
![]() C630C332MDG5TA KEMET | 36 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | - | 2 | - | 3.3 nF | - | 0.0033 uF | - | - | Conformally Coated | Class 1 | 0.1 % | 100 | KEMET ELECTRONICS CORP | C630C332MDG5TA | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.72 | - | Yes | C0G (NP0) | GOLDMAX | - | - | - | - | 1 kVDC | - | - | Bulk | C600 | - | 20 % | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | High Voltage Goldmax C0G Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.60 | 3300 pF | Bulk | 7.62 mm | compliant | Radial | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | 7.62 mm | C0G | Yes | 1000 V | 0.64 mm | - | Straight | - | 20% | 20% | - | - | High Voltage MLCCs | - | - | - | - | 5.08 mm | - | 11.4 mm | 5.59 mm | - | - | ||
![]() C838EF472M760A KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 nF | - | 0.0047 uF | - | - | - | - | - | 500 | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | ERP610W472MEF0 | - | - | - | Details | - | - | - | - | - | - | 760 VAC | - | - | - | MouseReel | ERP610 | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 4700 pF | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | Safety Ceramic Disc Capacitors | - | - | - | 17 mm | - | - | - | - | - | - | ||
![]() C1206H562J1GACTU KEMET | In Stock | - | - | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | 2 | - | 5.6 nF | - | 0.0056 uF | 1206 | 3216 | - | Class 1 | - | 4000 | KEMET ELECTRONICS CORP | C1206H562J1GACTU | + 200 C | KEMET | - 55 C | 200 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | C1206H562J1GAC7800 | Active | Active | 5.67 | Details | Yes | - | - | 0.000952 oz | - | - | - | 100 VDC | - | - | Reel | SMD Indust C0G HT200C | - | 5 % | e3 | Yes | Standard | EAR99 | -/+30ppm/Cel ppm/°C | High Temperature Industrial Grade MLCC | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 5600 pF | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | SMD/SMT | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | - | 1206 | - | - | 5% | 5% | - | - | General Type MLCCs | - | - | - | - | 1 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() C0805F102K1RAC3083 KEMET | 31 |
| - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | C0805F | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | 100V | - | - | - | - | -55°C ~ 125°C | - | SMD Comm X7R FO | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | - | - | - | - | X7R | - | - | - | - | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Mode | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() C0805X222K1RAC3124 KEMET | 31 |
| - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | C0805X | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | 100V | - | - | - | - | -55°C ~ 125°C | - | SMD Auto X7R VW80808 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | - | - | - | - | X7R | - | - | - | - | - | Automotive, Boardflex Sensitive | - | 2200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination | - | - | - | - | - | - | - | 0.039" (0.98mm) | AEC-Q200 | ||
![]() C637C102MGR5TA KEMET | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | - | 2 | - | 1 nF | - | 0.001 uF | - | - | Conformally Coated | Class 2 | 2.5 % | 50 | KEMET ELECTRONICS CORP | C637C102MGR5TA | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.67 | Details | Yes | X7R | GOLDMAX | - | - | 2 kV | - | 2 kVDC | 2 kVDC | - | Bulk | C600 | - | 20 % | e3 | Yes | Radial | EAR99 | 15% ppm/°C | High Voltage Goldmax X7R Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | - | 8532.24.00.60 | 1000 pF | BULK | 9.52 mm | compliant | Radial | - | - | 9.525 mm | CERAMIC CAPACITOR | X7R | - | 9.52 mm | X7R | Yes | 2000 V | 0.64 mm | 4727 | Straight | - | 20% | 20% | - | - 55 C to + 125 C | High Voltage MLCCs | - | - | - | - | 6.89 mm | - | 11.9 mm | 10.2 mm | - | - | ||
![]() C667C105KCR5TA KEMET | 39 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | - | 2 | - | 1000 nF | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 50 | KEMET ELECTRONICS CORP | C667C105KCR5TA | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.67 | - | Yes | X7R | GOLDMAX | - | - | - | - | 500 VDC | 500 VDC | - | Bulk | C600 | - | 10 % | e3 | Yes | - | EAR99 | 15% ppm/°C | High Voltage Goldmax X7R Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.60 | 1 uF | BULK | 17.14 mm | compliant | Radial | - | - | - | CERAMIC CAPACITOR | X7R | - | 17.14 mm | X7R | Yes | 500 V | 0.64 mm | 7727 | Straight | - | 10% | 10% | - | - 55 C to + 125 C | High Voltage MLCCs | - | - | - | - | 6.89 mm | - | 19.56 mm | 18.29 mm | - | - | ||
![]() C412C222G5G5HA7200 KEMET | In Stock | - | - | 25 Weeks, 5 Days | - | - | - | - | - | - | CERAMIC | - | 2 | - | 2.2 nF | - | 0.0022 uF | - | - | Conformally Coated | Class 1 | 0.1 % | 5000 | KEMET ELECTRONICS CORP | C412C222G5G5HA7200 | + 125 C | - | - 55 C | - | - | - | , | - | - | - | Active | - | 5.83 | N | No | C0G (NP0) | Aximax | - | - | - | - | 50 VDC | 50 VDC | - | Reel | AxiMax 400 Comm C0G | - | 2 % | e0 | No | - | - | - | Aximax C0G Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | - | - | - | - | - | 2200 pF | - | - | not_compliant | Axial | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | - | - | 0.51 mm | - | Straight | - | - | - | - | - 55 C to + 125 C | General Type MLCCs | - | - | - | 3.05 mm | - | - | 4.32 mm | - | - | - | ||
![]() C637C103KHR5TA KEMET | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | 10 nF | 10000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 50 | - | - | + 125 C | KEMET | - 55 C | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | X7R | GOLDMAX | - | - | - | - | 3 kVDC | 3 kVDC | - | Bulk | C600 | - | 10 % | - | - | Radial | - | - | High Voltage Goldmax X7R Dielectric Commercial Grade MLCCs | - | 85 °C | -55 °C | - | - | - | 0.01 uF | - | - | - | Radial | - | - | 9.525 mm | - | X7R | - | 9.52 mm | - | - | - | 0.64 mm | - | Straight | - | - | - | - | - 55 C to + 125 C | High Voltage MLCCs | - | - | - | - | 6.89 mm | - | 11.9 mm | 10.2 mm | - | - | ||
![]() C668C103KGG5TA KEMET | 39 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | 10 nF | 10000 pF | - | - | - | Conformally Coated | Class 1 | 0.1 % | 50 | - | - | + 125 C | KEMET | - 55 C | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | Z5U | GOLDMAX | - | - | 2 kV | - | 2 kVDC | 2 kVDC | - | Bulk | C600 | - | 10 % | - | - | Radial | - | - | High Voltage Goldmax C0G Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | Ceramic | - | - | 0.01 uF | - | - | - | Radial | - | - | 17.145 mm | - | C0G (NP0) | - | 17.14 mm | - | - | - | 0.64 mm | - | Inside Kink | - | - | - | - | - 55 C to + 125 C | High Voltage MLCCs | - | - | - | - | 6.89 mm | - | 19.56 mm | 23.87 mm | - | - | ||
![]() C631C124MCR5TA KEMET | 39 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | - | 2 | - | 120 nF | 120000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 100 | KEMET ELECTRONICS CORP | C631C124MCR5TA | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.67 | Details | Yes | X7R | GOLDMAX | - | - | - | - | 500 VDC | 500 VDC | - | Bulk | C600 | - | 0.1 pF | e3 | Yes | - | EAR99 | 15% ppm/°C | High Voltage Goldmax X7R Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.60 | 0.12 uF | BULK | 7.62 mm | compliant | Radial | - | - | - | CERAMIC CAPACITOR | X7R | - | 7.62 mm | X7R | Yes | 500 V | 0.64 mm | 4520 | Inside Kink | - | 20% | 20% | - | - 55 C to + 125 C | High Voltage MLCCs | - | - | - | - | 5.08 mm | - | 11.4 mm | 11.17 mm | - | - |