- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Brand | Capacitance - nF | Capacitance Tolerance | Capacitance Value | Case Code - in | Case Code - mm | Case Style | Class | Contact Materials | Depth Tolerance (mm) | Dimensions | Dissipation Factor (%) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Lead Diameter (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Microwave Application | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | MSL | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seated Plane Height | Special Features | Suppression Class | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Thickness (Max) | Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206C105M3RACTU KEMET | 23165 |
| - | 27 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 1μF | - | 25V | TR, Embossed Plastic, 7 Inch | 1.6mm | - | - | - | - | 3216 | 1206 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 3.2mm | - | 0.055 1.40mm | 1.397mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805C180J1GACTU KEMET | 25916 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 18pF | - | 100V | TR, PAPER, 7 INCH | 1.25mm | - | - | - | - | 2012 | 0805 | 750μm | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | Low ESL | - | - | - | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C332K1RACTU KEMET | 6721 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 3300pF | - | 100V | TR, Punched Paper, 7 Inch | 1.25mm | - | - | - | - | 2012 | 0805 | 750μm | - | - | - | X7R | Yes | - | - | - | 2.5 % | - | - | - | - | - | - | - | - | - | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805C152J2GACAUTO KEMET | 2070 |
| Datasheet | 18 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Auto C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 1500pF | - | 200V | TR, PUNCHED PAPER, 7 INCH | 1.25mm | - | - | - | - | 2012 | 0805 | - | - | C0G | - | C0G | Yes | - | - | 200V | - | - | - | - | - | - | Low ESL | - | - | - | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1812C473J5GACTU KEMET | 100 |
| Datasheet | 25 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | SMD Comm C0G | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.047μF | - | 50V | TR, Plastic, 7 Inch | 3.2mm | - | - | - | - | 4532 | 1812 | - | - | C0G | - | C0G | Yes | - | - | - | 0.1 % | - | - | - | - | - | Low ESL | - | - | - | - | 1.1mm | 4.5mm | - | 0.043 1.10mm | 1.0922mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1210C104M1RACTU KEMET | 32 |
| Datasheet | 28 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.1μF | - | 100V | TR, Embossed Plastic, 7 Inch | 2.5mm | - | - | - | - | 3225 | 1210 | - | - | - | - | X7R | Yes | - | - | 100V | 2.5 % | - | - | - | - | - | - | - | - | - | - | 1.25mm | 3.2mm | - | 0.041 1.05mm | 1.0414mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() C0805C122J2GACAUTO KEMET | 4021 |
| Datasheet | 18 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Auto C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 1200pF | - | 200V | TR, PUNCHED PAPER, 7 INCH | 1.25mm | - | - | - | - | 2012 | 0805 | - | - | C0G | - | C0G | Yes | - | - | 200V | - | - | - | - | - | - | Low ESL | - | - | - | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C202J3GACTU KEMET | 575 |
| Datasheet | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 2nF | - | 25V | TR, PAPER, 7 INCH | - | - | - | - | - | 1005 | 0402 | 300μm | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550μm | 1mm | 0.5mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C0603C103J5RACAUTO KEMET | 544000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 10000pF | - | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | 1608 | 0603 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C681J1GACTU KEMET | 4509 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | 8532.24.00.20 | 680pF | - | 100V | TR, PAPER, 7 INCH | 1.25mm | - | - | - | - | 2012 | 0805 | 750μm | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | Low ESL | - | - | - | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C150J1GACTU KEMET | 8684 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 15pF | - | 100V | TR, PAPER, 7 INCH | 800μm | - | - | - | - | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | - | - | 0.1 % | - | - | - | - | - | Low ESL | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C221K1GACTU KEMET | 808 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 220pF | - | 100V | TR, PAPER, 7 INCH | 1.25mm | - | - | - | - | 2012 | 0805 | 750μm | - | C0G | - | C0G | Yes | - | - | - | 0.1 % | - | - | - | - | - | Low ESL | - | - | - | - | 780μm | 2mm | - | 0.035 0.88mm | 889μm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C273K5RACTU KEMET | 3900 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.027μF | - | 50V | TR, Punched Paper, 7 Inch | 800μm | - | - | - | 50V | 1608 | 0603 | 700μm | - | - | - | X7R | Yes | - | - | - | 2.5 % | - | - | - | - | - | - | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C103K5RAC7081 KEMET | 301161 | - | - | 8 Weeks | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 10000pF | - | 50V | TR, Punched Paper, 7 Inch | - | - | - | - | - | 1608 | 0603 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CBR08C180F5GAC KEMET | 16 |
| Datasheet | 31 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | C0G NP0 | - | - | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 18pF | - | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | - | 950μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C273K2RACTU KEMET | 10000 |
| - | 47 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.027μF | - | 200V | TR, Embossed Plastic, 7 Inch | - | - | - | - | - | 2012 | 0805 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 880μm | - | 1.25mm | 0.043 1.10mm | 1.0922mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C102J1RACTU KEMET | 60 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 1000pF | - | 100V | TR, Punched Paper, 7 Inch | 1.25mm | - | - | - | - | 2012 | 0805 | 750μm | - | - | - | X7R | Yes | - | - | - | 2.5 % | - | - | - | - | - | - | - | - | - | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1206C124K5RACTU KEMET | 5225 | - | Datasheet | - | - | Surface Mount | - | - | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 120nF | - | 50V | TR, Embossed Plastic, 7 Inch | 1.6mm | - | - | - | - | 3216 | 1206 | - | - | X7R | - | X7R | Yes | - | - | - | 2.5 % | - | - | - | - | - | - | - | - | - | - | 880μm | 3.2mm | 1.6002mm | - | 990.6μm | - | - | - | RoHS Compliant | - | - | ||
![]() C0805C225K3RACTU KEMET Corporation | 16596 | - | - | 8 Weeks | - | - | Surface Mount | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | KEMET | 2200 nF | 10% | 2.2uF | 0805 | 2012 | Ceramic Chip | Class 2 | - | ±0.2 | 2 x 1.25 x 1.25mm | 10 | EAR99 | 2500 | ±0.15 | 8532.24.00.60 | KEMET ELECTRONICS CORP | Not Required(mm) | ±0.2 | KEMET | C0805C225K3RACTU | +125°C | 125 | No | -55°C | -55 | Surface Mount | Surface Mount | MSL 1 - Unlimited | -55C to 125C | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | C0805C225K3RAC7800 | Active | 0805 | 1.25 | Not Required(mm) | - | No | 1.04 | Details | Yes | Kemet 0805 C 2.2u03bcF Ceramic Multilayer Capacitor, 25 V dc, +125u00b0C, X7R Dielectric, u00b110% | Not Required(mm) | Non Polar Device|Temperature Stable Dielectric | Class II | X7R | 10% | 0.000194 oz | 25 VDC | Not Required | - | Tape and Reel | - | C | - | 10% | e3 | Yes | Active | - | - | Standard | - | 15% ppm/°C | X7R Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 2.2 uF | Capacitors | - | TR, PLASTIC, 7 INCH | 1.25mm | Flat | compliant | Pad | - | - | - | - | CERAMIC CAPACITOR | X7R | Not Required | X7R | Yes | 25 V | 0805 | 25VDC | - | 10% | 10% | Ceramic Capacitors | 2 X 1.25 X 1.25 | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2 mm | 2 x 1.25 mm | 2 | 1.25mm | 2mm | 1.25 mm | - | - | 1.25 | - | - | RoHS Compliant | - | - | ||
![]() C1206C472K5RACAUTO KEMET | 2424 |
| Datasheet | 44 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 4700pF | - | 50V | TR, EMBOSSED PLASTIC/PUNCHED PAPER, 7 INCH | 1.6mm | - | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |