- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Temperature Characteristics Code | Multilayer | Lead Diameter | Voltage | Lead Style | Dissipation Factor | Features | Diameter | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1812C104K5RACTU KEMET | 1016 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | 2 | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.1μF | 50V | TR, Embossed Plastic, 7 Inch | 3.2mm | 4532 | 1812 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | 1.1mm | 4.5mm | - | 0.043 1.10mm | 1.0922mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805C169C1GACTU KEMET | 42 |
| Datasheet | 48 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1.6pF | 100V | TR, PAPER, 7 INCH | - | 2012 | 0805 | 750μm | - | - | C0G | C0G | Yes | - | - | - | 0.1 % | Low ESL | - | 880μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C330J1GACAUTO KEMET | 2604 |
| Datasheet | 33 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 33pF | 100V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | C0G | C0G | Yes | - | - | - | - | Low ESL | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1210C104K2RACTU KEMET | 10425 |
| - | 28 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | 2 | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.1μF | 200V | TR, Embossed Plastic, 7 Inch | 2.5mm | 3225 | 1210 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | 1.25mm | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C472J5RACAUTO KEMET | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 4700pF | 50V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C220K3GACTU KEMET | 5579 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 22pF | 25V | TR, PAPER, 7 INCH | 1.25mm | 2012 | 0805 | 750μm | - | - | C0G | C0G | Yes | - | - | - | 0.1 % | Low ESL | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C101J1GACTU KEMET | In Stock | - | Datasheet | - | Surface Mount | - | - | - | WRAPAROUND | 2 | Ceramic | - | Cut Tape | - | - | - | 5% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 100pF | 100V | TR, PAPER, 7 INCH | 500μm | 1005 | 0402 | - | - | - | C0G | C0G | Yes | - | - | - | 0.1 % | - | - | 550μm | 1mm | 508μm | - | 558.8μm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C1206C102J5RACTU KEMET | 3238 | - | - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2015 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 1000pF | 50V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | - | - | - | - | X7R | Yes | - | 50V | - | - | - | - | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C155K4RACTU KEMET | 8336 |
| - | 28 Weeks | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 1.5μF | 16V | TR, Embossed Plastic, 7 Inch | 1.25mm | 2012 | 0805 | 750μm | - | - | - | X7R | Yes | - | 16V | - | 5 % | - | - | 1.4mm | 2mm | - | 0.055 1.40mm | 1.397mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C333K8PACTU KEMET | 7162 |
| Datasheet | 29 Weeks | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | Ceramic | -55°C~85°C | Cut Tape (CT) | 2005 | SMD Comm X5R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.033μF | 10V | TR, Punched Paper, 7 Inch | 500μm | 1005 | 0402 | 300μm | - | - | - | X5R | Yes | - | 10V | - | 5 % | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C333J1GACAUTO KEMET | 18 |
| Datasheet | 8 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 0.033μF | 100V | TR, Embossed Plastic, 7 Inch | - | - | - | - | - | - | C0G | C0G | Yes | - | - | - | - | Low ESL | - | 880μm | 3.2mm | 1.6mm | 0.047 1.20mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C102K4RACTU KEMET | 98889 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 1000pF | 16V | TR, Punched Paper, 7 Inch | - | 2012 | 0805 | 750μm | - | - | - | X7R | Yes | - | - | - | 5 % | - | - | 880μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1210C104K1RACAUTO KEMET | 8650000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | Ceramic | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 100V | TR, EMBOSSED PLASTIC, 7 INCH | 2.5mm | 3225 | 1210 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | 0.95mm | 3.2mm | - | 0.041 1.05mm | 1.0414mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C333K5RACAUTO KEMET | 1401 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.033μF | 50V | TR, PUNCHED PAPER, 7 INCH | 1.25mm | 2012 | 0805 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C420C222J1G5TA7200 KEMET | 27 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | AxiMax 400 Comm C0G | 0.100Diax0.260L 2.54mmx6.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | MATTE TIN OVER NICKEL | - | - | General Purpose | 8532.24.00.40 | 2200pF | 100V | TR | - | - | - | - | CERAMIC CAPACITOR | 25.4mm | C0G | C0G | - | 510 μm | - | Straight | 0.1 % | Low ESL | 2.54mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1812C102KDGACTU KEMET | 1334 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | 2 | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2006 | SMD Comm C0G HV | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1000pF | 1kV | TR, Embossed Plastic, 7 Inch | 3.2mm | 4532 | 1812 | - | - | - | C0G | C0G | Yes | - | 1kV | - | - | Low ESL, High Voltage | - | 1.4mm | 4.5mm | - | 0.061 1.55mm | 1.5494mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C181K5GACTU KEMET | 3353 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 180pF | 50V | TR, PAPER, 7 INCH | 1.25mm | 2012 | 0805 | 750μm | - | - | C0G | C0G | Yes | - | - | - | 0.1 % | Low ESL | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C151K5RACTU KEMET | 928951 |
| Datasheet | 33 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 150pF | 50V | TR, Punched Paper, 7 Inch | 800μm | 1608 | 0603 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | - | ROHS3 Compliant | - | - | ||
![]() C0402C471J5GACAUTO KEMET | 4807 | - | - | 8 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | 2 | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 470pF | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | C0G | C0G | Yes | - | - | - | - | Low ESL | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C154M4RACTU KEMET | 47 |
| Datasheet | 46 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.15μF | 16V | TR, Punched Paper, 7 Inch | - | 2012 | 0805 | 750μm | - | - | - | X7R | Yes | - | - | - | - | - | - | 880μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - |