- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Temperature Characteristics Code | Multilayer | Voltage | Dissipation Factor | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1210C106K8PACTU KEMET | 8881 | - | - | 34 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2001 | SMD Comm X5R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | General Purpose | - | 10μF | 10V | TR, Embossed Plastic, 7 Inch | 2.5mm | 10V | 3225 | 1210 | - | - | X5R | Yes | 10V | 5 % | - | 1.9mm | - | - | 0.083 2.10mm | 2.1082mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C102J5GACTU KEMET | 360000 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1000pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | C0G | C0G | Yes | 50V | 0.1 % | Low ESL | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C100J5GACAUTO KEMET | 536282 |
| - | 33 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2005 | SMD Auto C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 10pF | 50V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | C0G | C0G | Yes | - | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C221J5GACTU KEMET | 388911 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 220pF | 50V | TR, PAPER, 7 INCH | 500μm | 50V | 1005 | 0402 | - | C0G | C0G | Yes | 50V | 0.1 % | Low ESL | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C104J4RACTU KEMET | 8319 | - | - | 37 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Bypass, Decoupling | - | 0.1μF | 16V | TR, Punched Paper, 7 Inch | 500μm | - | 1005 | 0402 | - | - | X7R | Yes | 16V | 3.5 % | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C330J1GACTU KEMET | 50 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 33pF | 100V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | 1608 | 0603 | 700μm | C0G | C0G | Yes | - | 0.1 % | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C225K9PACTU KEMET | 882456 |
| Datasheet | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2005 | SMD Comm X5R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | General Purpose | - | 2.2μF | 6.3V | TR, Punched Paper, 7 Inch | 800μm | 6.3V | 1608 | 0603 | 700μm | - | X5R | Yes | 6.3V | 5 % | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C331J5GACTU KEMET | 729009 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 330pF | 50V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.6mm | 50V | 3216 | 1206 | - | C0G | C0G | Yes | 50V | - | Low ESL | 880μm | - | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C683K5RACTU KEMET | 12890 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.068μF | 50V | TR, Punched Paper, 7 Inch | 1.25mm | 50V | 2012 | 0805 | 750μm | - | X7R | Yes | 50V | 2.5 % | - | 880μm | - | - | 0.039 1.00mm | 990.6μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805C331J1GACTU KEMET | 6350 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 330pF | 100V | TR, PLASTIC, 7 INCH | 1.25mm | - | 2012 | 0805 | 750μm | C0G | C0G | Yes | 100V | 0.5 % | Low ESL | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C104K2RACTU KEMET | 7873 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.1μF | 200V | TR, Embossed Plastic, 7 Inch | 1.6mm | - | 3216 | 1206 | - | - | X7R | Yes | 200V | - | - | 880μm | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C474K8PACTU KEMET | 9308 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2005 | SMD Comm X5R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.47μF | 10V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | X5R | Yes | 10V | 5 % | - | 870μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C101K5RACTU KEMET | 10008 | - | Datasheet | - | - | Surface Mount | - | - | WRAPAROUND | 2 | Ceramic | - | - | - | Cut Tape | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 100pF | 50V | TR, Punched Paper, 7 Inch | 500μm | - | 1005 | 0402 | - | X7R | X7R | Yes | - | - | - | 550μm | 1mm | 500μm | - | 508μm | - | No SVHC | RoHS Compliant | - | - | ||
![]() C0603C101K5GACTU KEMET | 14408 |
| Datasheet | 34 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 100pF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | 700μm | C0G | C0G | Yes | - | 0.1 % | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C472J5RACTU KEMET | 10214 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 4700pF | 50V | TR, Punched Paper, 7 Inch | 1.25mm | - | 2012 | 0805 | 750μm | - | X7R | Yes | - | 2.5 % | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1206C105K1RACTU KEMET | 2000 | - | Datasheet | 27 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 1μF | 100V | TR, Embossed Plastic, 7 Inch | 1.6mm | - | 3216 | 1206 | - | - | X7R | Yes | 100V | 2.5 % | - | 1.8mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805C102KDRACTU KEMET | 1995 | - | Datasheet | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R HV | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | General Purpose | - | 1000pF | 1kV | TR, EMBOSSED PLASTIC, 7 INCH | 1.2mm | - | 2012 | 0805 | - | - | X7R | Yes | 1kV | 2.5 % | Low ESL, High Voltage | 1.25mm | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C180J5GACTU KEMET | 35484 | - | - | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 18pF | 50V | TR, PAPER, 7 INCH | 1.25mm | 50V | 2012 | 0805 | 750μm | C0G | C0G | Yes | 50V | 0.1 % | Low ESL | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C392K5RACTU KEMET | 3055 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 3900pF | 50V | TR, Punched Paper, 7 Inch | 1.25mm | - | 2012 | 0805 | 750μm | - | X7R | Yes | 50V | 2.5 % | - | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C104Z5VACTU KEMET | 160000 | - | - | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | SMD Comm Y5V | 0.079Lx0.049W 2.00mmx1.25mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.1μF | 50V | TR, Punched Paper, 7 Inch | 1.25mm | - | 2012 | 0805 | 750μm | Y5V | Y5V | Yes | 50V | 5 % | - | 900μm | - | - | 0.039 1.00mm | 990.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - |