- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0402C122J5GACTU KEMET | 38246 | - | - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | 652.039032μg | - | -55°C~125°C | Cut Tape (CT) | 2013 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | - | 1200pF | 50V | TR, PUNCHED PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | Low ESL | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C102J4RACTU KEMET | 8547 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 1000pF | 16V | TR, Punched Paper, 7 Inch | - | - | - | 1608 | 0603 | 700μm | - | - | - | X7R | Yes | - | - | - | - | - | 10 % | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C822M5RACTU KEMET | 10 |
| Datasheet | 48 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 8200pF | 50V | TR, Punched Paper, 7 Inch | 1.25mm | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C1206C222K2RACTU KEMET | 7052 | - | - | - | Surface Mount | - | - | WRAPAROUND | - | - | Ceramic | - | - | - | Cut Tape | 2005 | - | - | 10% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 8532.24.00.20 | 2.2nF | 200V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | X7R | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 880μm | - | 3.2mm | 1.6mm | - | 889μm | No | No SVHC | RoHS Compliant | - | - | ||
![]() C0603C151F5GACTU KEMET | 3215 | - | Datasheet | 34 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 150pF | 50V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | Low ESL | - | 800μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CK05BX823K KEMET | 261 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Radial | WIRE | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | Military, MIL-C-11015, CK05 | 0.190Lx0.090W 4.83mmx2.29mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | BX | Tin/Lead (Sn/Pb) | - | - | Ceramic | High Reliability | - | 8532.24.00.60 | 0.082μF | 50V | - | 2.29mm | MIL-C-11015/18 | - | - | - | 5.08mm | - | X7R | 0.200 5.08mm | X7R | Yes | - | 640 μm | 1909 | - | Formed Leads | 2.5 % | - | - | - | 4.83mm | 0.200 5.08mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() C1206C821K1GACTU KEMET | 40 |
| Datasheet | 46 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 820pF | 100V | TR, Plastic, 7 Inch | 1.6mm | - | - | 3216 | 1206 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | Low ESL | - | 880μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1210C102KDGACTU KEMET | 5627 |
| Datasheet | 29 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G HV | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 1000pF | 1kV | TR, Embossed Plastic, 7 Inch | 2.5mm | - | - | 3225 | 1210 | - | - | C0G | - | C0G | Yes | 1000V | - | - | - | - | - | - | Low ESL, High Voltage | - | 1.7mm | - | 3.2mm | - | 0.075 1.90mm | 1.905mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C220K4GACTU KEMET | 3221 |
| Datasheet | 33 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 22pF | 16V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | - | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | Low ESL | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C182K1GACTU KEMET | 43 |
| Datasheet | 46 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 1800pF | 100V | TR, Plastic, 7 Inch | 1.6mm | - | - | 3216 | 1206 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | Low ESL | - | 880μm | - | 3.2mm | - | 0.043 1.10mm | 1.0922mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C947U472MYVDBA7317 KEMET | 10364 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Disc | WIRE | - | - | Ceramic | - | - | -40°C~125°C | Tape & Box (TB) | 2013 | C900AC SFTY X1-400 Y2-250 | 0.433Dia 11.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Y5V F | Tin (Sn) | - | - | - | Safety | RATED AC VOLTAGE (V): 400 | - | 4700pF | 400V | AMMO PACK | 5mm | - | 250V | - | - | 7.5mm | - | Y5V | 0.295 7.50mm | Y5V | Yes | - | - | - | 250V | Formed Leads - Kinked | 5 % | Kinked | - | 11mm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | X1, Y2 | ||
![]() C0805C620J5GACTU KEMET | 10493 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 62pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | - | 2012 | 0805 | 750μm | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | Low ESL | - | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C681J1GACTU KEMET | 8168 | - | Datasheet | - | Surface Mount | - | - | WRAPAROUND | - | - | Ceramic | - | Tin | - | - | 2008 | - | - | 5% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30ppm/Cel ppm/°C | - | 125°C | -55°C | - | - | - | 8532.24.00.20 | 680pF | 100V | TR, PLASTIC, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | - | - | 880μm | - | 3.2mm | 1.6002mm | - | 889μm | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0603C150K4GACTU KEMET | 33 |
| Datasheet | 33 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 15pF | 16V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | - | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | Low ESL | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C101J4GACTU KEMET | 13 |
| Datasheet | 32 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | - | 100pF | 16V | TR, PUNCHED PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | 300μm | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | Low ESL | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C331J1GACAUTO KEMET | 3449 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | - | - | 330pF | 100V | TR, PUNCHED PAPER, 7 INCH | - | - | - | 2012 | 0805 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | Low ESL | - | 880μm | - | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C300J5GACTU KEMET | 793084 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | - | 30pF | 50V | TR, PUNCHED PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | 300μm | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | Low ESL | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CK06BX224K KEMET | 43 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | 2 | - | - | - | - | -55°C~125°C | Bulk | 1998 | Military, MIL-C-11015, CK06 | 0.290Lx0.090W 7.37mmx2.29mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | BX | Tin/Lead (Sn60Pb40) | - | - | Ceramic | High Reliability | - | - | 0.22μF | 50V | - | 2.29mm | MIL-C-11015/19 | - | - | - | 5.08mm | - | X7R | 0.200 5.08mm | X7R | Yes | - | 640 μm | - | - | Straight | 2.5 % | - | - | - | 7.37mm | 0.300 7.62mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() C315C472K1R5TA KEMET | 837 | - | Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | - | Ceramic | - | - | -55°C~125°C | Bulk | 2005 | GoldMax 300 Comm X7R | 0.150Lx0.100W 3.81mmx2.54mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | - | 4700pF | 100V | - | 2.54mm | - | - | - | - | 2.54mm | 7mm | - | 0.100 2.54mm | X7R | Yes | - | 510 μm | 1510 | 100V | Straight | 2.5 % | - | - | - | 2.54mm | 0.183 4.66mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CBR04C309B5GAC KEMET | 6636 |
| Datasheet | 31 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 3pF | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | 1005 | 0402 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | - | - |