- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C420C104K5R5TA7200 KEMET | 33 |
| - | 8 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AxiMax 400 Comm X7R | 0.100Diax0.260L 2.54mmx6.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.40 | 0.1μF | 50V | TR, 12 INCH | - | - | - | - | - | CERAMIC CAPACITOR | 25.4mm | - | - | X7R | Yes | 510 μm | - | - | Straight | 2.5 % | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C122K5RACTU KEMET | 19859 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | Ceramic | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 1200pF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 500μm | - | 1005 | 0402 | 300μm | - | - | - | - | X7R | Yes | - | - | 50V | - | 2.5 % | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C103M5RACTU KEMET | In Stock |
| - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 10000pF | 50V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 880μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | No | - | ROHS3 Compliant | - | - | ||
![]() C0805C123J5GACTU KEMET | 3122 | - | Datasheet | 11 Weeks | - | Surface Mount | - | - | - | WRAPAROUND | - | - | Ceramic | 5.499807mg | - | - | Tape & Reel | - | - | - | 5% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 12nF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | 880μm | - | 2mm | 1.25mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() C0402C224K9PACTU KEMET | 100000 | - | - | - | Tin | Surface Mount | - | - | - | WRAPAROUND | - | 2 | Ceramic | - | - | - | Cut Tape | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | 85°C | -55°C | - | - | 220nF | 6.3V | TR, Punched Paper, 7 Inch | 500μm | - | 1005 | 0402 | - | - | - | X5R | - | X5R | Yes | - | - | 6.3V | - | 5 % | - | - | 500μm | - | 1mm | 508μm | - | 558.8μm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C0603C394K4RACTU KEMET | 12807 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.39μF | 16V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | - | - | - | X7R | Yes | - | - | 16V | - | 3.5 % | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C300K5GACTU KEMET | 47 |
| Datasheet | 47 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 30pF | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | 1608 | 0603 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C129C1GACTU KEMET | 15 |
| Datasheet | 48 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1.2pF | 100V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | 750μm | - | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | Low ESL | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C332K5RACAUTO KEMET | 18570 | - | Datasheet | 8 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | - | 3300pF | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C224J5RACTU KEMET | 2880 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.22μF | 50V | TR, Embossed Plastic, 7 Inch | 1.25mm | - | 2012 | 0805 | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 880μm | - | 2mm | - | 0.055 1.40mm | 1.397mm | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C184J4RACTU KEMET | 17 |
| Datasheet | 46 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.18μF | 16V | TR, Punched Paper, 7 Inch | - | - | 2012 | 0805 | 750μm | - | - | - | - | X7R | Yes | - | - | - | - | 5 % | - | - | 880μm | - | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 26 |
| - | 11 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | ESD SMD Auto C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | Automotive, ESD Protection | - | 0.033μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL | - | - | - | - | 0.053 1.35mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C683K4RACAUTO KEMET | 24032 |
| Datasheet | 8 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | - | 0.068μF | 16V | TR, PUNCHED PAPER, 7 INCH | 500μm | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1206C103JAGACAUTO KEMET | 597 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | 10.007382mg | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 10000pF | 250V | TR, Embossed Plastic, 7 Inch | - | - | 3216 | 1206 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 880μm | - | 3.2mm | 1.6mm | 0.039 1.00mm | 990.6μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C270J5GACAUTO KEMET | 569007 |
| Datasheet | 33 Weeks | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 27pF | 50V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C322C224M5U5TA KEMET | 189 |
| Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | 322 | Ceramic | 45.359237g | - | -10°C~85°C | Bulk | 2000 | GoldMax 300 Comm Z5U | 0.200Lx0.125W 5.08mmx3.18mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Z5U | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.60 | 0.22μF | 50V | - | 3.18mm | - | - | - | 5.08mm | - | 7mm | - | 0.200 5.08mm | Z5U | Yes | 510 μm | 2012 | 50V | Formed Leads | 4 % | Formed Leads | - | 3.18mm | 0.260 6.60mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C392J5RACTU KEMET | 3989 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 3900pF | 50V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | - | - | - | X7R | Yes | - | - | - | - | 2.5 % | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0402C100J5GAC7411 KEMET | 8811 |
| Datasheet | - | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 2 | Ceramic | - | - | - | Tape and Reel | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 10pF | 50V | TR, PAPER, 13 INCH | 500μm | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | 550μm | - | 1mm | 0.5mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0603C394K8PACTU KEMET | 2690 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2005 | SMD Comm X5R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.39μF | 10V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | - | - | - | X5R | Yes | - | - | - | - | 5 % | - | - | 870μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C333K5RACTU KEMET | 2889 | - | - | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.033μF | 50V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | 50V | 3216 | 1206 | - | - | - | - | - | X7R | Yes | - | - | 50V | - | 2.5 % | - | - | 880μm | - | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - |