- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Capacitance - nF | Case Style | Class | Contact Materials | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Tradename | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Operating Temperature Range | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1210C475M1R2C7186 KEMET | 910 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | Stacked SMD, 2 J-Lead | - | J BEND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | KPS SMD Comm X7R | 0.138Lx0.091W 3.50mmx2.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Boardflex Sensitive | 8532.24.00.20 | 4.7μF | 100V | TR, Embossed Plastic, 7 Inch | - | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | 1210 | - | J-Lead | - | - | - | - | - | - | Low ESL (Stacked) | - | 6.15mm | - | 3.5mm | 2.6mm | 0.248 6.30mm | 6.2992mm | - | - | ROHS3 Compliant | - | - | ||
![]() C1206C221J1GACTU KEMET | 11000 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | 8532.24.00.20 | 220pF | 100V | TR, PLASTIC, 7 INCH | 1.6mm | - | - | - | 3216 | 1206 | - | - | NP0 | - | C0G | Yes | - | - | - | 100V | - | - | - | - | - | - | - | Low ESL | - | 950μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C330C105J5R5TA KEMET | 292 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | 2 | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm X7R | 0.280Lx0.160W 7.11mmx4.07mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1μF | 50V | - | - | - | - | - | - | - | 5.08mm | CERAMIC CAPACITOR | - | 0.200 5.08mm | X7R | Yes | - | 510 μm | - | - | Formed Leads | 2.5 % | - | - | - | - | - | - | - | 3.81mm | 0.360 9.14mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C967U472MZWDBA7317 KEMET | 19 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Box (TB) | 2013 | C900AC SFTY X1-440 Y2-300 | 0.512Dia 13.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Y5U E | - | Tin (Sn) | - | - | Safety | - | 4700pF | 400V | - | 5mm | - | - | 300V | - | - | 7.5mm | - | Y5U | 0.295 7.50mm | - | - | - | - | - | 300V | Formed Leads - Kinked | 2.5 % | - | - | Kinked | - | - | - | 13mm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | X1, Y2 | ||
![]() C0603C221K2RACTU KEMET | 3241 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 220pF | 200V | TR, Punched Paper, 7 Inch | 800μm | - | - | - | 1608 | 0603 | 700μm | - | - | - | X7R | Yes | - | - | - | 200V | - | 10 % | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() C2220C104J1GACTU KEMET | 868 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | SMD Comm C0G | 0.224Lx0.197W 5.70mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.1μF | 100V | TR, Plastic, 7 Inch | - | - | - | - | 5750 | 2220 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | - | - | - | - | Low ESL | - | 1mm | - | 5.7mm | 5mm | 0.045 1.15mm | 1.143mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C104K5RAC7081 KEMET | 6429 | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 10% | e3 | yes | - | - | 2 | - | - | 30 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 100nF | 50V | TR, Punched Paper, 7 Inch | - | - | - | - | 1608 | 0603 | - | - | X7R | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() C1812C222KDRACTU KEMET | 426 |
| - | 30 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R HV | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 2200pF | 1kV | TR, PLASTIC, 7/13 INCH | 3.2mm | - | - | - | 4532 | 1812 | - | - | - | - | X7R | Yes | - | - | - | 1kV | - | 2.5 % | - | - | - | - | - | Low ESL, High Voltage | - | 1.4mm | - | 4.5mm | - | 0.071 1.80mm | 1.8034mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805F224K5RACTU KEMET | 7324 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | SMD Comm X7R FO | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.22μF | 50V | TR, Embossed Plastic, 7 Inch | 1.25mm | - | - | 50V | 2012 | 0805 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | Open Mode | - | 780μm | - | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CBR04C108B5GAC KEMET | 11033 |
| - | 31 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | Ceramic | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2015 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 0.1pF | 50V | TR, PUNCHED PAPER, 7 INCH | 500μm | - | - | - | 1005 | 0402 | - | - | C0G | - | C0G | Yes | - | - | - | 50V | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C315C331K1G5HA KEMET | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | CERAMIC | - | 2 | 0.33 nF | Conformally Coated | Class 1 | - | 0.1 % | 2500 | KEMET ELECTRONICS CORP | C315C331K1G5HA | + 125 C | - 55 C | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Active | 5.29 | No -RoHS Version Available | No | X7R | GoldMax | 100 VDC | 100 VDC | - | Bulk | - | GoldMax 300 Comm C0G | - | 10 % | - | No | - | - | - | - | - | -/+30ppm/Cel ppm/°C | Goldmax C0G Dielectric Commercial Grade MLCCs | - | - | - | - | - | 330 pF | - | BULK | - | not_compliant | Radial | - | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | 2.54 mm | C0G | Yes | 100 V | 0.51 mm | - | - | Straight | - | 10% | 10% | - | - 55 C to + 125 C | General Type MLCCs | - | - | 2.54 mm | - | 3.81 mm | 3.14 mm | - | - | - | - | - | - | - | ||
![]() C0603C151J5GACAUTO KEMET | 480780 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2005 | SMD Auto C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 150pF | 50V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | - | 1608 | 0603 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | Low ESL | - | 800μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C223K1RACAUTO KEMET | 12000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2014 | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.022μF | 100V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | - | 1608 | 0603 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C120F5GACTU KEMET | 8225 | - | Datasheet | - | - | Surface Mount | - | 0402 | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2016 | - | - | 1% | e3 | yes | Active | - | 2 | - | - | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 12pF | 50V | TR, PUNCHED PAPER, 7 INCH | 500μm | - | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 550μm | - | 1mm | 0.5mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() C0603C152K1RACTU KEMET | 10006 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 1500pF | 100V | TR, Punched Paper, 7 Inch | 800μm | - | - | - | 1608 | 0603 | 700μm | - | - | - | X7R | Yes | - | - | - | 100V | - | 10 % | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1812C473J1GACTU KEMET | 1674 |
| Datasheet | - | Tin | Surface Mount | - | - | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | 5% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | - | 125°C | -55°C | - | - | 47nF | 100V | TR, EMBOSSED PLASTIC, 7 INCH | 3.2mm | - | - | - | 4532 | 1812 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | - | - | - | - | - | - | 1.1mm | - | 4.5mm | 3.2mm | - | 1.0922mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CBR04C200F5GAC KEMET | 7397 |
| - | 31 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 20pF | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | 1005 | 0402 | - | - | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C472J5GACAUTO KEMET | 770 | - | Datasheet | 8 Weeks | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 4700pF | 50V | TR, Embossed Plastic, 7 Inch | 1.25mm | - | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | Low ESL | - | 880μm | - | 2mm | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C221J5GACAUTO KEMET | 693510 |
| Datasheet | 36 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2005 | SMD Auto C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | - | - | - | - | Automotive | - | 220pF | 50V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | - | 1608 | 0603 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | - | - | - | - | Low ESL | - | 800μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C2220C226M5R2C7289 KEMET | 88888 | - | - | 10 Weeks | - | Surface Mount | Surface Mount, MLCC | Stacked SMD, 2 J-Lead | - | J BEND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | KPS SMD Comm X7R | 0.236Lx0.197W 6.00mmx5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Boardflex Sensitive | 8532.24.00.20 | 22μF | 50V | TR, Embossed Plastic, 13 Inch | - | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | 2220 | - | J-Lead | - | - | - | - | - | - | Low ESL (Stacked) | - | 5mm | - | 6mm | 5mm | 0.217 5.50mm | 5.5118mm | - | - | ROHS3 Compliant | - | - |