- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C322C104K1R5TA KEMET | 7000 | - | Datasheet | 8 Weeks | Tin | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | 2 | Ceramic | 28.349523g | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm X7R | 0.200Lx0.125W 5.08mmx3.18mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | - | 0.1μF | 100V | - | - | 3.18mm | - | - | - | - | - | 5.08mm | - | 7mm | - | 0.200 5.08mm | X7R | Yes | - | 510 μm | 100V | Formed Leads | 2.5 % | Formed Leads | - | 3.18mm | 0.260 6.60mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C334K5RACAUTO KEMET | 100000 | - | Datasheet | 27 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.33μF | 50V | - | TR, PUNCHED PAPER, 7 INCH | 1.25mm | - | - | - | 2012 | 0805 | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 880μm | - | 2mm | - | 0.039 1.00mm | 990.6μm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C561J5GACTU KEMET | 15319 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 560pF | 50V | - | TR, PUNCHED PAPER, 7 INCH | 500μm | - | - | - | 1005 | 0402 | - | - | - | C0G | - | C0G | Yes | - | - | 50V | - | 0.1 % | - | Low ESL | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1812V104KDRACTU KEMET | 52820 | - | Datasheet | 31 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ArcShield SMD Comm X7R HV | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.1μF | 1kV | - | TR, Embossed Plastic, 7 Inch | 3.2mm | - | - | - | 4532 | 1812 | - | - | - | - | - | X7R | Yes | - | - | 1kV | - | - | - | High Voltage, ArcShield™ | 1.7mm | - | 4.5mm | - | 0.073 1.85mm | 1.8542mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1206C226K8RACTU KEMET | 386000 | - | Datasheet | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | - | - | Cut Tape | - | - | - | 10% | e3 | yes | - | - | 2 | - | - | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 22μF | 10V | - | TR, Embossed Plastic, 7 Inch | - | - | - | - | 3216 | 1206 | - | - | - | X7R | - | X7R | Yes | - | - | - | - | - | - | - | 1.8mm | - | 3.2mm | 1.6mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() C1206C475K3PACTU KEMET | 644653 |
| Datasheet | 29 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2005 | SMD Comm X5R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 4.7μF | 25V | - | TR, Embossed Plastic, 7 Inch | 1.6mm | - | - | 25V | 3216 | 1206 | - | - | - | - | - | X5R | Yes | - | - | 25V | - | 5 % | - | - | 1.6mm | - | - | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C331F5GACTU KEMET | 4799 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 330pF | 50V | - | TR, PAPER, 7 INCH | 1.25mm | - | - | - | 2012 | 0805 | 750μm | - | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | Low ESL | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C391J5GACTU KEMET | 115 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 390pF | 50V | - | TR, PLASTIC, 7 INCH | 1.25mm | - | - | - | 2012 | 0805 | 750μm | - | - | C0G | - | C0G | Yes | - | - | 50V | - | 0.1 % | - | Low ESL | 880μm | - | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C221J5GACTU KEMET | 943748 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 220pF | 50V | - | TR, PLASTIC, 7 INCH | 1.6mm | - | - | 50V | 3216 | 1206 | - | - | - | NP0 | - | C0G | Yes | - | - | 50V | - | 0.1 % | - | Low ESL | 880μm | - | - | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C152K5RACTU KEMET | 24371 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 1500pF | 50V | - | TR, Punched Paper, 7 Inch | 500μm | - | - | 50V | 1005 | 0402 | 300μm | - | - | - | - | X7R | Yes | - | - | 50V | - | 2.5 % | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C153J5RACTU KEMET | 33600 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.015μF | 50V | - | TR, Punched Paper, 7 Inch | 800μm | - | - | - | 1608 | 0603 | 700μm | - | - | - | - | X7R | Yes | - | - | - | - | 2.5 % | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1206C106K3RACAUTO KEMET | 757978 |
| Datasheet | 36 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | - | 10μF | 25V | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 1.8mm | - | 3.2mm | 1.6mm | 0.071 1.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CK06BX105K KEMET | 500 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | 2 | - | - | - | -55°C~125°C | Bulk | 2006 | Military, MIL-C-11015, CK06 | 0.290Lx0.090W 7.37mmx2.29mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | BX | Tin/Lead (Sn60Pb40) | - | - | High Reliability | - | 1μF | 50V | 5.08mm | - | 2.29mm | not_compliant | MIL-PRF-11015 | - | - | - | 5.08mm | CERAMIC CAPACITOR | - | X7R | 0.200 5.08mm | BX | Yes | - | 635 μm | - | Straight | - | - | Military | 7.37mm | 0.300 7.62mm | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() C1210C226K8RACAUTO KEMET | 17000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 22μF | 10V | - | TR, EMBOSSED PLASTIC, 7 INCH | 2.5mm | - | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 2.5mm | - | 3.2mm | - | 0.110 2.80mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C104K4RALTU KEMET | 30000 |
| Datasheet | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R SnPb | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 16V | - | TR, Punched Paper, 7 Inch | 500μm | not_compliant | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 0.5mm | - | 1mm | 0.5mm | 0.022 0.55mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() C1206C332K5RACTU KEMET | 14785 |
| - | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 3300pF | 50V | - | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | - | 50V | 3216 | 1206 | - | - | - | - | - | X7R | Yes | - | - | 50V | - | 2.5 % | - | - | 880μm | - | - | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C102K8RACTU KEMET | 185 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 1000pF | 10V | - | TR, Punched Paper, 7 Inch | 500μm | - | - | - | 1005 | 0402 | 300μm | - | - | - | - | X7R | Yes | - | - | - | - | 5 % | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1812C104KDRACTU KEMET | 5025 | - | Datasheet | - | Tin | Surface Mount | - | - | - | WRAPAROUND | - | - | Ceramic | - | - | - | Cut Tape | 2016 | - | - | 10% | e3 | - | Active | - | 2 | SMD/SMT | EAR99 | 15% ppm/°C | - | 125°C | -55°C | - | 8532.24.00.20 | 100nF | 1kV | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | - | 4532 | 1812 | - | - | - | X7R | - | X7R | Yes | 1000V | - | - | - | - | - | - | 1.7mm | - | 4.5mm | 3.2mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() C0805C100J1GACTU KEMET | 100000 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | Ceramic | 5.499807mg | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 10pF | 100V | - | TR, PAPER, 7 INCH | 1.25mm | - | - | 100V | 2012 | 0805 | - | - | - | C0G | - | C0G | Yes | - | - | 100V | - | 0.1 % | - | Low ESL | 880μm | - | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1210C225K3RACTU KEMET | 680 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 2.2μF | 25V | - | TR, Embossed Plastic, 7 Inch | 2.5mm | - | - | - | 3225 | 1210 | - | - | - | - | - | X7R | Yes | - | - | 25V | - | 3.5 % | - | - | 1.85mm | - | - | - | 0.081 2.05mm | 2.0574mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |