- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Insulation Resistance | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CK05BX471K KEMET | 71 |
| Datasheet | 22 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | 2 | Ceramic | - | -55°C~125°C | Bag | 1998 | Military, MIL-C-11015, CK05 | 0.190Lx0.090W 4.83mmx2.29mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | BX | Tin/Lead (Sn60Pb40) | - | - | High Reliability | - | 470pF | 200V | 5.08mm | BULK | 2.29mm | not_compliant | MIL-C-11015/18 | - | - | - | 5.08mm | X7R | 0.200 5.08mm | X7R | Yes | 100GOhm | 635 μm | 1909 | - | Formed Leads | 2.5 % | Formed Leads | Military | 4.83mm | 0.200 5.08mm | - | - | - | 2.29mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | - | ||
![]() C0402C109C5GACTU KEMET | 432519 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2001 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1pF | 50V | - | TR, PAPER, 7 INCH | 500μm | - | - | - | 1005 | 0402 | 300μm | C0G | - | C0G | Yes | - | - | - | 50V | - | 0.1 % | - | Low ESL | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C224K4RACAUTO KEMET | 4000 | - | Datasheet | 8 Weeks | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.22μF | 16V | - | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C472K5RACAUTO KEMET | 9798 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | Automotive, Bypass, Decoupling | - | 4700pF | 50V | - | TR, PUNCHED PAPER, 7 INCH | 500μm | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1206C475K8PACTU KEMET | 7723 |
| Datasheet | 15 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~85°C | Tape & Reel (TR) | 2005 | SMD Comm X5R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 4.7μF | 10V | - | TR, Embossed Plastic, 7 Inch | 1.6mm | - | - | - | 3216 | 1206 | - | - | - | X5R | Yes | - | - | - | 10V | - | 5 % | - | - | 1.6mm | - | 3.2mm | - | 0.071 1.80mm | 1.8034mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C472J5GACTU KEMET | 58 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2015 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 4700pF | 50V | - | TR, EMBOSSED PLASTIC, 7/13 INCH | 1.25mm | - | - | - | 2012 | 0805 | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | Low ESL | 880μm | - | - | - | 0.043 1.10mm | 1.0922mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1206F105K5RACTU KEMET | 871984 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R FO | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1μF | 50V | - | TR, Embossed Plastic, 7 Inch | 1.6mm | - | - | 50V | 3216 | 1206 | - | - | - | X7R | Yes | - | - | - | 50V | - | 2.5 % | - | Open Mode | 1.6mm | - | - | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C220K5GACTU KEMET | 117 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 22pF | 50V | - | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.6mm | - | - | - | 3216 | 1206 | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | Low ESL | 880μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C102K4RACTU KEMET | 1770 | - | Datasheet | 33 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 1000pF | 16V | - | TR, Punched Paper, 7 Inch | 500μm | - | - | - | 1005 | 0402 | 300μm | - | - | X7R | Yes | - | - | - | 16V | - | 3.5 % | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805C684K5RACAUTO KEMET | 391 |
| Datasheet | 28 Weeks | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.68μF | 50V | - | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | 2mm | - | 0.057 1.45mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C512J5GACTU KEMET | 2168 | - | Datasheet | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | Ceramic | - | - | Cut Tape | - | - | - | 5% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 5.1nF | 50V | - | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | - | - | - | 1608 | 0603 | 700μm | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 800μm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C1206C561J5GACTU KEMET | 2745 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | Tin | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 560pF | 50V | - | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.6mm | - | - | - | 3216 | 1206 | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | Low ESL | 880μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C470F5GACTU KEMET | 3638 | - | Datasheet | 34 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2015 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 47pF | 50V | - | TR, PAPER, 7 INCH | 800μm | - | - | - | 1608 | 0603 | 700μm | C0G | - | C0G | Yes | - | - | - | - | - | 0.5 % | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C100K5GACTU KEMET | 1888 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 10pF | 50V | - | TR, PLASTIC, 7 INCH | 1.25mm | - | - | - | 2012 | 0805 | 750μm | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | Low ESL | 880μm | - | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C684K5RACTU KEMET | 12000 |
| - | 28 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.68μF | 50V | - | TR, Embossed Plastic, 7 Inch | 1.25mm | - | - | 50V | 2012 | 0805 | - | - | - | X7R | Yes | - | - | - | 50V | - | 2.5 % | - | - | 1.45mm | - | - | - | 0.057 1.45mm | 1.4478mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0402C106M9PACTU KEMET | 15000 | - | Datasheet | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | - | Cut Tape | - | - | - | 20% | e3 | yes | - | - | 2 | - | - | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -55°C | - | - | 10μF | 6.3V | - | TR, Punched Paper, 7 Inch | - | - | - | - | 1005 | 0402 | - | X5R | - | X5R | Yes | - | - | - | - | - | - | - | - | 0.5mm | - | 1mm | 0.5mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C1210C103KDRACTU KEMET | 1630 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R HV | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 10000pF | 1kV | - | TR, EMBOSSED PLASTIC, 7 INCH | 2.5mm | - | - | - | 3225 | 1210 | - | - | - | X7R | Yes | - | - | - | 1kV | - | - | - | Low ESL, High Voltage | 1.4mm | - | - | - | 0.061 1.55mm | 1.5494mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1812C104K2RACTU KEMET | 822 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.1μF | 200V | - | TR, Embossed Plastic, 7 Inch | 3.2mm | - | - | - | 4532 | 1812 | - | - | - | X7R | Yes | - | - | - | - | - | 2.5 % | - | - | 1.1mm | - | 4.5mm | - | 0.043 1.10mm | 1.0922mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C473K1RACAUTO KEMET | 48200 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Cut Tape (CT) | 2014 | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.047μF | 100V | - | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | - | 1608 | 0603 | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C101J5GACAUTO KEMET | 523963 |
| - | 37 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 100pF | 50V | - | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | - | 1608 | 0603 | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 |